Vishay Intertechnology, Inc. SMD 400MA 320MOHM Inductor and Choke IMC0603ER10NJ

Description
FIXED IND 10NH 400MA 320MOHM SMD Product overview: IMC0603ER10NJ from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400MA, 320MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 400MA, 320MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC0603ER10NJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 10NH 400MA 320MOHM SMD Product overview: IMC0603ER10NJ from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400MA, 320MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 400MA, 320MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC0603ER10NJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 400MA 320MOHM Inductor and Choke - 71-IMC0603ER10NJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 400MA 320MOHM Inductor and Choke
71-IMC0603ER10NJ
SMD 400MA 320MOHM Inductor and Choke 71-IMC0603ER10NJ
FIXED IND 10NH 400MA 320MOHM SMD Product overview: IMC0603ER10NJ from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400MA, 320MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 400MA, 320MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC0603ER10NJ can be used for catalog matching and distributor lookup.

FIXED IND 10NH 400MA 320MOHM SMD Product overview: IMC0603ER10NJ from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400MA, 320MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 400MA, 320MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC0603ER10NJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Electronic Surplus - IMC0603ER10NJ
1185552-IMC0603ER10NJ
Electronic Surplus - IMC0603ER10NJ 1185552-IMC0603ER10NJ
Manufacturer: Vishay Dale Win Source Part Number: 1185552-IMC0603ER10N J Packaging: Tape and Reel Mounting Style: SMD Shielding: Unshielded Inductance: 10nH Tolerance: ±5% Material - Core: Ceramic Frequency - Self Resonant: 2.8GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 320mOhm Max Supplier Device Package: 0603 (1608 Metric) Status: Obsolete Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.vishay.com Manufacturer Package: 0603 (1608 Metric) Height - Seated (Maximum): 0.049" (1.25mm) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.063" L x 0.041" W (1.60mm x 1.05mm) Q at Freq: 30 at 500MHz Current Rating (Amps): 400mA Inductance Frequency - Test: 100MHz

Manufacturer: Vishay Dale
Win Source Part Number: 1185552-IMC0603ER10NJ
Packaging: Tape and Reel
Mounting Style: SMD
Shielding: Unshielded
Inductance: 10nH
Tolerance: ±5%
Material - Core: Ceramic
Frequency - Self Resonant: 2.8GHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 320mOhm Max
Supplier Device Package: 0603 (1608 Metric)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 0603 (1608 Metric)
Height - Seated (Maximum): 0.049" (1.25mm)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.063" L x 0.041" W (1.60mm x 1.05mm)
Q at Freq: 30 at 500MHz
Current Rating (Amps): 400mA
Inductance Frequency - Test: 100MHz

Buy Now
INDUCTOR 10NH 5% 0603 10nH 400mA - - Ceramic ¦5% Unshielded 320 mOhm Max 30 @ 500GHz 2.8GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) - IMC0603ER10NJ - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 10NH 5% 0603 10nH 400mA - - Ceramic ¦5% Unshielded 320 mOhm Max 30 @ 500GHz 2.8GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
IMC0603ER10NJ
INDUCTOR 10NH 5% 0603 10nH 400mA - - Ceramic ¦5% Unshielded 320 mOhm Max 30 @ 500GHz 2.8GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) IMC0603ER10NJ
INDUCTOR 10NH 5% 0603 10nH 400mA - - Ceramic ¦5% Unshielded 320 mOhm Max 30 @ 500GHz 2.8GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 10NH 5% 0603 10nH 400mA - - Ceramic ¦5% Unshielded 320 mOhm Max 30 @ 500GHz 2.8GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IMC0603ER10NJ-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0603ER10NJ-ND
Fixed Inductors IMC0603ER10NJ-ND
10nH Unshielded Inductor 400mA 320mOhm Max 0603 (1608 Metric)

10nH Unshielded Inductor 400mA 320mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
FIXED IND 10NH 400MA 320 MOHM - 873-IMC0603ER10NJ - Utmel Electronic Limited
Hong Kong, China
FIXED IND 10NH 400MA 320 MOHM
873-IMC0603ER10NJ
FIXED IND 10NH 400MA 320 MOHM 873-IMC0603ER10NJ
FIXED IND 10NH 400MA 320 MOHM

FIXED IND 10NH 400MA 320 MOHM

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC DigiKey Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-IMC0603ER10NJ 1185552-IMC0603ER10NJ IMC0603ER10NJ IMC0603ER10NJ-ND 873-IMC0603ER10NJ
Product Name SMD 400MA 320MOHM Inductor and Choke Electronic Surplus - IMC0603ER10NJ INDUCTOR 10NH 5% 0603 10nH 400mA - - Ceramic ¦5% Unshielded 320 mOhm Max 30 @ 500GHz 2.8GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors FIXED IND 10NH 400MA 320 MOHM
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 C (-40 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Inductance Range 0.0100 microH 0.0100 microH 0.0100 microH 0.0100 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Packing Method Tape & Reel (TR) Tape Reel; Tape and Reel Tape Reel Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Rod Core Inductor - RC-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2500 microH
DCR 2.45 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2106JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details