Murata Electronics Fixed Inductors LQH43MN271K03L

Description
270µH Unshielded Wirewound Inductor 100mA 6.8Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
270µH Unshielded Wirewound Inductor 100mA 6.8Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQH43MN271K03L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQH43MN271K03L-ND
Fixed Inductors LQH43MN271K03L-ND
270µH Unshielded Wirewound Inductor 100mA 6.8Ohm Max 1812 (4532 Metric)

270µH Unshielded Wirewound Inductor 100mA 6.8Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
SMD 270UH 100MA 6.8OHM Inductor and Choke - 71-LQH43MN271K03L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 270UH 100MA 6.8OHM Inductor and Choke
71-LQH43MN271K03L
SMD 270UH 100MA 6.8OHM Inductor and Choke 71-LQH43MN271K03L
FIXED IND 270UH 100MA 6.8OHM SMD Product overview: LQH43MN271K03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270UH, 100MA, 6.8OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 270UH, 100MA, 6.8OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43MN271K03L can be used for catalog matching and distributor lookup.

FIXED IND 270UH 100MA 6.8OHM SMD Product overview: LQH43MN271K03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270UH, 100MA, 6.8OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 270UH, 100MA, 6.8OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43MN271K03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQH43MN271K03L
1204374-LQH43MN271K03L
Fixed Inductors - LQH43MN271K03L 1204374-LQH43MN271K03L
Manufacturer: Murata Electronics North America Win Source Part Number: 1204374-LQH43MN271K0 3L Packaging: Tape and Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 270μH Tolerance: ±10% Material - Core: Ferrite Frequency - Self Resonant: 4MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 6.8Ohm Max Supplier Device Package: 1812 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.murata.com Manufacturer Package: 1812 (4532 Metric) Height - Seated (Maximum): 0.110" (2.80mm) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Parts Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Q at Freq: 40 at 796kHz Current Rating (Amps): 100mA Inductance Frequency - Test: 1MHz

Manufacturer: Murata Electronics North America
Win Source Part Number: 1204374-LQH43MN271K03L
Packaging: Tape and Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 270μH
Tolerance: ±10%
Material - Core: Ferrite
Frequency - Self Resonant: 4MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 6.8Ohm Max
Supplier Device Package: 1812
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.murata.com
Manufacturer Package: 1812 (4532 Metric)
Height - Seated (Maximum): 0.110" (2.80mm)
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Parts Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Q at Freq: 40 at 796kHz
Current Rating (Amps): 100mA
Inductance Frequency - Test: 1MHz

Buy Now
Fixed Inductors - LQH43MN271K03L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH43MN271K03L
Fixed Inductors LQH43MN271K03L
FIXED IND 270UH 100MA 6.8OHM SMD

FIXED IND 270UH 100MA 6.8OHM SMD

Supplier's Site Datasheet
Ind General Purpose Chip Unshielded Wirewound 270uH 10% 1MHz 40Q-Factor Ferrite 100mA 1812 Embossed T/R - 535-LQH43MN271K03L - Utmel Electronic Limited
Hong Kong, China
Ind General Purpose Chip Unshielded Wirewound 270uH 10% 1MHz 40Q-Factor Ferrite 100mA 1812 Embossed T/R
535-LQH43MN271K03L
Ind General Purpose Chip Unshielded Wirewound 270uH 10% 1MHz 40Q-Factor Ferrite 100mA 1812 Embossed T/R 535-LQH43MN271K03L
Ind General Purpose Chip Unshielded Wirewound 270uH 10% 1MHz 40Q-Factor Ferrite 100mA 1812 Embossed T/R

Ind General Purpose Chip Unshielded Wirewound 270uH 10% 1MHz 40Q-Factor Ferrite 100mA 1812 Embossed T/R

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number LQH43MN271K03L-ND 71-LQH43MN271K03L 1204374-LQH43MN271K03L LQH43MN271K03L 535-LQH43MN271K03L
Product Name Fixed Inductors SMD 270UH 100MA 6.8OHM Inductor and Choke Fixed Inductors - LQH43MN271K03L Fixed Inductors Ind General Purpose Chip Unshielded Wirewound 270uH 10% 1MHz 40Q-Factor Ferrite 100mA 1812 Embossed T/R
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-12N 0201DS-12NXJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
High Frequency & RF Inductors - 3-1624112-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0043 microH
View Details
3 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
500uH 1.4A 200mOhm Inductor and Choke - 839-DS1-25-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers