Murata Electronics Fixed Inductors LQP03TN13NJ02D

Description
13nH Unshielded Thick Film Inductor 250mA 800mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
13nH Unshielded Thick Film Inductor 250mA 800mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQP03TN13NJ02D-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQP03TN13NJ02D-ND
Fixed Inductors LQP03TN13NJ02D-ND
13nH Unshielded Thick Film Inductor 250mA 800mOhm Max 0201 (0603 Metric)

13nH Unshielded Thick Film Inductor 250mA 800mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Inductor RF Chip Thin Film 13nH 5% 500MHz 12Q-Factor 250mA 800mOhm DCR 0201 T/R - 535-LQP03TN13NJ02D - Utmel Electronic Limited
Hong Kong, China
Inductor RF Chip Thin Film 13nH 5% 500MHz 12Q-Factor 250mA 800mOhm DCR 0201 T/R
535-LQP03TN13NJ02D
Inductor RF Chip Thin Film 13nH 5% 500MHz 12Q-Factor 250mA 800mOhm DCR 0201 T/R 535-LQP03TN13NJ02D
Inductor RF Chip Thin Film 13nH 5% 500MHz 12Q-Factor 250mA 800mOhm DCR 0201 T/R

Inductor RF Chip Thin Film 13nH 5% 500MHz 12Q-Factor 250mA 800mOhm DCR 0201 T/R

Supplier's Site
Fixed Inductors - LQP03TN13NJ02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP03TN13NJ02D
Fixed Inductors LQP03TN13NJ02D
FIXED IND 13NH 250MA 800MOHM SMD

FIXED IND 13NH 250MA 800MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number LQP03TN13NJ02D-ND 535-LQP03TN13NJ02D LQP03TN13NJ02D
Product Name Fixed Inductors Inductor RF Chip Thin Film 13nH 5% 500MHz 12Q-Factor 250mA 800mOhm DCR 0201 T/R Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Core Material Non-Magnetic Non-Magnetic
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC02E030TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 90
View Details
Surface Mount Inductors - 1678193 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
View Details
600uH 20A Inductor and Choke - 839-DKIP-0329-20D6 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 600 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers