Vishay Precision Group INDUCTOR POWER 68UH 6.1A SMD 68¦H 6.1A 4.5A 6.1A - ¦20% Shielded 75.7 mOhm Max IHLP6767GZER680M11

Description
INDUCTOR POWER 68UH 6.1A SMD 68¦H 6.1A 4.5A 6.1A - ¦20% Shielded 75.7 mOhm Max - - General Purpose - 0.675"" L x 0.675"" W x 0.276"" H (17.15mm x 17.15mm x 7.00mm) Surface Mount Digi-Reel«
Request a Quote Datasheet
Description
INDUCTOR POWER 68UH 6.1A SMD 68¦H 6.1A 4.5A 6.1A - ¦20% Shielded 75.7 mOhm Max - - General Purpose - 0.675"" L x 0.675"" W x 0.276"" H (17.15mm x 17.15mm x 7.00mm) Surface Mount Digi-Reel«
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 68UH 6.1A SMD 68¦H 6.1A 4.5A 6.1A - ¦20% Shielded 75.7 mOhm Max - IHLP6767GZER680M11 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 68UH 6.1A SMD 68¦H 6.1A 4.5A 6.1A - ¦20% Shielded 75.7 mOhm Max
IHLP6767GZER680M11
INDUCTOR POWER 68UH 6.1A SMD 68¦H 6.1A 4.5A 6.1A - ¦20% Shielded 75.7 mOhm Max IHLP6767GZER680M11
INDUCTOR POWER 68UH 6.1A SMD 68¦H 6.1A 4.5A 6.1A - ¦20% Shielded 75.7 mOhm Max - - General Purpose - 0.675"" L x 0.675"" W x 0.276"" H (17.15mm x 17.15mm x 7.00mm) Surface Mount Digi-Reel«

INDUCTOR POWER 68UH 6.1A SMD 68¦H 6.1A 4.5A 6.1A - ¦20% Shielded 75.7 mOhm Max - - General Purpose - 0.675"" L x 0.675"" W x 0.276"" H (17.15mm x 17.15mm x 7.00mm) Surface Mount Digi-Reel«

Supplier's Site
Fixed Inductors - 541-1292-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1292-2-ND
Fixed Inductors 541-1292-2-ND
68µH Shielded Molded Inductor 6.1A 75.7mOhm Max Nonstandard

68µH Shielded Molded Inductor 6.1A 75.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1292-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1292-6-ND
Fixed Inductors 541-1292-6-ND
68µH Shielded Molded Inductor 6.1A 75.7mOhm Max Nonstandard

68µH Shielded Molded Inductor 6.1A 75.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1292-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1292-1-ND
Fixed Inductors 541-1292-1-ND
68µH Shielded Molded Inductor 6.1A 75.7mOhm Max Nonstandard

68µH Shielded Molded Inductor 6.1A 75.7mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - IHLP6767GZER680M11
847592-IHLP6767GZER680M11
Fixed Inductors - IHLP6767GZER680M11 847592-IHLP6767GZER680M11
Manufacturer: Vishay Win Source Part Number: 847592-IHLP6767GZER6 80M11 Series: IHLP-6767GZ-11 Features: 68 µH Inductor 6.1 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8504.50.4000 Other Part Number: 541-1292-6, 541-1292-1, 541-1292-2

Manufacturer: Vishay
Win Source Part Number: 847592-IHLP6767GZER680M11
Series: IHLP-6767GZ-11
Features: 68 µH Inductor 6.1 A
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8504.50.4000
Other Part Number: 541-1292-6, 541-1292-1, 541-1292-2

Buy Now Datasheet
SMD 68uH 6.1A 100kHz Inductor and Choke - 71-IHLP6767GZER680M11 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 68uH 6.1A 100kHz Inductor and Choke
71-IHLP6767GZER680M11
SMD 68uH 6.1A 100kHz Inductor and Choke 71-IHLP6767GZER680M11
68uH Shielded SMD Inductor, 6.1A, 75.7mR DCR, 100kHz Product overview: IHLP6767GZER680M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uH, 6.1A, 100kHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68uH, 6.1A, 100kHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767GZER680M1 1 can be used for catalog matching and distributor lookup.

68uH Shielded SMD Inductor, 6.1A, 75.7mR DCR, 100kHz Product overview: IHLP6767GZER680M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uH, 6.1A, 100kHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68uH, 6.1A, 100kHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767GZER680M11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, 68Uh, 6.1A, 20%; Inductance Vishay - 74P0294 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 68Uh, 6.1A, 20%; Inductance Vishay
74P0294
Inductor, Shielded, 68Uh, 6.1A, 20%; Inductance Vishay 74P0294
INDUCTOR, SHIELDED, 68UH, 6.1A, 20%; Inductance:68µH; RMS Current (Irms):6.1A; Inductor Construction:Shielde d; Saturation Current (Isat):4.5A; Product Range:IHLP-6767GZ-11 Series; Power Inductor Case:17.15mm x 17.15mm x 7mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 68UH, 6.1A, 20%; Inductance:68µH; RMS Current (Irms):6.1A; Inductor Construction:Shielded; Saturation Current (Isat):4.5A; Product Range:IHLP-6767GZ-11 Series; Power Inductor Case:17.15mm x 17.15mm x 7mm RoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, Ihlp-6767Gz-11 Series, 68 H, 20%, Shielded, 0.0757 Ohm, 6.1 A Rohs Compliant Vishay - 13T1279 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Ihlp-6767Gz-11 Series, 68 H, 20%, Shielded, 0.0757 Ohm, 6.1 A Rohs Compliant Vishay
13T1279
Surface Mount Power Inductor, Ihlp-6767Gz-11 Series, 68 H, 20%, Shielded, 0.0757 Ohm, 6.1 A Rohs Compliant Vishay 13T1279
Surface Mount Power Inductor, IHLP-6767GZ-11 Series, 68 H, 20%, Shielded, 0.0757 ohm, 6.1 A RoHS Compliant: Yes

Surface Mount Power Inductor, IHLP-6767GZ-11 Series, 68 H, 20%, Shielded, 0.0757 ohm, 6.1 A RoHS Compliant: Yes

Supplier's Site
FIXED IND 68UH 6.1A 75.7 MOHM - 873-IHLP6767GZER680M11 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 68UH 6.1A 75.7 MOHM
873-IHLP6767GZER680M11
FIXED IND 68UH 6.1A 75.7 MOHM 873-IHLP6767GZER680M11
FIXED IND 68UH 6.1A 75.7 MOHM

FIXED IND 68UH 6.1A 75.7 MOHM

Supplier's Site
Fixed Inductors - IHLP6767GZER680M11 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IHLP6767GZER680M11
Fixed Inductors IHLP6767GZER680M11
FIXED IND 68UH 6.1A 75.7MOHM SMD

FIXED IND 68UH 6.1A 75.7MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHLP6767GZER680M11 541-1292-2-ND 847592-IHLP6767GZER680M11 71-IHLP6767GZER680M11 74P0294 13T1279 873-IHLP6767GZER680M11 IHLP6767GZER680M11
Product Name INDUCTOR POWER 68UH 6.1A SMD 68¦H 6.1A 4.5A 6.1A - ¦20% Shielded 75.7 mOhm Max Fixed Inductors Fixed Inductors - IHLP6767GZER680M11 SMD 68uH 6.1A 100kHz Inductor and Choke Inductor, Shielded, 68Uh, 6.1A, 20%; Inductance Vishay Surface Mount Power Inductor, Ihlp-6767Gz-11 Series, 68 H, 20%, Shielded, 0.0757 Ohm, 6.1 A Rohs Compliant Vishay FIXED IND 68UH 6.1A 75.7 MOHM Fixed Inductors
Application General Purpose
Inductance Range 68 microH 68 microH 68 microH 68 microH 68 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0757 ohms 0.0757 ohms 0.0757 ohms 0.0757 ohms
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R2-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2835-034 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 120000 to 2500 microH
View Details
2 suppliers