150µH Unshielded Wirewound Inductor 420mA 2.66Ohm Max 2220 (5750 Metric)
150µH Unshielded Wirewound Inductor 420mA 2.66Ohm Max 2220 (5750 Metric)
150µH Unshielded Wirewound Inductor 420mA 2.66Ohm Max 2220 (5750 Metric)
FIXED IND 150UH 420MA 2.66OHM SM Product overview: LQH55DN151M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 420MA, 2.66OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 420MA, 2.66OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH55DN151M03L can be used for catalog matching and distributor lookup.
CHOKE, COIL, 150UH, 0.42A, 20%, 5MHZ; Inductance:150µH; DC Resistance Max:1.9ohm; Self Resonant Frequency:5MHz; DC Current Rating:420mA; Inductor Case / Package:2220 [5650 Metric]; Product Range:LQH55D Series; Core Material:Ferrite RoHS Compliant: Yes
FIXED IND 150UH 420MA 2.66OHM SM
Inductor Power Chip Unshielded Wirewound 150uH 20% 100KHz Ferrite 420mA 2.66Ohm DCR 2220 T/R
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-LQH55DN151M03LDKR-ND | 71-LQH55DN151M03L | 74M2843 | LQH55DN151M03L | 535-LQH55DN151M03L |
| Product Name | Fixed Inductors | 150UH 420MA 2.66OHM Inductor and Choke | Choke, Coil, 150Uh, 0.42A, 20%, 5Mhz; Inductance Murata | Fixed Inductors | Inductor Power Chip Unshielded Wirewound 150uH 20% 100KHz Ferrite 420mA 2.66Ohm DCR 2220 T/R |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | Surface Mount Technology; Surface Mount | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | ||
| Configuration | Fixed | ||||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |