Murata Electronics Fixed Inductors LQW15AN1N8C00D

Description
1.8nH Unshielded Wirewound Inductor 460mA 160mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
1.8nH Unshielded Wirewound Inductor 460mA 160mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-14479-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14479-2-ND
Fixed Inductors 490-14479-2-ND
1.8nH Unshielded Wirewound Inductor 460mA 160mOhm Max 0402 (1005 Metric)

1.8nH Unshielded Wirewound Inductor 460mA 160mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-14479-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14479-6-ND
Fixed Inductors 490-14479-6-ND
1.8nH Unshielded Wirewound Inductor 460mA 160mOhm Max 0402 (1005 Metric)

1.8nH Unshielded Wirewound Inductor 460mA 160mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-14479-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14479-1-ND
Fixed Inductors 490-14479-1-ND
1.8nH Unshielded Wirewound Inductor 460mA 160mOhm Max 0402 (1005 Metric)

1.8nH Unshielded Wirewound Inductor 460mA 160mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327893-LQW15AN1N8C00D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327893-LQW15AN1N8C00D
Inductors, Coils, Chokes - Fixed Inductors 1327893-LQW15AN1N8C00D
Manufacturer: Murata Electronics Win Source Part Number: 1327893-LQW15AN1N8C0 0D Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Wirewound Shielding: Unshielded Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm) Inductance: 1.8 nH Height - Seated (Max): 0.024" (0.60mm) Standard Package: 10,000 Mounting: Surface Mount Tolerance: ±0.2nH Material - Core: Non-Magnetic Q @ Freq: 10 @ 250MHz Frequency - Self Resonant: 16GHz DC Resistance (DCR): 160mOhm Max Supplier Device Package: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) Current Rating (Amps): 460 mA Inductance Frequency - Test: 100 MHz HTSUS: 8504.50.8000 Other Part Number: 490-14479-6,490-1447 9-1,490-14479-2 Base Product Number: LQW15AN RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1327893-LQW15AN1N8C00D
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Wirewound
Shielding: Unshielded
Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm)
Inductance: 1.8 nH
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 10,000
Mounting: Surface Mount
Tolerance: ±0.2nH
Material - Core: Non-Magnetic
Q @ Freq: 10 @ 250MHz
Frequency - Self Resonant: 16GHz
DC Resistance (DCR): 160mOhm Max
Supplier Device Package: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
Current Rating (Amps): 460 mA
Inductance Frequency - Test: 100 MHz
HTSUS: 8504.50.8000
Other Part Number: 490-14479-6,490-14479-1,490-14479-2
Base Product Number: LQW15AN
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
460MA 0.16OHM Inductor and Choke - 71-LQW15AN1N8C00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
460MA 0.16OHM Inductor and Choke
71-LQW15AN1N8C00D
460MA 0.16OHM Inductor and Choke 71-LQW15AN1N8C00D
FIXED IND 1.8NH 460MA 0.16OHM SM Product overview: LQW15AN1N8C00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 460MA, 0.16OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 460MA, 0.16OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN1N8C00D can be used for catalog matching and distributor lookup.

FIXED IND 1.8NH 460MA 0.16OHM SM Product overview: LQW15AN1N8C00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 460MA, 0.16OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 460MA, 0.16OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN1N8C00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW15AN1N8C00D
Inductors/Coils/Transformers >> Power Inductors LQW15AN1N8C00D
460mA 1.8nH 0402 Power Inductors ROHS

460mA 1.8nH 0402 Power Inductors ROHS

Supplier's Site Datasheet
0402 1.8 nH 0.2 nH 460 mA 160 mOhm DCR Unshielded Wirewound Inductor - 535-LQW15AN1N8C00D - Utmel Electronic Limited
Hong Kong, China
0402 1.8 nH 0.2 nH 460 mA 160 mOhm DCR Unshielded Wirewound Inductor
535-LQW15AN1N8C00D
0402 1.8 nH 0.2 nH 460 mA 160 mOhm DCR Unshielded Wirewound Inductor 535-LQW15AN1N8C00D
0402 1.8 nH 0.2 nH 460 mA 160 mOhm DCR Unshielded Wirewound Inductor

0402 1.8 nH 0.2 nH 460 mA 160 mOhm DCR Unshielded Wirewound Inductor

Supplier's Site
Inductor, 1.8Nh, 16Ghz, 0.46A, 0402 Rohs Compliant Murata - 76AH5559 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.8Nh, 16Ghz, 0.46A, 0402 Rohs Compliant Murata
76AH5559
Inductor, 1.8Nh, 16Ghz, 0.46A, 0402 Rohs Compliant Murata 76AH5559
INDUCTOR, 1.8NH, 16GHZ, 0.46A, 0402 ROHS COMPLIANT: YES

INDUCTOR, 1.8NH, 16GHZ, 0.46A, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - LQW15AN1N8C00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN1N8C00D
Fixed Inductors LQW15AN1N8C00D
FIXED IND 1.8NH 460MA 0.16OHM SM

FIXED IND 1.8NH 460MA 0.16OHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-14479-2-ND 1327893-LQW15AN1N8C00D 71-LQW15AN1N8C00D LQW15AN1N8C00D 535-LQW15AN1N8C00D 76AH5559 LQW15AN1N8C00D
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 460MA 0.16OHM Inductor and Choke Inductors/Coils/Transformers >> Power Inductors 0402 1.8 nH 0.2 nH 460 mA 160 mOhm DCR Unshielded Wirewound Inductor Inductor, 1.8Nh, 16Ghz, 0.46A, 0402 Rohs Compliant Murata Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Non-Magnetic Non Magnetic Non-Magnetic
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1620158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 100000 microH
View Details
Fixed Inductors - 1674-CL0402-2474JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details