5.6uH Shielded SMD Inductor, 2.2A, 2020, 5.6uH +/-20% Product overview: IHLP2020BZER5R6M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6uH, 2.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6uH, 2.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020BZER5R6M1
INDUCTOR POWER 5.6UH 3.0A SMD 5.6¦H 3A 2.2A 3A - ¦20% Shielded 92 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.078"" H (5.49mm x 5.18mm x 2.00mm) Surface Mount Digi-Reel«
5.6µH Shielded Molded Inductor 3A 92mOhm Max Nonstandard
5.6µH Shielded Molded Inductor 3A 92mOhm Max Nonstandard
5.6µH Shielded Molded Inductor 3A 92mOhm Max Nonstandard
FIXED IND 5.6UH 3A 92 MOHM SMD
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-IHLP2020BZER5R6M11 | IHLP2020BZER5R6M11 | 541-1223-2-ND | 873-IHLP2020BZER5R6M11 |
| Product Name | SMD 5.6uH 2.2A Inductor and Choke | INDUCTOR POWER 5.6UH 3.0A SMD 5.6¦H 3A 2.2A 3A - ¦20% Shielded 92 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.078"" H (5.49mm x 5.18mm x 2.00mm) Surface Mount Digi-Reel« | Fixed Inductors | FIXED IND 5.6UH 3A 92 MOHM SMD |
| Inductance Range | 5.6 microH | 5.6 microH | 5.6 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |
| Standards and Certifications | RoHS | RoHS | ||
| Molded / Shielded | Shielded | Molded; Shielded | ||
| Application | General Purpose |