Vishay Precision Group SMD 0.47uH 6.4A Inductor and Choke IHLP1212ABERR47M11

Description
SMD Shielded Inductor 0.47uH 20% 6.4A 1212 Product overview: IHLP1212ABERR47M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uH, 6.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.47uH, 6.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP1212ABERR47M1 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Shielded Inductor 0.47uH 20% 6.4A 1212 Product overview: IHLP1212ABERR47M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uH, 6.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.47uH, 6.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP1212ABERR47M1 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.47uH 6.4A Inductor and Choke - 71-IHLP1212ABERR47M11 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.47uH 6.4A Inductor and Choke
71-IHLP1212ABERR47M11
SMD 0.47uH 6.4A Inductor and Choke 71-IHLP1212ABERR47M11
SMD Shielded Inductor 0.47uH 20% 6.4A 1212 Product overview: IHLP1212ABERR47M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uH, 6.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.47uH, 6.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP1212ABERR47M1 1 can be used for catalog matching and distributor lookup.

SMD Shielded Inductor 0.47uH 20% 6.4A 1212 Product overview: IHLP1212ABERR47M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uH, 6.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.47uH, 6.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP1212ABERR47M11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - IHLP1212ABERR47M11
776701-IHLP1212ABERR47M11
Fixed Inductors - IHLP1212ABERR47M11 776701-IHLP1212ABERR47M11
Manufacturer: Vishay Dale Win Source Part Number: 776701-IHLP1212ABERR 47M11 Series: IHLP-1212AB-11 Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Package: Nonstandard Current Rating: 6.4A Shielding: Shielded Inductance: 470nH Mounting: SMD Tolerance: ±20% Current - Saturation: 7A Frequency - Self Resonant: 140MHz Test Frequency: 100kHz Family Name: IHLP-1212AB-11 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 19.5 mOhm Max Dimension: 0.144" L x 0.118" W (3.65mm x 3.00mm) Height - Seated (Maximum): 0.047" (1.20mm) Alternative Parts (Cross-Reference): 1227AS-H-R47N; 1226AS-H-R47N; LQH31MNR47K03L; LQH31MNR47K03K; Introduction Date: December 06, 2010 ECCN: EAR99 Country of Origin: China, Israel, United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Dale
Win Source Part Number: 776701-IHLP1212ABERR47M11
Series: IHLP-1212AB-11
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Package: Nonstandard
Current Rating: 6.4A
Shielding: Shielded
Inductance: 470nH
Mounting: SMD
Tolerance: ±20%
Current - Saturation: 7A
Frequency - Self Resonant: 140MHz
Test Frequency: 100kHz
Family Name: IHLP-1212AB-11
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 19.5 mOhm Max
Dimension: 0.144" L x 0.118" W (3.65mm x 3.00mm)
Height - Seated (Maximum): 0.047" (1.20mm)
Alternative Parts (Cross-Reference): 1227AS-H-R47N; 1226AS-H-R47N; LQH31MNR47K03L; LQH31MNR47K03K;
Introduction Date: December 06, 2010
ECCN: EAR99
Country of Origin: China, Israel, United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
INDUCTOR POWER .47UH 6.4A SMD 470nH 6.4A 7A 6.4A - ¦20% Shielded 19.5 mOhm Max - - General Purpose - 0.142
Anaheim, CA, United States
INDUCTOR POWER .47UH 6.4A SMD 470nH 6.4A 7A 6.4A - ¦20% Shielded 19.5 mOhm Max - - General Purpose - 0.142"" L x 0.118"" W x 0.047"" H (3.60mm x 3.00mm x 1.20mm) Surface Mount Digi-Reel«
IHLP1212ABERR47M11
INDUCTOR POWER .47UH 6.4A SMD 470nH 6.4A 7A 6.4A - ¦20% Shielded 19.5 mOhm Max - - General Purpose - 0.142"" L x 0.118"" W x 0.047"" H (3.60mm x 3.00mm x 1.20mm) Surface Mount Digi-Reel« IHLP1212ABERR47M11
INDUCTOR POWER .47UH 6.4A SMD 470nH 6.4A 7A 6.4A - ¦20% Shielded 19.5 mOhm Max - - General Purpose - 0.142"" L x 0.118"" W x 0.047"" H (3.60mm x 3.00mm x 1.20mm) Surface Mount Digi-Reel«

INDUCTOR POWER .47UH 6.4A SMD 470nH 6.4A 7A 6.4A - ¦20% Shielded 19.5 mOhm Max - - General Purpose - 0.142"" L x 0.118"" W x 0.047"" H (3.60mm x 3.00mm x 1.20mm) Surface Mount Digi-Reel«

Supplier's Site
Fixed Inductors - 541-1325-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1325-2-ND
Fixed Inductors 541-1325-2-ND
470nH Shielded Molded Inductor 6.4A 19.5mOhm Max Nonstandard

470nH Shielded Molded Inductor 6.4A 19.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1325-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1325-1-ND
Fixed Inductors 541-1325-1-ND
470nH Shielded Molded Inductor 6.4A 19.5mOhm Max Nonstandard

470nH Shielded Molded Inductor 6.4A 19.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1325-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1325-6-ND
Fixed Inductors 541-1325-6-ND
470nH Shielded Molded Inductor 6.4A 19.5mOhm Max Nonstandard

470nH Shielded Molded Inductor 6.4A 19.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors .47 20% - 873-IHLP1212ABERR47M11 - Utmel Electronic Limited
Hong Kong, China
Fixed Inductors .47 20%
873-IHLP1212ABERR47M11
Fixed Inductors .47 20% 873-IHLP1212ABERR47M11
Fixed Inductors .47 20%

Fixed Inductors .47 20%

Supplier's Site
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
IHLP1212ABERR47M11
Inductors/Coils/Transformers >> Power Inductors IHLP1212ABERR47M11
6.4A 470nH ±20% 7A - Power Inductors ROHS

6.4A 470nH ±20% 7A - Power Inductors ROHS

Supplier's Site Datasheet
Inductor, Shielded, 470Nh, 7A, Smd; Inductance Vishay - 24T8247 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 470Nh, 7A, Smd; Inductance Vishay
24T8247
Inductor, Shielded, 470Nh, 7A, Smd; Inductance Vishay 24T8247
INDUCTOR, SHIELDED, 470NH, 7A, SMD; Inductance:470nH; RMS Current (Irms):6.4A; Inductor Construction:Shielde d; Saturation Current (Isat):7A; Product Range:IHLP-1212AB-11 Series; Inductor Case / Package:-; DC Resistance Max:0.0195ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 470NH, 7A, SMD; Inductance:470nH; RMS Current (Irms):6.4A; Inductor Construction:Shielded; Saturation Current (Isat):7A; Product Range:IHLP-1212AB-11 Series; Inductor Case / Package:-; DC Resistance Max:0.0195ohm RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 470Nh, 7A, Smd; Inductance Vishay - 27T2300 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 470Nh, 7A, Smd; Inductance Vishay
27T2300
Inductor, Shielded, 470Nh, 7A, Smd; Inductance Vishay 27T2300
INDUCTOR, SHIELDED, 470NH, 7A, SMD; Inductance:470nH; RMS Current (Irms):6.4A; Inductor Construction:Shielde d; Saturation Current (Isat):7A; Product Range:IHLP-1212AB-11 Series; Inductor Case / Package:-; DC Resistance Max:0.0195ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 470NH, 7A, SMD; Inductance:470nH; RMS Current (Irms):6.4A; Inductor Construction:Shielded; Saturation Current (Isat):7A; Product Range:IHLP-1212AB-11 Series; Inductor Case / Package:-; DC Resistance Max:0.0195ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC DigiKey Utmel Electronic Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 71-IHLP1212ABERR47M11 776701-IHLP1212ABERR47M11 IHLP1212ABERR47M11 541-1325-2-ND 873-IHLP1212ABERR47M11 IHLP1212ABERR47M11 24T8247
Product Name SMD 0.47uH 6.4A Inductor and Choke Fixed Inductors - IHLP1212ABERR47M11 INDUCTOR POWER .47UH 6.4A SMD 470nH 6.4A 7A 6.4A - ¦20% Shielded 19.5 mOhm Max - - General Purpose - 0.142"" L x 0.118"" W x 0.047"" H (3.60mm x 3.00mm x 1.20mm) Surface Mount Digi-Reel« Fixed Inductors Fixed Inductors .47 20% Inductors/Coils/Transformers >> Power Inductors Inductor, Shielded, 470Nh, 7A, Smd; Inductance Vishay
Core Material Ferrite
Inductance Range 0.4700 microH 0.4700 microH 0.4700 microH 0.4700 microH 0.4700 microH 0.4700 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS RoHS RoHS
Molded / Shielded Shielded Molded; Shielded Shielded
Unlock Full Specs
to access all available technical data