Murata Power Solutions Fixed Inductors LQW15AN47NJ00D

Description
47nH Unshielded Wirewound Inductor 210mA 1.08Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
47nH Unshielded Wirewound Inductor 210mA 1.08Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-1154-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1154-2-ND
Fixed Inductors 490-1154-2-ND
47nH Unshielded Wirewound Inductor 210mA 1.08Ohm Max 0402 (1005 Metric)

47nH Unshielded Wirewound Inductor 210mA 1.08Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-1154-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1154-1-ND
Fixed Inductors 490-1154-1-ND
47nH Unshielded Wirewound Inductor 210mA 1.08Ohm Max 0402 (1005 Metric)

47nH Unshielded Wirewound Inductor 210mA 1.08Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-1154-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1154-6-ND
Fixed Inductors 490-1154-6-ND
47nH Unshielded Wirewound Inductor 210mA 1.08Ohm Max 0402 (1005 Metric)

47nH Unshielded Wirewound Inductor 210mA 1.08Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - LQW15AN47NJ00D - 1057401-LQW15AN47NJ00D - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - LQW15AN47NJ00D
1057401-LQW15AN47NJ00D
Fixed Inductors - LQW15AN47NJ00D 1057401-LQW15AN47NJ00D
Manufacturer: Murata Electronics North America Win Source Part Number: 1057401-LQW15AN47NJ0 0D Packaging: Reel - TR Type: Wirewound Current Rating: 210mA Inductance: 47nH Height - Seated (Max): 0.024" (0.60mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Non-Magnetic Q @ Freq: 25 @ 200MHz Frequency - Self Resonant: 2.9GHz Frequency - Test: 100MHz Family Name: LQW15AN_00 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.08 Ohm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0402 (1005 Metric) Alternative Parts (Cross-Reference): LQW15AN47NJ0ZB; LQW15AN47NJ0ZD; AISC-0402 -47NK-T; Introduction Date: March 01, 2006 ECCN: EAR99 Country of Origin: Japan, Malaysia Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057401-LQW15AN47NJ00D
Packaging: Reel - TR
Type: Wirewound
Current Rating: 210mA
Inductance: 47nH
Height - Seated (Max): 0.024" (0.60mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Non-Magnetic
Q @ Freq: 25 @ 200MHz
Frequency - Self Resonant: 2.9GHz
Frequency - Test: 100MHz
Family Name: LQW15AN_00
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.08 Ohm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0402 (1005 Metric)
Alternative Parts (Cross-Reference): LQW15AN47NJ0ZB; LQW15AN47NJ0ZD; AISC-0402 -47NK-T;
Introduction Date: March 01, 2006
ECCN: EAR99
Country of Origin: Japan, Malaysia
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Surface Mount Inductors - 7926454 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7926454
Surface Mount Inductors 7926454
Murata LQW15AN47NJ00D

Murata LQW15AN47NJ00D

Supplier's Site
Surface Mount Inductors - 7926454P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7926454P
Surface Mount Inductors 7926454P
Murata LQW15AN47NJ00D

Murata LQW15AN47NJ00D

Supplier's Site
Surface Mount Inductors - 1669784 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1669784
Surface Mount Inductors 1669784
Murata LQW15AN47NJ00D

Murata LQW15AN47NJ00D

Supplier's Site
SMD 210MA 1.08OHM Inductor and Choke - 71-LQW15AN47NJ00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 210MA 1.08OHM Inductor and Choke
71-LQW15AN47NJ00D
SMD 210MA 1.08OHM Inductor and Choke 71-LQW15AN47NJ00D
FIXED IND 47NH 210MA 1.08OHM SMD Product overview: LQW15AN47NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 210MA, 1.08OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 210MA, 1.08OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN47NJ00D can be used for catalog matching and distributor lookup.

FIXED IND 47NH 210MA 1.08OHM SMD Product overview: LQW15AN47NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 210MA, 1.08OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 210MA, 1.08OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN47NJ00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQW15AN47NJ00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN47NJ00D
Fixed Inductors LQW15AN47NJ00D
FIXED IND 47NH 210MA 1.08OHM SMD

FIXED IND 47NH 210MA 1.08OHM SMD

Supplier's Site Datasheet
FIXED IND 47NH 210MA 1.08 OHM - 535-LQW15AN47NJ00D - Utmel Electronic Limited
Hong Kong, China
FIXED IND 47NH 210MA 1.08 OHM
535-LQW15AN47NJ00D
FIXED IND 47NH 210MA 1.08 OHM 535-LQW15AN47NJ00D
FIXED IND 47NH 210MA 1.08 OHM

FIXED IND 47NH 210MA 1.08 OHM

Supplier's Site
Inductor, 47Nh, 0.21A, 0402, Unshielded; Inductance Murata - 99AC4021 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Nh, 0.21A, 0402, Unshielded; Inductance Murata
99AC4021
Inductor, 47Nh, 0.21A, 0402, Unshielded; Inductance Murata 99AC4021
INDUCTOR, 47NH, 0.21A, 0402, UNSHIELDED; Inductance:47nH; Product Range:LQW15AN_00 Series; DC Current Rating:210mA; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Unshiel ded; DC Resistance Max:1.08ohm; RoHS Compliant: Yes

INDUCTOR, 47NH, 0.21A, 0402, UNSHIELDED; Inductance:47nH; Product Range:LQW15AN_00 Series; DC Current Rating:210mA; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Unshielded; DC Resistance Max:1.08ohm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-1154-2-ND 1057401-LQW15AN47NJ00D 7926454 7926454P 71-LQW15AN47NJ00D LQW15AN47NJ00D 535-LQW15AN47NJ00D 99AC4021
Product Name Fixed Inductors Fixed Inductors - LQW15AN47NJ00D Surface Mount Inductors Surface Mount Inductors SMD 210MA 1.08OHM Inductor and Choke Fixed Inductors FIXED IND 47NH 210MA 1.08 OHM Inductor, 47Nh, 0.21A, 0402, Unshielded; Inductance Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Standard; Wirewound Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Non-Magnetic Ferrite; Ferrite Non Magnetic Non-Magnetic
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-A21A-D64M-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R80M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
CMF Series 68 MilliHenry (mH) Inductance Common Mode Inductor - CMF23V-683900 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 68000 microH
View Details
2 suppliers