Murata Power Solutions Fixed Inductors LQG18HN33NJ00D

Description
33nH Unshielded Multilayer Inductor 500mA 540mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
33nH Unshielded Multilayer Inductor 500mA 540mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-6580-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6580-1-ND
Fixed Inductors 490-6580-1-ND
33nH Unshielded Multilayer Inductor 500mA 540mOhm Max 0603 (1608 Metric)

33nH Unshielded Multilayer Inductor 500mA 540mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6580-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6580-6-ND
Fixed Inductors 490-6580-6-ND
33nH Unshielded Multilayer Inductor 500mA 540mOhm Max 0603 (1608 Metric)

33nH Unshielded Multilayer Inductor 500mA 540mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6580-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6580-2-ND
Fixed Inductors 490-6580-2-ND
33nH Unshielded Multilayer Inductor 500mA 540mOhm Max 0603 (1608 Metric)

33nH Unshielded Multilayer Inductor 500mA 540mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
SMD 300MA 600MOHM Inductor and Choke - 71-LQG18HN33NJ00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 300MA 600MOHM Inductor and Choke
71-LQG18HN33NJ00D
SMD 300MA 600MOHM Inductor and Choke 71-LQG18HN33NJ00D
FIXED IND 33NH 300MA 600MOHM SMD Product overview: LQG18HN33NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 600MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 600MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG18HN33NJ00D can be used for catalog matching and distributor lookup.

FIXED IND 33NH 300MA 600MOHM SMD Product overview: LQG18HN33NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 600MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 600MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG18HN33NJ00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQG18HN33NJ00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQG18HN33NJ00D
Fixed Inductors LQG18HN33NJ00D
FIXED IND 33NH 300MA 600MOHM SMD

FIXED IND 33NH 300MA 600MOHM SMD

Supplier's Site Datasheet
Coil Inductor 33Nh 300Ma 5% 1700Mhz; Inductance Murata - 74M2727 - Newark, An Avnet Company
Chicago, IL, United States
Coil Inductor 33Nh 300Ma 5% 1700Mhz; Inductance Murata
74M2727
Coil Inductor 33Nh 300Ma 5% 1700Mhz; Inductance Murata 74M2727
COIL INDUCTOR 33NH 300MA 5% 1700MHZ; Inductance:33nH; DC Resistance Max:0.6ohm; Self Resonant Frequency:1.7GHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:LQG18HN Series; Core Material:Air RoHS Compliant: Yes

COIL INDUCTOR 33NH 300MA 5% 1700MHZ; Inductance:33nH; DC Resistance Max:0.6ohm; Self Resonant Frequency:1.7GHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:LQG18HN Series; Core Material:Air RoHS Compliant: Yes

Supplier's Site
Inductor RF Chip Multi-Layer 33nH 5% 100MHz 12Q-Factor Air 300mA 600mOhm DCR 0603 T/R - 535-LQG18HN33NJ00D - Utmel Electronic Limited
Hong Kong, China
Inductor RF Chip Multi-Layer 33nH 5% 100MHz 12Q-Factor Air 300mA 600mOhm DCR 0603 T/R
535-LQG18HN33NJ00D
Inductor RF Chip Multi-Layer 33nH 5% 100MHz 12Q-Factor Air 300mA 600mOhm DCR 0603 T/R 535-LQG18HN33NJ00D
Inductor RF Chip Multi-Layer 33nH 5% 100MHz 12Q-Factor Air 300mA 600mOhm DCR 0603 T/R

Inductor RF Chip Multi-Layer 33nH 5% 100MHz 12Q-Factor Air 300mA 600mOhm DCR 0603 T/R

Supplier's Site
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
LQG18HN33NJ00D
Inductors/Coils/Transformers >> Inductors (SMD) LQG18HN33NJ00D
500mA 33nH ±5% 540mΩ 0603 Inductors (SMD) ROHS

500mA 33nH ±5% 540mΩ 0603 Inductors (SMD) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 490-6580-1-ND 71-LQG18HN33NJ00D LQG18HN33NJ00D 74M2727 535-LQG18HN33NJ00D LQG18HN33NJ00D
Product Name Fixed Inductors SMD 300MA 600MOHM Inductor and Choke Fixed Inductors Coil Inductor 33Nh 300Ma 5% 1700Mhz; Inductance Murata Inductor RF Chip Multi-Layer 33nH 5% 100MHz 12Q-Factor Air 300mA 600mOhm DCR 0603 T/R Inductors/Coils/Transformers >> Inductors (SMD)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer
Core Material Air Air Air; Air
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - RC-5-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - 1674-CL0603-J683JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details