Murata Electronics Fixed Inductors - LQP02HQ0N6B02E LQP02HQ0N6B02E

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 923816-LQP02HQ0N6B02 E Series: LQP02 Operating Temperature Range: -55°C ~ 125°C Features: 0.6 nH Unshielded Thick Film Inductor 950 mA 50mOhm Max 01005 (0402 Metric) Package: 01005 (0402 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQP02HQ Categories: Inductors Case / Package: 01005 (0402 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8504.50.8000
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 923816-LQP02HQ0N6B02 E Series: LQP02 Operating Temperature Range: -55°C ~ 125°C Features: 0.6 nH Unshielded Thick Film Inductor 950 mA 50mOhm Max 01005 (0402 Metric) Package: 01005 (0402 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQP02HQ Categories: Inductors Case / Package: 01005 (0402 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8504.50.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQP02HQ0N6B02E
923816-LQP02HQ0N6B02E
Fixed Inductors - LQP02HQ0N6B02E 923816-LQP02HQ0N6B02E
Manufacturer: Murata Electronics North America Win Source Part Number: 923816-LQP02HQ0N6B02 E Series: LQP02 Operating Temperature Range: -55°C ~ 125°C Features: 0.6 nH Unshielded Thick Film Inductor 950 mA 50mOhm Max 01005 (0402 Metric) Package: 01005 (0402 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQP02HQ Categories: Inductors Case / Package: 01005 (0402 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8504.50.8000

Manufacturer: Murata Electronics North America
Win Source Part Number: 923816-LQP02HQ0N6B02E
Series: LQP02
Operating Temperature Range: -55°C ~ 125°C
Features: 0.6 nH Unshielded Thick Film Inductor 950 mA 50mOhm Max 01005 (0402 Metric)
Package: 01005 (0402 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQP02HQ
Categories: Inductors
Case / Package: 01005 (0402 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8504.50.8000

Buy Now Datasheet
Fixed Inductors - LQP02HQ0N6B02E-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQP02HQ0N6B02E-ND
Fixed Inductors LQP02HQ0N6B02E-ND
0.6nH Unshielded Thick Film Inductor 950mA 50mOhm Max 01005 (0402 Metric)

0.6nH Unshielded Thick Film Inductor 950mA 50mOhm Max 01005 (0402 Metric)

Buy Now Datasheet
SMD 950MA 50MOHM Inductor and Choke - 71-LQP02HQ0N6B02E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 950MA 50MOHM Inductor and Choke
71-LQP02HQ0N6B02E
SMD 950MA 50MOHM Inductor and Choke 71-LQP02HQ0N6B02E
FIXED IND 0.6NH 950MA 50MOHM SMD Product overview: LQP02HQ0N6B02E from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 950MA, 50MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 950MA, 50MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02HQ0N6B02E can be used for catalog matching and distributor lookup.

FIXED IND 0.6NH 950MA 50MOHM SMD Product overview: LQP02HQ0N6B02E from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 950MA, 50MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 950MA, 50MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02HQ0N6B02E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FIXED IND 0.6NH 950MA 50 MOHM - 535-LQP02HQ0N6B02E - Utmel Electronic Limited
Hong Kong, China
FIXED IND 0.6NH 950MA 50 MOHM
535-LQP02HQ0N6B02E
FIXED IND 0.6NH 950MA 50 MOHM 535-LQP02HQ0N6B02E
FIXED IND 0.6NH 950MA 50 MOHM

FIXED IND 0.6NH 950MA 50 MOHM

Supplier's Site
Fixed Inductors - LQP02HQ0N6B02E - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP02HQ0N6B02E
Fixed Inductors LQP02HQ0N6B02E
FIXED IND 0.6NH 950MA 50MOHM SMD

FIXED IND 0.6NH 950MA 50MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 923816-LQP02HQ0N6B02E LQP02HQ0N6B02E-ND 71-LQP02HQ0N6B02E 535-LQP02HQ0N6B02E LQP02HQ0N6B02E
Product Name Fixed Inductors - LQP02HQ0N6B02E Fixed Inductors SMD 950MA 50MOHM Inductor and Choke FIXED IND 0.6NH 950MA 50 MOHM Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Core Material Non-Magnetic Ferrite Non-Magnetic
Configuration Fixed Fixed
DCR 0.0500 ohms 0.0500 ohms 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-1R0MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
CMT8100 Series Common Mode Inductors - CMT-8108 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 1000 to ? microH
View Details
4 suppliers