560µH Unshielded Wirewound Inductor 50mA 30Ohm Max 1812 (4532 Metric)
INDUCTOR WW 560UH 5% 1812 560¦H 50mA - - Ferrite Core ¦5% Unshielded 30 Ohm Max 30 @ 790kHz 3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Inductor RF Chip Molded Wirewound 560uH 5% 790KHz 30Q-Factor Ferrite 0.05A 30Ohm DCR 1812 T/R Product overview: IMC1812ER561J from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560uH, 790KHz, 0.05A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 560uH, 790KHz, 0.05A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC1812ER561J can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1045402-IMC1812ER561
Packaging: Reel - TR
Type: Wirewound
Current Rating: 50mA
Inductance: 560μH
Height - Seated (Max): 0.134" (3.40mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ferrite
Q @ Freq: 30 @ 790kHz
Frequency - Self Resonant: 3MHz
Frequency - Test: 790kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 30 Ohm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 1812
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient
FIXED IND 560UH 50MA 30 OHM SMD
| DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | IMC1812ER561J-ND | IMC1812ER561J | 71-IMC1812ER561J | 1045402-IMC1812ER561J | 873-IMC1812ER561J |
| Product Name | Fixed Inductors | INDUCTOR WW 560UH 5% 1812 560¦H 50mA - - Ferrite Core ¦5% Unshielded 30 Ohm Max 30 @ 790kHz 3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) | 560uH 790KHz 0.05A Inductor and Choke | Fixed Inductors - IMC1812ER561J | FIXED IND 560UH 50MA 30 OHM SMD |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | ||
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite | ||
| Configuration | Fixed | Fixed | |||
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |