FIXED IND 13NH 430MA 0.21OHM SMD Product overview: LQW15AN13NG00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 430MA, 0.21OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 430MA, 0.21OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN13NG00D can be used for catalog matching and distributor lookup.
13nH Unshielded Wirewound Inductor 430mA 210mOhm Max 0402 (1005 Metric)
13nH Unshielded Wirewound Inductor 430mA 210mOhm Max 0402 (1005 Metric)
13nH Unshielded Wirewound Inductor 430mA 210mOhm Max 0402 (1005 Metric)
430mA 13nH ±2% 0402 Power Inductors ROHS
FIXED IND 13NH 430MA 0.21OHM SMD
Fixed Inductors 13 NH 2%
INDUCTOR, 13NH, 5GHZ, 0.43A, 0402 ROHS COMPLIANT: YES
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 8119802P | 8119802 | 71-LQW15AN13NG00D | 490-6769-1-ND | LQW15AN13NG00D | LQW15AN13NG00D | 535-LQW15AN13NG00D | 76AH5562 |
| Product Name | Surface Mount Inductors | Surface Mount Inductors | SMD 430MA 0.21OHM Inductor and Choke | Fixed Inductors | Inductors/Coils/Transformers >> Power Inductors | Fixed Inductors | Fixed Inductors 13 NH 2% | Inductor, 13Nh, 5Ghz, 0.43A, 0402 Rohs Compliant Murata |
| Inductance Range | 0.0130 microH | 0.0130 microH | 0.0130 microH | 0.0130 microH | 0.0130 microH | |||
| Rated DC Current | 430 milliamps | 430 milliamps | 430 milliamps | 430 milliamps | ||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| EIA Case Size | 0402 | 0402 (1005m) | ||||||
| Technology | Wirewound | Drum Core, Wirewound | Wirewound | Wirewound; Drum Core, Wirewound |