Murata Power Solutions 4.7UH 620MA 550MOHM Inductor and Choke LQM18PN4R7MFRL

Description
FIXED IND 4.7UH 620MA 550MOHM SM Product overview: LQM18PN4R7MFRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 620MA, 550MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 620MA, 550MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM18PN4R7MFRL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 4.7UH 620MA 550MOHM SM Product overview: LQM18PN4R7MFRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 620MA, 550MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 620MA, 550MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM18PN4R7MFRL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.7UH 620MA 550MOHM Inductor and Choke - 71-LQM18PN4R7MFRL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7UH 620MA 550MOHM Inductor and Choke
71-LQM18PN4R7MFRL
4.7UH 620MA 550MOHM Inductor and Choke 71-LQM18PN4R7MFRL
FIXED IND 4.7UH 620MA 550MOHM SM Product overview: LQM18PN4R7MFRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 620MA, 550MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 620MA, 550MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM18PN4R7MFRL can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 620MA 550MOHM SM Product overview: LQM18PN4R7MFRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 620MA, 550MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 620MA, 550MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM18PN4R7MFRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQM18PN4R7MFRL - 1204404-LQM18PN4R7MFRL - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - LQM18PN4R7MFRL
1204404-LQM18PN4R7MFRL
Fixed Inductors - LQM18PN4R7MFRL 1204404-LQM18PN4R7MFRL
Manufacturer: Murata Electronics North America Win Source Part Number: 1204404-LQM18PN4R7MF RL Series: LQM18 Packaging: Reel - TR Type: Multilayer Operating Temperature Range: -40°C ~ 85°C Package: 0603 Current Rating: 620mA Shielding: Shielded Inductance: 4.7μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 40MHz Test Frequency: 1MHz Size: 0.063" L x 0.031" W (1.60mm x 0.80mm) Family Name: LQM18PN_FR Categories: Inductors, Coils, Chokes DC Resistance (DCR): 550 mOhm Max Manufacturer Homepage: www.murata.com Manufacturer Package: 0603 Height - Seated (Maximum): 0.037" (0.95mm) Alternative Parts (Cross-Reference): AIML-0603HC-4R7M-T; CIG10W4R7MNC; MLZ1608N4R7LTD25; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 1204404-LQM18PN4R7MFRL
Series: LQM18
Packaging: Reel - TR
Type: Multilayer
Operating Temperature Range: -40°C ~ 85°C
Package: 0603
Current Rating: 620mA
Shielding: Shielded
Inductance: 4.7μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Ferrite
Frequency - Self Resonant: 40MHz
Test Frequency: 1MHz
Size: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Family Name: LQM18PN_FR
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 550 mOhm Max
Manufacturer Homepage: www.murata.com
Manufacturer Package: 0603
Height - Seated (Maximum): 0.037" (0.95mm)
Alternative Parts (Cross-Reference): AIML-0603HC-4R7M-T; CIG10W4R7MNC; MLZ1608N4R7LTD25;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Surface Mount Inductors - 1873471 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1873471
Surface Mount Inductors 1873471
Murata LQM18PN4R7MFRL

Murata LQM18PN4R7MFRL

Supplier's Site
Surface Mount Inductors - 1873539 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1873539
Surface Mount Inductors 1873539
Murata LQM18PN4R7MFRL

Murata LQM18PN4R7MFRL

Supplier's Site
Surface Mount Inductors - 1873539P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1873539P
Surface Mount Inductors 1873539P
Murata LQM18PN4R7MFRL

Murata LQM18PN4R7MFRL

Supplier's Site
Fixed Inductors - 490-12065-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12065-2-ND
Fixed Inductors 490-12065-2-ND
4.7µH Shielded Multilayer Inductor 620mA 550mOhm Max 0603 (1608 Metric)

4.7µH Shielded Multilayer Inductor 620mA 550mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-12065-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12065-6-ND
Fixed Inductors 490-12065-6-ND
4.7µH Shielded Multilayer Inductor 620mA 550mOhm Max 0603 (1608 Metric)

4.7µH Shielded Multilayer Inductor 620mA 550mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-12065-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12065-1-ND
Fixed Inductors 490-12065-1-ND
4.7µH Shielded Multilayer Inductor 620mA 550mOhm Max 0603 (1608 Metric)

4.7µH Shielded Multilayer Inductor 620mA 550mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - LQM18PN4R7MFRL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQM18PN4R7MFRL
Fixed Inductors LQM18PN4R7MFRL
FIXED IND 4.7UH 620MA 550MOHM SM

FIXED IND 4.7UH 620MA 550MOHM SM

Supplier's Site Datasheet
Inductor, 4.7Uh, 40Mhz, 0603 Rohs Compliant Murata - 76AH5510 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, 40Mhz, 0603 Rohs Compliant Murata
76AH5510
Inductor, 4.7Uh, 40Mhz, 0603 Rohs Compliant Murata 76AH5510
INDUCTOR, 4.7UH, 40MHZ, 0603 ROHS COMPLIANT: YES

INDUCTOR, 4.7UH, 40MHZ, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
LQM18PN4R7MFRL
Inductors/Coils/Transformers >> Inductors (SMD) LQM18PN4R7MFRL
620mA 4.7uH ±20% 440mΩ 0603 Inductors (SMD) ROHS

620mA 4.7uH ±20% 440mΩ 0603 Inductors (SMD) ROHS

Supplier's Site Datasheet
Inductor Power Chip Shielded Multi-Layer 4.7uH 20% 1MHz Ferrite 620mA 550mOhm DCR 0603 Embossed T/R - 535-LQM18PN4R7MFRL - Utmel Electronic Limited
Hong Kong, China
Inductor Power Chip Shielded Multi-Layer 4.7uH 20% 1MHz Ferrite 620mA 550mOhm DCR 0603 Embossed T/R
535-LQM18PN4R7MFRL
Inductor Power Chip Shielded Multi-Layer 4.7uH 20% 1MHz Ferrite 620mA 550mOhm DCR 0603 Embossed T/R 535-LQM18PN4R7MFRL
Inductor Power Chip Shielded Multi-Layer 4.7uH 20% 1MHz Ferrite 620mA 550mOhm DCR 0603 Embossed T/R

Inductor Power Chip Shielded Multi-Layer 4.7uH 20% 1MHz Ferrite 620mA 550mOhm DCR 0603 Embossed T/R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 71-LQM18PN4R7MFRL 1204404-LQM18PN4R7MFRL 1873471 1873539P 490-12065-2-ND LQM18PN4R7MFRL 76AH5510 LQM18PN4R7MFRL 535-LQM18PN4R7MFRL
Product Name 4.7UH 620MA 550MOHM Inductor and Choke Fixed Inductors - LQM18PN4R7MFRL Surface Mount Inductors Surface Mount Inductors Fixed Inductors Fixed Inductors Inductor, 4.7Uh, 40Mhz, 0603 Rohs Compliant Murata Inductors/Coils/Transformers >> Inductors (SMD) Inductor Power Chip Shielded Multi-Layer 4.7uH 20% 1MHz Ferrite 620mA 550mOhm DCR 0603 Embossed T/R
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Standard; Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite; Ferrite Ferrite Ferrite; Ferrite
Inductance Range 4.7 microH 4.7 microH 4.7 microH 4.7 microH 4.7 microH 4.7 microH 4.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.4200 ohms
View Details
2 suppliers