Inductor RF Chip Thin Film Multi-Layer 0.01uH 5% 450MHz 28Q-Factor Non Magnetic 0.3A 0.45Ohm DCR 0603 T/R Product overview: L0603100JGWTR from AVX (KYOCERA AVX) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uH, 450MHz, 0.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.01uH, 450MHz, 0.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-L0603100JGWTR can be used for catalog matching and distributor lookup.
The Accu-L® SMD Inductor is based on thin-film multilayer technology. This technology provides a level of control on the electrical and physical characteristics of the component which gives consistent characteristics within a lot and lot-to-lot. The original design provides small size, excellent high frequency performance and rugged construction for reliable automatic assembly. The Accu-L® inductor is particularly suited for the tele communications industry where there is a continuing trend towards miniaturization and increasing frequencies. The Accu-L® inductor meets both the performance and tolerance requirements of present cellular frequencies 450MHz and 900MHz and of future frequencies, such as 1700MHz, 1900MHz and 2400MHz.
Manufacturer: AVX Corporation
Win Source Part Number: 724408-L0603100JGWTR
Packaging: Tape and Reel
Type: Thin Film
Mounting Style: SMD
Shielding: Unshielded
Inductance: 10nH
Tolerance: ±5%
Material - Core: Non-Magnetic
Frequency - Self Resonant: 3.5GHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 450mOhm Max
Supplier Device Package: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 0603 (1608 Metric)
Height - Seated (Maximum): 0.028" (0.71mm)
Popularity: Low
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm)
Q at Freq: 28 at 450MHz
Current Rating (Amps): 300mA
Inductance Frequency - Test: 450MHz
10nH Unshielded Thin Film Inductor 300mA 450mOhm Max 0603 (1608 Metric)
FIXED IND 10NH 300MA 450 MOHM
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Win Source Electronics | DigiKey | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-L0603100JGWTR | L0603100JGWTR | 724408-L0603100JGWTR | L0603100JGWTR-ND | 66-L0603100JGWTR |
| Product Name | 0.01uH 450MHz 0.3A Inductor and Choke | RF Chip Inductor | Fixed Inductors - L0603100JGWTR | Fixed Inductors | FIXED IND 10NH 300MA 450 MOHM |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | ||
| Technology | RF Chip | Standard | |||
| Core Material | Non Magnetic | Thin Film | |||
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | ||
| Q Factor | 28 | 28 | 30 |