Murata Power Solutions Fixed Inductors LQH32MN151J23L

Description
150µH Unshielded Wirewound Inductor 70mA 9.3Ohm Max Nonstandard
Request a Quote Datasheet
Description
150µH Unshielded Wirewound Inductor 70mA 9.3Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH32MN151J23LCT-ND - DigiKey
Thief River Falls, MN, United States
150µH Unshielded Wirewound Inductor 70mA 9.3Ohm Max Nonstandard

150µH Unshielded Wirewound Inductor 70mA 9.3Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH32MN151J23LTR-ND - DigiKey
Thief River Falls, MN, United States
150µH Unshielded Wirewound Inductor 70mA 9.3Ohm Max Nonstandard

150µH Unshielded Wirewound Inductor 70mA 9.3Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH32MN151J23LDKR-ND - DigiKey
Thief River Falls, MN, United States
150µH Unshielded Wirewound Inductor 70mA 9.3Ohm Max Nonstandard

150µH Unshielded Wirewound Inductor 70mA 9.3Ohm Max Nonstandard

Buy Now Datasheet
SMD 150UH 70MA 9.3 OHM Inductor and Choke - 71-LQH32MN151J23L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150UH 70MA 9.3 OHM Inductor and Choke
71-LQH32MN151J23L
SMD 150UH 70MA 9.3 OHM Inductor and Choke 71-LQH32MN151J23L
FIXED IND 150UH 70MA 9.3 OHM SMD Product overview: LQH32MN151J23L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH, 70MA, 9.3 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, 70MA, 9.3 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32MN151J23L can be used for catalog matching and distributor lookup.

FIXED IND 150UH 70MA 9.3 OHM SMD Product overview: LQH32MN151J23L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH, 70MA, 9.3 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, 70MA, 9.3 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32MN151J23L can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQH32MN151J23L
Inductors/Coils/Transformers >> Power Inductors LQH32MN151J23L
70mA 150uH ±5% 1210 Power Inductors ROHS

70mA 150uH ±5% 1210 Power Inductors ROHS

Supplier's Site Datasheet
FIXED IND 150UH 70MA 9.3 OHM SMD - 535-LQH32MN151J23L - Utmel Electronic Limited
Hong Kong, China
FIXED IND 150UH 70MA 9.3 OHM SMD
535-LQH32MN151J23L
FIXED IND 150UH 70MA 9.3 OHM SMD 535-LQH32MN151J23L
FIXED IND 150UH 70MA 9.3 OHM SMD

FIXED IND 150UH 70MA 9.3 OHM SMD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 490-LQH32MN151J23LCT-ND 71-LQH32MN151J23L LQH32MN151J23L 535-LQH32MN151J23L
Product Name Fixed Inductors SMD 150UH 70MA 9.3 OHM Inductor and Choke Inductors/Coils/Transformers >> Power Inductors FIXED IND 150UH 70MA 9.3 OHM SMD
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZB1JGTTD601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer
View Details
2 suppliers
Power Inductors - 3-2176637-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 470 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R47M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details