Vishay Precision Group Inductors, Coils, Chokes - Fixed Inductors IHLP1212BZERR22M11

Description
Win Source Part Number: 1272494-IHLP1212BZER R22M11 Category: Inductors, Coils, Chokes>Fixed Inductors Series: IHLP-1212BZ-11 Type: Molded Package: Tape & Reel Shielding: Shielded Inductance: 220 nH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Frequency - Self Resonant: 245MHz Package / Case: Nonstandard DC Resistance (DCR): 11.4mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.144" L x 0.118" W (3.65mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6.5 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: Vishay Dale Other Names: 541-1314-1,541-1314- 2,541-1314-6 Current - Saturation (Isat): 7.5A
Request a Quote Datasheet
Description
Win Source Part Number: 1272494-IHLP1212BZER R22M11 Category: Inductors, Coils, Chokes>Fixed Inductors Series: IHLP-1212BZ-11 Type: Molded Package: Tape & Reel Shielding: Shielded Inductance: 220 nH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Frequency - Self Resonant: 245MHz Package / Case: Nonstandard DC Resistance (DCR): 11.4mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.144" L x 0.118" W (3.65mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6.5 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: Vishay Dale Other Names: 541-1314-1,541-1314- 2,541-1314-6 Current - Saturation (Isat): 7.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1272494-IHLP1212BZERR22M11 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1272494-IHLP1212BZERR22M11
Inductors, Coils, Chokes - Fixed Inductors 1272494-IHLP1212BZERR22M11
Win Source Part Number: 1272494-IHLP1212BZER R22M11 Category: Inductors, Coils, Chokes>Fixed Inductors Series: IHLP-1212BZ-11 Type: Molded Package: Tape & Reel Shielding: Shielded Inductance: 220 nH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Frequency - Self Resonant: 245MHz Package / Case: Nonstandard DC Resistance (DCR): 11.4mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.144" L x 0.118" W (3.65mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6.5 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: Vishay Dale Other Names: 541-1314-1,541-1314- 2,541-1314-6 Current - Saturation (Isat): 7.5A

Win Source Part Number: 1272494-IHLP1212BZERR22M11
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: IHLP-1212BZ-11
Type: Molded
Package: Tape & Reel
Shielding: Shielded
Inductance: 220 nH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±20%
Frequency - Self Resonant: 245MHz
Package / Case: Nonstandard
DC Resistance (DCR): 11.4mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.144" L x 0.118" W (3.65mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6.5 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Mfr: Vishay Dale
Other Names: 541-1314-1,541-1314-2,541-1314-6
Current - Saturation (Isat): 7.5A

Buy Now Datasheet
Fixed Inductors - 541-1314-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1314-6-ND
Fixed Inductors 541-1314-6-ND
220nH Shielded Molded Inductor 6.5A 11.4mOhm Max Nonstandard

220nH Shielded Molded Inductor 6.5A 11.4mOhm Max Nonstandard

Buy Now
Fixed Inductors - 541-1314-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1314-1-ND
Fixed Inductors 541-1314-1-ND
220nH Shielded Molded Inductor 6.5A 11.4mOhm Max Nonstandard

220nH Shielded Molded Inductor 6.5A 11.4mOhm Max Nonstandard

Buy Now
Fixed Inductors - 541-1314-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1314-2-ND
Fixed Inductors 541-1314-2-ND
220nH Shielded Molded Inductor 6.5A 11.4mOhm Max Nonstandard

220nH Shielded Molded Inductor 6.5A 11.4mOhm Max Nonstandard

Buy Now
SMD 0.22uH 6.5A Inductor and Choke - 71-IHLP1212BZERR22M11 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.22uH 6.5A Inductor and Choke
71-IHLP1212BZERR22M11
SMD 0.22uH 6.5A Inductor and Choke 71-IHLP1212BZERR22M11
Shielded Composite Core Inductor, 0.22uH, 6.5A, 1212 SMD Product overview: IHLP1212BZERR22M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.22uH, 6.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.22uH, 6.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP1212BZERR22M1 1 can be used for catalog matching and distributor lookup.

Shielded Composite Core Inductor, 0.22uH, 6.5A, 1212 SMD Product overview: IHLP1212BZERR22M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.22uH, 6.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.22uH, 6.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP1212BZERR22M11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
INDUCTOR POWER .22UH 6.5A SMD 220nH 6.5A 7.5A 6.5A - ¦20% Shielded 11.4 mOhm Max - - General Purpose - 0.142
Anaheim, CA, United States
INDUCTOR POWER .22UH 6.5A SMD 220nH 6.5A 7.5A 6.5A - ¦20% Shielded 11.4 mOhm Max - - General Purpose - 0.142"" L x 0.118"" W x 0.079"" H (3.61mm x 3.00mm x 2.01mm) Surface Mount Digi-Reel«
IHLP1212BZERR22M11
INDUCTOR POWER .22UH 6.5A SMD 220nH 6.5A 7.5A 6.5A - ¦20% Shielded 11.4 mOhm Max - - General Purpose - 0.142"" L x 0.118"" W x 0.079"" H (3.61mm x 3.00mm x 2.01mm) Surface Mount Digi-Reel« IHLP1212BZERR22M11
INDUCTOR POWER .22UH 6.5A SMD 220nH 6.5A 7.5A 6.5A - ¦20% Shielded 11.4 mOhm Max - - General Purpose - 0.142"" L x 0.118"" W x 0.079"" H (3.61mm x 3.00mm x 2.01mm) Surface Mount Digi-Reel«

INDUCTOR POWER .22UH 6.5A SMD 220nH 6.5A 7.5A 6.5A - ¦20% Shielded 11.4 mOhm Max - - General Purpose - 0.142"" L x 0.118"" W x 0.079"" H (3.61mm x 3.00mm x 2.01mm) Surface Mount Digi-Reel«

Supplier's Site
Inductor, Shielded, 220Nh, 7.5A, Smd; Inductance Vishay - 70R1504 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 220Nh, 7.5A, Smd; Inductance Vishay
70R1504
Inductor, Shielded, 220Nh, 7.5A, Smd; Inductance Vishay 70R1504
INDUCTOR, SHIELDED, 220NH, 7.5A, SMD; Inductance:220nH; RMS Current (Irms):6.5A; Inductor Construction:Shielde d; Saturation Current (Isat):7.5A; Product Range:IHLP-1212BZ-11 Series; Power Inductor Case:3.6mm x 3mm x 2mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 220NH, 7.5A, SMD; Inductance:220nH; RMS Current (Irms):6.5A; Inductor Construction:Shielded; Saturation Current (Isat):7.5A; Product Range:IHLP-1212BZ-11 Series; Power Inductor Case:3.6mm x 3mm x 2mm RoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, Ihlp-1212Bz-11 Series, 220 Nh, 20%, Shielded, 0.0114 Ohm, 6.5 A Rohs Compliant Vishay - 13T1238 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Ihlp-1212Bz-11 Series, 220 Nh, 20%, Shielded, 0.0114 Ohm, 6.5 A Rohs Compliant Vishay
13T1238
Surface Mount Power Inductor, Ihlp-1212Bz-11 Series, 220 Nh, 20%, Shielded, 0.0114 Ohm, 6.5 A Rohs Compliant Vishay 13T1238
Surface Mount Power Inductor, IHLP-1212BZ-11 Series, 220 nH, 20%, Shielded, 0.0114 ohm, 6.5 A RoHS Compliant: Yes

Surface Mount Power Inductor, IHLP-1212BZ-11 Series, 220 nH, 20%, Shielded, 0.0114 ohm, 6.5 A RoHS Compliant: Yes

Supplier's Site Datasheet
FIXED IND 220NH 6.5A 11.4 MOHM - 873-IHLP1212BZERR22M11 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 220NH 6.5A 11.4 MOHM
873-IHLP1212BZERR22M11
FIXED IND 220NH 6.5A 11.4 MOHM 873-IHLP1212BZERR22M11
FIXED IND 220NH 6.5A 11.4 MOHM

FIXED IND 220NH 6.5A 11.4 MOHM

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1272494-IHLP1212BZERR22M11 541-1314-6-ND 71-IHLP1212BZERR22M11 IHLP1212BZERR22M11 70R1504 13T1238 873-IHLP1212BZERR22M11
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 0.22uH 6.5A Inductor and Choke INDUCTOR POWER .22UH 6.5A SMD 220nH 6.5A 7.5A 6.5A - ¦20% Shielded 11.4 mOhm Max - - General Purpose - 0.142"" L x 0.118"" W x 0.079"" H (3.61mm x 3.00mm x 2.01mm) Surface Mount Digi-Reel« Inductor, Shielded, 220Nh, 7.5A, Smd; Inductance Vishay Surface Mount Power Inductor, Ihlp-1212Bz-11 Series, 220 Nh, 20%, Shielded, 0.0114 Ohm, 6.5 A Rohs Compliant Vishay FIXED IND 220NH 6.5A 11.4 MOHM
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Application RF Choke General Purpose
Configuration Fixed Fixed Fixed
Inductance Range 0.2200 microH 0.2200 microH 0.2200 microH 0.2200 microH 0.2200 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J243JAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - 1712-3627575047C681KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0201AF (0603) Series Wirewound Ferrite Beads - 0201AF-111 0201AF-111XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details