Murata Electronics SMD 15UH 620MA 348MOHM Inductor and Choke LQH3NPN150MMEL

Description
FIXED IND 15UH 620MA 348MOHM SMD Product overview: LQH3NPN150MMEL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 620MA, 348MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 620MA, 348MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH3NPN150MMEL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 15UH 620MA 348MOHM SMD Product overview: LQH3NPN150MMEL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 620MA, 348MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 620MA, 348MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH3NPN150MMEL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 15UH 620MA 348MOHM Inductor and Choke - 71-LQH3NPN150MMEL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 620MA 348MOHM Inductor and Choke
71-LQH3NPN150MMEL
SMD 15UH 620MA 348MOHM Inductor and Choke 71-LQH3NPN150MMEL
FIXED IND 15UH 620MA 348MOHM SMD Product overview: LQH3NPN150MMEL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 620MA, 348MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 620MA, 348MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH3NPN150MMEL can be used for catalog matching and distributor lookup.

FIXED IND 15UH 620MA 348MOHM SMD Product overview: LQH3NPN150MMEL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 620MA, 348MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 620MA, 348MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH3NPN150MMEL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-LQH3NPN150MMELTR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Wirewound Inductor 620mA 348mOhm Max 1212 (3030 Metric)

15µH Shielded Wirewound Inductor 620mA 348mOhm Max 1212 (3030 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH3NPN150MMELCT-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Wirewound Inductor 620mA 348mOhm Max 1212 (3030 Metric)

15µH Shielded Wirewound Inductor 620mA 348mOhm Max 1212 (3030 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH3NPN150MMELDKR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Wirewound Inductor 620mA 348mOhm Max 1212 (3030 Metric)

15µH Shielded Wirewound Inductor 620mA 348mOhm Max 1212 (3030 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370129-LQH3NPN150MMEL - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370129-LQH3NPN150MMEL
Inductors, Coils, Chokes - Fixed Inductors 1370129-LQH3NPN150MMEL
Win Source Part Number: 1370129-LQH3NPN150MM EL Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 43 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQH3 Package: Tape & Reel Product Status: Active Package / Case: 1212 (3030 Metric) Supplier Device Package: 1212 (3030 Metric) Base Product Number: LQH3NPN Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Size / Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Height - Seated (Max): 0.059" (1.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 15 µH Current Rating (Amps): 620 mA Current - Saturation (Isat): 660mA Shielding: Shielded DC Resistance (DCR): 348mOhm Max Frequency - Self Resonant: 15MHz Inductance Frequency - Test: 1 MHz

Win Source Part Number: 1370129-LQH3NPN150MMEL
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 43 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQH3
Package: Tape & Reel
Product Status: Active
Package / Case: 1212 (3030 Metric)
Supplier Device Package: 1212 (3030 Metric)
Base Product Number: LQH3NPN
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Size / Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
Height - Seated (Max): 0.059" (1.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 15 µH
Current Rating (Amps): 620 mA
Current - Saturation (Isat): 660mA
Shielding: Shielded
DC Resistance (DCR): 348mOhm Max
Frequency - Self Resonant: 15MHz
Inductance Frequency - Test: 1 MHz

Buy Now Datasheet
FIXED IND 15UH 1.02A 348 MOHM - 535-LQH3NPN150MMEL - Utmel Electronic Limited
Hong Kong, China
FIXED IND 15UH 1.02A 348 MOHM
535-LQH3NPN150MMEL
FIXED IND 15UH 1.02A 348 MOHM 535-LQH3NPN150MMEL
FIXED IND 15UH 1.02A 348 MOHM

FIXED IND 15UH 1.02A 348 MOHM

Supplier's Site
Fixed Inductors - LQH3NPN150MMEL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH3NPN150MMEL
Fixed Inductors LQH3NPN150MMEL
FIXED IND 15UH 620MA 348MOHM SMD

FIXED IND 15UH 620MA 348MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQH3NPN150MMEL 490-LQH3NPN150MMELTR-ND 1370129-LQH3NPN150MMEL 535-LQH3NPN150MMEL LQH3NPN150MMEL
Product Name SMD 15UH 620MA 348MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors FIXED IND 15UH 1.02A 348 MOHM Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Inductance Range 15 microH 15 microH 15 microH 15 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567685 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0039 microH
DCR 0.1600 ohms
View Details
Common Mode Chokes - 486-DKFP-D22D-D647-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Ferrite Beads and Chips - 2019-CZB2BFTTE601PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.4000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers