Murata Electronics Fixed Inductors - LQP03TN1N7B02D LQP03TN1N7B02D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1057315-LQP03TN1N7B0 2D Packaging: Reel - TR Type: Thin Film Current Rating: 600mA Inductance: 1.7nH Height - Seated (Max): 0.013" (0.33mm) Mounting: SMD (SMT) Tolerance: ±0.1nH Material - Core: Non-Magnetic Q @ Freq: 14 @ 500MHz Frequency - Self Resonant: 15GHz Frequency - Test: 500MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 150 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0201 (0603 Metric) Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1057315-LQP03TN1N7B0 2D Packaging: Reel - TR Type: Thin Film Current Rating: 600mA Inductance: 1.7nH Height - Seated (Max): 0.013" (0.33mm) Mounting: SMD (SMT) Tolerance: ±0.1nH Material - Core: Non-Magnetic Q @ Freq: 14 @ 500MHz Frequency - Self Resonant: 15GHz Frequency - Test: 500MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 150 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0201 (0603 Metric) Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQP03TN1N7B02D
1057315-LQP03TN1N7B02D
Fixed Inductors - LQP03TN1N7B02D 1057315-LQP03TN1N7B02D
Manufacturer: Murata Electronics North America Win Source Part Number: 1057315-LQP03TN1N7B0 2D Packaging: Reel - TR Type: Thin Film Current Rating: 600mA Inductance: 1.7nH Height - Seated (Max): 0.013" (0.33mm) Mounting: SMD (SMT) Tolerance: ±0.1nH Material - Core: Non-Magnetic Q @ Freq: 14 @ 500MHz Frequency - Self Resonant: 15GHz Frequency - Test: 500MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 150 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0201 (0603 Metric) Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057315-LQP03TN1N7B02D
Packaging: Reel - TR
Type: Thin Film
Current Rating: 600mA
Inductance: 1.7nH
Height - Seated (Max): 0.013" (0.33mm)
Mounting: SMD (SMT)
Tolerance: ±0.1nH
Material - Core: Non-Magnetic
Q @ Freq: 14 @ 500MHz
Frequency - Self Resonant: 15GHz
Frequency - Test: 500MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 150 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0201 (0603 Metric)
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - 490-11722-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-11722-1-ND
Fixed Inductors 490-11722-1-ND
1.7nH Unshielded Thick Film Inductor 600mA 150mOhm Max 0201 (0603 Metric)

1.7nH Unshielded Thick Film Inductor 600mA 150mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-11722-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-11722-2-ND
Fixed Inductors 490-11722-2-ND
1.7nH Unshielded Thick Film Inductor 600mA 150mOhm Max 0201 (0603 Metric)

1.7nH Unshielded Thick Film Inductor 600mA 150mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-11722-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-11722-6-ND
Fixed Inductors 490-11722-6-ND
1.7nH Unshielded Thick Film Inductor 600mA 150mOhm Max 0201 (0603 Metric)

1.7nH Unshielded Thick Film Inductor 600mA 150mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
600MA 150MOHM Inductor and Choke - 71-LQP03TN1N7B02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600MA 150MOHM Inductor and Choke
71-LQP03TN1N7B02D
600MA 150MOHM Inductor and Choke 71-LQP03TN1N7B02D
FIXED IND 1.7NH 600MA 150MOHM SM Product overview: LQP03TN1N7B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600MA, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN1N7B02D can be used for catalog matching and distributor lookup.

FIXED IND 1.7NH 600MA 150MOHM SM Product overview: LQP03TN1N7B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600MA, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN1N7B02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQP03TN1N7B02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP03TN1N7B02D
Fixed Inductors LQP03TN1N7B02D
FIXED IND 1.7NH 600MA 150MOHM SM

FIXED IND 1.7NH 600MA 150MOHM SM

Supplier's Site Datasheet
Fixed Inductors 0201 1.7nH +/-0.1nH - 535-LQP03TN1N7B02D - Utmel Electronic Limited
Hong Kong, China
Fixed Inductors 0201 1.7nH +/-0.1nH
535-LQP03TN1N7B02D
Fixed Inductors 0201 1.7nH +/-0.1nH 535-LQP03TN1N7B02D
Fixed Inductors 0201 1.7nH +/-0.1nH

Fixed Inductors 0201 1.7nH +/-0.1nH

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1057315-LQP03TN1N7B02D 490-11722-1-ND 71-LQP03TN1N7B02D LQP03TN1N7B02D 535-LQP03TN1N7B02D
Product Name Fixed Inductors - LQP03TN1N7B02D Fixed Inductors 600MA 150MOHM Inductor and Choke Fixed Inductors Fixed Inductors 0201 1.7nH +/-0.1nH
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Standard Thick Film Thick Film
Application RF Choke
Inductance Range 0.0017 microH 0.0017 microH 0.0017 microH 0.0017 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DSO1-20-0003-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details