Murata Power Solutions Inductors, Coils, Chokes - Fixed Inductors LQW04AN1N1D00D

Description
Win Source Part Number: 1369789-LQW04AN1N1D0 0D Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 59 pct. Type: Wirewound MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQW04 Product Status: Active Package / Case: 0302 (0804 Metric) Supplier Device Package: 03015 (0804 Metric) Base Product Number: LQW04AN Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±0.5nH Size / Dimension: 0.031" L x 0.016" W (0.80mm x 0.40mm) Height - Seated (Max): 0.018" (0.45mm) REACH Status: REACH Unaffected ECCN: EAR99 Inductance: 1.1 nH Current Rating (Amps): 990 mA Shielding: Unshielded DC Resistance (DCR): 30mOhm Max Q @ Freq: 15 @ 250MHz Frequency - Self Resonant: 20GHz Inductance Frequency - Test: 100 MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1369789-LQW04AN1N1D0 0D Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 59 pct. Type: Wirewound MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQW04 Product Status: Active Package / Case: 0302 (0804 Metric) Supplier Device Package: 03015 (0804 Metric) Base Product Number: LQW04AN Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±0.5nH Size / Dimension: 0.031" L x 0.016" W (0.80mm x 0.40mm) Height - Seated (Max): 0.018" (0.45mm) REACH Status: REACH Unaffected ECCN: EAR99 Inductance: 1.1 nH Current Rating (Amps): 990 mA Shielding: Unshielded DC Resistance (DCR): 30mOhm Max Q @ Freq: 15 @ 250MHz Frequency - Self Resonant: 20GHz Inductance Frequency - Test: 100 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1369789-LQW04AN1N1D00D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369789-LQW04AN1N1D00D
Inductors, Coils, Chokes - Fixed Inductors 1369789-LQW04AN1N1D00D
Win Source Part Number: 1369789-LQW04AN1N1D0 0D Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 59 pct. Type: Wirewound MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQW04 Product Status: Active Package / Case: 0302 (0804 Metric) Supplier Device Package: 03015 (0804 Metric) Base Product Number: LQW04AN Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±0.5nH Size / Dimension: 0.031" L x 0.016" W (0.80mm x 0.40mm) Height - Seated (Max): 0.018" (0.45mm) REACH Status: REACH Unaffected ECCN: EAR99 Inductance: 1.1 nH Current Rating (Amps): 990 mA Shielding: Unshielded DC Resistance (DCR): 30mOhm Max Q @ Freq: 15 @ 250MHz Frequency - Self Resonant: 20GHz Inductance Frequency - Test: 100 MHz

Win Source Part Number: 1369789-LQW04AN1N1D00D
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 59 pct.
Type: Wirewound
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQW04
Product Status: Active
Package / Case: 0302 (0804 Metric)
Supplier Device Package: 03015 (0804 Metric)
Base Product Number: LQW04AN
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±0.5nH
Size / Dimension: 0.031" L x 0.016" W (0.80mm x 0.40mm)
Height - Seated (Max): 0.018" (0.45mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Inductance: 1.1 nH
Current Rating (Amps): 990 mA
Shielding: Unshielded
DC Resistance (DCR): 30mOhm Max
Q @ Freq: 15 @ 250MHz
Frequency - Self Resonant: 20GHz
Inductance Frequency - Test: 100 MHz

Buy Now Datasheet
SMD 990MA 30MOHM Inductor and Choke - 71-LQW04AN1N1D00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 990MA 30MOHM Inductor and Choke
71-LQW04AN1N1D00D
SMD 990MA 30MOHM Inductor and Choke 71-LQW04AN1N1D00D
FIXED IND 1.1NH 990MA 30MOHM SMD Product overview: LQW04AN1N1D00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 990MA, 30MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 990MA, 30MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW04AN1N1D00D can be used for catalog matching and distributor lookup.

FIXED IND 1.1NH 990MA 30MOHM SMD Product overview: LQW04AN1N1D00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 990MA, 30MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 990MA, 30MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW04AN1N1D00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQW04AN1N1D00D-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQW04AN1N1D00D-ND
Fixed Inductors LQW04AN1N1D00D-ND
1.1nH Unshielded Wirewound Inductor 990mA 30mOhm Max 0302 (0804 Metric)

1.1nH Unshielded Wirewound Inductor 990mA 30mOhm Max 0302 (0804 Metric)

Buy Now Datasheet
Inductor RF Chip Wirewound 1.1nH 0.5nH 100MHz 15Q-Factor 990mA 30mOhm DCR 03015 Paper T/R - 535-LQW04AN1N1D00D - Utmel Electronic Limited
Hong Kong, China
Inductor RF Chip Wirewound 1.1nH 0.5nH 100MHz 15Q-Factor 990mA 30mOhm DCR 03015 Paper T/R
535-LQW04AN1N1D00D
Inductor RF Chip Wirewound 1.1nH 0.5nH 100MHz 15Q-Factor 990mA 30mOhm DCR 03015 Paper T/R 535-LQW04AN1N1D00D
Inductor RF Chip Wirewound 1.1nH 0.5nH 100MHz 15Q-Factor 990mA 30mOhm DCR 03015 Paper T/R

Inductor RF Chip Wirewound 1.1nH 0.5nH 100MHz 15Q-Factor 990mA 30mOhm DCR 03015 Paper T/R

Supplier's Site
Fixed Inductors - LQW04AN1N1D00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW04AN1N1D00D
Fixed Inductors LQW04AN1N1D00D
FIXED IND 1.1NH 990MA 30MOHM SMD

FIXED IND 1.1NH 990MA 30MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1369789-LQW04AN1N1D00D 71-LQW04AN1N1D00D LQW04AN1N1D00D-ND 535-LQW04AN1N1D00D LQW04AN1N1D00D
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 990MA 30MOHM Inductor and Choke Fixed Inductors Inductor RF Chip Wirewound 1.1nH 0.5nH 100MHz 15Q-Factor 990mA 30mOhm DCR 03015 Paper T/R Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Technology Wirewound Wirewound Wirewound Wirewound; Wirewound
Application RF Choke
Configuration Fixed Fixed
Inductance Range 0.0011 microH 0.0011 microH 0.0011 microH 0.0011 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-3R3M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Common Mode Chokes - 237-2287-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details