Kyocera Corporation Fixed Inductors L04023R9BHNTR

Description
3.9nH Unshielded Thin Film Inductor 250mA 450mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
3.9nH Unshielded Thin Film Inductor 250mA 450mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 478-4199-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
478-4199-1-ND
Fixed Inductors 478-4199-1-ND
3.9nH Unshielded Thin Film Inductor 250mA 450mOhm Max 0402 (1005 Metric)

3.9nH Unshielded Thin Film Inductor 250mA 450mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 478-4199-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
478-4199-2-ND
Fixed Inductors 478-4199-2-ND
3.9nH Unshielded Thin Film Inductor 250mA 450mOhm Max 0402 (1005 Metric)

3.9nH Unshielded Thin Film Inductor 250mA 450mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 478-4199-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
478-4199-6-ND
Fixed Inductors 478-4199-6-ND
3.9nH Unshielded Thin Film Inductor 250mA 450mOhm Max 0402 (1005 Metric)

3.9nH Unshielded Thin Film Inductor 250mA 450mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
FIXED IND 3.9NH 250MA 450 MOHM - 66-L04023R9BHNTR - Utmel Electronic Limited
Hong Kong, China
FIXED IND 3.9NH 250MA 450 MOHM
66-L04023R9BHNTR
FIXED IND 3.9NH 250MA 450 MOHM 66-L04023R9BHNTR
FIXED IND 3.9NH 250MA 450 MOHM

FIXED IND 3.9NH 250MA 450 MOHM

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 478-4199-1-ND 66-L04023R9BHNTR
Product Name Fixed Inductors FIXED IND 3.9NH 250MA 450 MOHM
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Thin Film
Configuration Fixed Fixed
DCR 0.4500 ohms 0.4500 ohms
Q Factor 13 13
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB2AGTTD601PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.3000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R68M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details