Murata Electronics Fixed Inductors - LQW15AN43NG80D LQW15AN43NG80D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 923898-LQW15AN43NG80 D Series: LQW15 Operating Temperature Range: -55°C ~ 125°C Features: 43 nH Unshielded Wirewound Inductor 515 mA 516mOhm Max 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQW15AN Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.50.8000
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 923898-LQW15AN43NG80 D Series: LQW15 Operating Temperature Range: -55°C ~ 125°C Features: 43 nH Unshielded Wirewound Inductor 515 mA 516mOhm Max 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQW15AN Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.50.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQW15AN43NG80D
923898-LQW15AN43NG80D
Fixed Inductors - LQW15AN43NG80D 923898-LQW15AN43NG80D
Manufacturer: Murata Electronics North America Win Source Part Number: 923898-LQW15AN43NG80 D Series: LQW15 Operating Temperature Range: -55°C ~ 125°C Features: 43 nH Unshielded Wirewound Inductor 515 mA 516mOhm Max 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQW15AN Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.50.8000

Manufacturer: Murata Electronics North America
Win Source Part Number: 923898-LQW15AN43NG80D
Series: LQW15
Operating Temperature Range: -55°C ~ 125°C
Features: 43 nH Unshielded Wirewound Inductor 515 mA 516mOhm Max 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQW15AN
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8504.50.8000

Buy Now Datasheet
515MA 0.516OHM Inductor and Choke - 71-LQW15AN43NG80D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
515MA 0.516OHM Inductor and Choke
71-LQW15AN43NG80D
515MA 0.516OHM Inductor and Choke 71-LQW15AN43NG80D
FIXED IND 43NH 515MA 0.516OHM SM Product overview: LQW15AN43NG80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 515MA, 0.516OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 515MA, 0.516OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN43NG80D can be used for catalog matching and distributor lookup.

FIXED IND 43NH 515MA 0.516OHM SM Product overview: LQW15AN43NG80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 515MA, 0.516OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 515MA, 0.516OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN43NG80D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-LQW15AN43NG80DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 43NH 515MA 516 MOHM

FIXED IND 43NH 515MA 516 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQW15AN43NG80DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 43NH 515MA 516 MOHM

FIXED IND 43NH 515MA 516 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQW15AN43NG80DTR-ND - DigiKey
Thief River Falls, MN, United States
43nH Unshielded Wirewound Inductor 515mA 516mOhm Max 0402 (1005 Metric)

43nH Unshielded Wirewound Inductor 515mA 516mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Ind Chip Unshielded Wirewound 43nH 2% 100MHz 30Q-Factor 515mA 0402 Paper T/R - 535-LQW15AN43NG80D - Utmel Electronic Limited
Hong Kong, China
Ind Chip Unshielded Wirewound 43nH 2% 100MHz 30Q-Factor 515mA 0402 Paper T/R
535-LQW15AN43NG80D
Ind Chip Unshielded Wirewound 43nH 2% 100MHz 30Q-Factor 515mA 0402 Paper T/R 535-LQW15AN43NG80D
Ind Chip Unshielded Wirewound 43nH 2% 100MHz 30Q-Factor 515mA 0402 Paper T/R

Ind Chip Unshielded Wirewound 43nH 2% 100MHz 30Q-Factor 515mA 0402 Paper T/R

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 923898-LQW15AN43NG80D 71-LQW15AN43NG80D 490-LQW15AN43NG80DCT-ND 535-LQW15AN43NG80D
Product Name Fixed Inductors - LQW15AN43NG80D 515MA 0.516OHM Inductor and Choke Fixed Inductors Ind Chip Unshielded Wirewound 43nH 2% 100MHz 30Q-Factor 515mA 0402 Paper T/R
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Drum Core, Wirewound Wirewound
Core Material Non Magnetic Non-Magnetic
Inductance Range 0.0430 microH 0.0430 microH
Unlock Full Specs
to access all available technical data