Murata Electronics 100UH 270MA 1.908 OHM Inductor and Choke LQH3NPZ101MMEL

Description
FIXED IND 100UH 270MA 1.908 OHM Product overview: LQH3NPZ101MMEL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 270MA, 1.908 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 270MA, 1.908 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH3NPZ101MMEL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 100UH 270MA 1.908 OHM Product overview: LQH3NPZ101MMEL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 270MA, 1.908 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 270MA, 1.908 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH3NPZ101MMEL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100UH 270MA 1.908 OHM Inductor and Choke - 71-LQH3NPZ101MMEL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100UH 270MA 1.908 OHM Inductor and Choke
71-LQH3NPZ101MMEL
100UH 270MA 1.908 OHM Inductor and Choke 71-LQH3NPZ101MMEL
FIXED IND 100UH 270MA 1.908 OHM Product overview: LQH3NPZ101MMEL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 270MA, 1.908 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 270MA, 1.908 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH3NPZ101MMEL can be used for catalog matching and distributor lookup.

FIXED IND 100UH 270MA 1.908 OHM Product overview: LQH3NPZ101MMEL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 270MA, 1.908 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 270MA, 1.908 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH3NPZ101MMEL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQH3NPZ101MMEL
878082-LQH3NPZ101MMEL
Fixed Inductors - LQH3NPZ101MMEL 878082-LQH3NPZ101MMEL
Manufacturer: Murata Electronics North America Win Source Part Number: 878082-LQH3NPZ101MME L Series: LQH3 Operating Temperature Range: -40°C ~ 105°C Features: 100 µH Shielded Wirewound Inductor 270 mA 1.908Ohm Max 1212 (3030 Metric) Package: 1212 (3030 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQH3NPZ Categories: Inductors Case / Package: 1212 (3030 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-15969-6, 490-15969-2, 490-15969-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 878082-LQH3NPZ101MMEL
Series: LQH3
Operating Temperature Range: -40°C ~ 105°C
Features: 100 µH Shielded Wirewound Inductor 270 mA 1.908Ohm Max 1212 (3030 Metric)
Package: 1212 (3030 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQH3NPZ
Categories: Inductors
Case / Package: 1212 (3030 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-15969-6, 490-15969-2, 490-15969-1

Buy Now Datasheet
Fixed Inductors - 490-LQH3NPZ101MMELDKR-ND - DigiKey
Thief River Falls, MN, United States
100µH Shielded Wirewound Inductor 270mA 1.908Ohm Max 1212 (3030 Metric)

100µH Shielded Wirewound Inductor 270mA 1.908Ohm Max 1212 (3030 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH3NPZ101MMELCT-ND - DigiKey
Thief River Falls, MN, United States
100µH Shielded Wirewound Inductor 270mA 1.908Ohm Max 1212 (3030 Metric)

100µH Shielded Wirewound Inductor 270mA 1.908Ohm Max 1212 (3030 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH3NPZ101MMELTR-ND - DigiKey
Thief River Falls, MN, United States
100µH Shielded Wirewound Inductor 270mA 1.908Ohm Max 1212 (3030 Metric)

100µH Shielded Wirewound Inductor 270mA 1.908Ohm Max 1212 (3030 Metric)

Buy Now Datasheet
Fixed Inductors - LQH3NPZ101MMEL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH3NPZ101MMEL
Fixed Inductors LQH3NPZ101MMEL
FIXED IND 100UH 270MA 1.908 OHM

FIXED IND 100UH 270MA 1.908 OHM

Supplier's Site Datasheet
Inductor Power Chip Shielded Wirewound 100uH 20% 1MHz Ferrite 0.43A 1.908Ohm DCR 1212 Automotive T/R - 535-LQH3NPZ101MMEL - Utmel Electronic Limited
Hong Kong, China
Inductor Power Chip Shielded Wirewound 100uH 20% 1MHz Ferrite 0.43A 1.908Ohm DCR 1212 Automotive T/R
535-LQH3NPZ101MMEL
Inductor Power Chip Shielded Wirewound 100uH 20% 1MHz Ferrite 0.43A 1.908Ohm DCR 1212 Automotive T/R 535-LQH3NPZ101MMEL
Inductor Power Chip Shielded Wirewound 100uH 20% 1MHz Ferrite 0.43A 1.908Ohm DCR 1212 Automotive T/R

Inductor Power Chip Shielded Wirewound 100uH 20% 1MHz Ferrite 0.43A 1.908Ohm DCR 1212 Automotive T/R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQH3NPZ101MMEL 878082-LQH3NPZ101MMEL 490-LQH3NPZ101MMELDKR-ND LQH3NPZ101MMEL 535-LQH3NPZ101MMEL
Product Name 100UH 270MA 1.908 OHM Inductor and Choke Fixed Inductors - LQH3NPZ101MMEL Fixed Inductors Fixed Inductors Inductor Power Chip Shielded Wirewound 100uH 20% 1MHz Ferrite 0.43A 1.908Ohm DCR 1212 Automotive T/R
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 100 microH 100 microH 100 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2685JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
High Frequency & RF Inductors - 2-2176075-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0025 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
0.022uH 250MHz 0.8A Inductor and Choke - 71-0402HP-22NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0220 microH
Inductance Tolerance 5 (+/- %)
View Details