220nH Shielded Molded Inductor 51A 0.8mOhm Max Nonstandard
220nH Shielded Molded Inductor 51A 0.8mOhm Max Nonstandard
220nH Shielded Molded Inductor 51A 0.8mOhm Max Nonstandard
FIXED IND 220NH 51A 0.8 MOHM SMD Product overview: IHLP5050EZERR22M01 from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 51A, 0.8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 51A, 0.8 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050EZERR22M0
INDUCTOR POWER .22UH 51A SMD 220nH 51A 110A 51A - ¦20% Shielded 0.8 mOhm Max - - General Purpose - 0.520"" L x 0.508"" W x 0.197"" H (13.20mm x 12.90mm x 5.00mm) Surface Mount Tape & Reel (TR)
FIXED IND 220NH 51A 0.8 MOHM SMD
INDUCTOR, SHIELDED, 220NH, 110A, SMD; Inductance:220nH; RMS Current (Irms):51A; Inductor Construction:Shielde
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 541-IHLP5050EZERR22M01CT-ND | 71-IHLP5050EZERR22M01 | IHLP5050EZERR22M01 | 873-IHLP5050EZERR22M01 | 53K4893 |
| Product Name | Fixed Inductors | SMD 51A 0.8 MOHM Inductor and Choke | INDUCTOR POWER .22UH 51A SMD 220nH 51A 110A 51A - ¦20% Shielded 0.8 mOhm Max | FIXED IND 220NH 51A 0.8 MOHM SMD | Inductor, Shielded, 220Nh, 110A, Smd; Inductance Vishay |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | Surface Mount Technology | |
| Configuration | Fixed | Fixed | |||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| DCR | 8.00E-4 ohms | 8.00E-4 ohms | 8.00E-4 ohms | 8.00E-4 ohms |