Vishay Precision Group SMD 0.47uH Inductor and Choke IHHP1008ABERR47M01

Description
General Purpose Inductor, 0.47uH, 20%, 1 Element, SMD, 1008, CHIP, 1008, ROHS COMPLIANT Product overview: IHHP1008ABERR47M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.47uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHHP1008ABERR47M0 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
General Purpose Inductor, 0.47uH, 20%, 1 Element, SMD, 1008, CHIP, 1008, ROHS COMPLIANT Product overview: IHHP1008ABERR47M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.47uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHHP1008ABERR47M0 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.47uH Inductor and Choke - 71-IHHP1008ABERR47M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.47uH Inductor and Choke
71-IHHP1008ABERR47M01
SMD 0.47uH Inductor and Choke 71-IHHP1008ABERR47M01
General Purpose Inductor, 0.47uH, 20%, 1 Element, SMD, 1008, CHIP, 1008, ROHS COMPLIANT Product overview: IHHP1008ABERR47M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.47uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHHP1008ABERR47M0 1 can be used for catalog matching and distributor lookup.

General Purpose Inductor, 0.47uH, 20%, 1 Element, SMD, 1008, CHIP, 1008, ROHS COMPLIANT Product overview: IHHP1008ABERR47M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.47uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHHP1008ABERR47M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 298745 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
298745
Surface Mount Inductors 298745
Vishay IHHP1008ABERR47M01

Vishay IHHP1008ABERR47M01

Supplier's Site
Surface Mount Inductors - 298747 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
298747
Surface Mount Inductors 298747
Vishay IHHP1008ABERR47M01

Vishay IHHP1008ABERR47M01

Supplier's Site
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1062916-IHHP1008ABERR47M01
Inductors, Coils, Chokes - Fixed Inductors 1062916-IHHP1008ABERR47M01
Win Source Part Number: 1062916-IHHP1008ABER R47M01 Category: Inductors, Coils, Chokes>Fixed Inductors Series: IHHP-1008AB-01 Package: Tape & Reel Shielding: Shielded Inductance: 470 nH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Package / Case: 1008 (2520 Metric) DC Resistance (DCR): 24mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Alternative Parts (Cross-Reference): DFE252012P-R47M=P2; DFE252012F-R47M=P2; MAMK2520HR47M; DFE252010P-R47M=P2; SRP2512-R47M; MDMK3030TR47MM; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4.5 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: Vishay Dale Other Names: 541-2674-1,541-2674- 2,541-2674-6 Current - Saturation (Isat): 4.8A

Win Source Part Number: 1062916-IHHP1008ABERR47M01
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: IHHP-1008AB-01
Package: Tape & Reel
Shielding: Shielded
Inductance: 470 nH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Package / Case: 1008 (2520 Metric)
DC Resistance (DCR): 24mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Alternative Parts (Cross-Reference): DFE252012P-R47M=P2; DFE252012F-R47M=P2; MAMK2520HR47M; DFE252010P-R47M=P2; SRP2512-R47M; MDMK3030TR47MM;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.5 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Mfr: Vishay Dale
Other Names: 541-2674-1,541-2674-2,541-2674-6
Current - Saturation (Isat): 4.8A

Buy Now Datasheet
Fixed Inductors - 541-2674-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2674-1-ND
Fixed Inductors 541-2674-1-ND
470nH Shielded Inductor 4.5A 24mOhm Max 1008 (2520 Metric)

470nH Shielded Inductor 4.5A 24mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 541-2674-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2674-2-ND
Fixed Inductors 541-2674-2-ND
470nH Shielded Inductor 4.5A 24mOhm Max 1008 (2520 Metric)

470nH Shielded Inductor 4.5A 24mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 541-2674-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2674-6-ND
Fixed Inductors 541-2674-6-ND
470nH Shielded Inductor 4.5A 24mOhm Max 1008 (2520 Metric)

470nH Shielded Inductor 4.5A 24mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
VISHAY - IHHP1008ABERR47M01 - Power Inductor (SMD), 470 nH, 4.5 A, Shielded, 4.8 A, IHHP-1008AB-01 Series, 2.5mm x 2mm x 1.2mm - 873-IHHP1008ABERR47M01 - Utmel Electronic Limited
Hong Kong, China
VISHAY - IHHP1008ABERR47M01 - Power Inductor (SMD), 470 nH, 4.5 A, Shielded, 4.8 A, IHHP-1008AB-01 Series, 2.5mm x 2mm x 1.2mm
873-IHHP1008ABERR47M01
VISHAY - IHHP1008ABERR47M01 - Power Inductor (SMD), 470 nH, 4.5 A, Shielded, 4.8 A, IHHP-1008AB-01 Series, 2.5mm x 2mm x 1.2mm 873-IHHP1008ABERR47M01
VISHAY - IHHP1008ABERR47M01 - Power Inductor (SMD), 470 nH, 4.5 A, Shielded, 4.8 A, IHHP-1008AB-01 Series, 2.5mm x 2mm x 1.2mm

VISHAY - IHHP1008ABERR47M01 - Power Inductor (SMD), 470 nH, 4.5 A, Shielded, 4.8 A, IHHP-1008AB-01 Series, 2.5mm x 2mm x 1.2mm

Supplier's Site
Inductor, Shielded, 0.47Uh, 4.5A, 20%; Inductance Vishay - 49Y7918 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 0.47Uh, 4.5A, 20%; Inductance Vishay
49Y7918
Inductor, Shielded, 0.47Uh, 4.5A, 20%; Inductance Vishay 49Y7918
INDUCTOR, SHIELDED, 0.47UH, 4.5A, 20%; Inductance:470nH; RMS Current (Irms):4.5A; Inductor Construction:Shielde d; Saturation Current (Isat):4.8A; Product Range:IHHP-1008AB-01 Series; DC Resistance Max:0.024ohm; Product Length:2.5mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 0.47UH, 4.5A, 20%; Inductance:470nH; RMS Current (Irms):4.5A; Inductor Construction:Shielded; Saturation Current (Isat):4.8A; Product Range:IHHP-1008AB-01 Series; DC Resistance Max:0.024ohm; Product Length:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 0.47Uh, 4.5A, 20%; Inductance Vishay - 53Y3752 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 0.47Uh, 4.5A, 20%; Inductance Vishay
53Y3752
Inductor, Shielded, 0.47Uh, 4.5A, 20%; Inductance Vishay 53Y3752
INDUCTOR, SHIELDED, 0.47UH, 4.5A, 20%; Inductance:470nH; RMS Current (Irms):4.5A; Inductor Construction:Shielde d; Saturation Current (Isat):4.8A; Product Range:IHHP-1008AB-01 Series; DC Resistance Max:0.024ohm; Product Length:2.5mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 0.47UH, 4.5A, 20%; Inductance:470nH; RMS Current (Irms):4.5A; Inductor Construction:Shielded; Saturation Current (Isat):4.8A; Product Range:IHHP-1008AB-01 Series; DC Resistance Max:0.024ohm; Product Length:2.5mm RoHS Compliant: Yes

Supplier's Site
Fixed Inductors - IHHP1008ABERR47M01 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IHHP1008ABERR47M01
Fixed Inductors IHHP1008ABERR47M01
FIXED IND 470NH 4.5A 24 MOHM SMD

FIXED IND 470NH 4.5A 24 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics DigiKey Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-IHHP1008ABERR47M01 298745 1062916-IHHP1008ABERR47M01 541-2674-1-ND 873-IHHP1008ABERR47M01 49Y7918 IHHP1008ABERR47M01
Product Name SMD 0.47uH Inductor and Choke Surface Mount Inductors Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors VISHAY - IHHP1008ABERR47M01 - Power Inductor (SMD), 470 nH, 4.5 A, Shielded, 4.8 A, IHHP-1008AB-01 Series, 2.5mm x 2mm x 1.2mm Inductor, Shielded, 0.47Uh, 4.5A, 20%; Inductance Vishay Fixed Inductors
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS RoHS RoHS
Inductance Range 0.4700 microH 0.4700 microH 0.4700 microH 0.4700 microH 0.4700 microH
DCR 0.0260 ohms 0.0240 ohms 0.0240 ohms 0.0240 ohms 0.0240 ohms 0.0240 ohms
Rated DC Current 4500 milliamps 4500 milliamps 4800 milliamps 4500 milliamps 4500 milliamps 4500 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R0M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT80-5 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 47.8 to ? microH
Rated DC Current 8100 milliamps
View Details
4 suppliers
Fixed Inductors - 1674-CL1008-2105JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details