Murata Electronics Fixed Inductors LQP03TG1N5B02D

Description
1.5nH Unshielded Thick Film Inductor 600mA 150mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
1.5nH Unshielded Thick Film Inductor 600mA 150mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-14701-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14701-6-ND
Fixed Inductors 490-14701-6-ND
1.5nH Unshielded Thick Film Inductor 600mA 150mOhm Max 0201 (0603 Metric)

1.5nH Unshielded Thick Film Inductor 600mA 150mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-14701-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14701-1-ND
Fixed Inductors 490-14701-1-ND
1.5nH Unshielded Thick Film Inductor 600mA 150mOhm Max 0201 (0603 Metric)

1.5nH Unshielded Thick Film Inductor 600mA 150mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-14701-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14701-2-ND
Fixed Inductors 490-14701-2-ND
1.5nH Unshielded Thick Film Inductor 600mA 150mOhm Max 0201 (0603 Metric)

1.5nH Unshielded Thick Film Inductor 600mA 150mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQP03TG1N5B02D
852981-LQP03TG1N5B02D
Fixed Inductors - LQP03TG1N5B02D 852981-LQP03TG1N5B02D
Manufacturer: Murata Electronics North America Win Source Part Number: 852981-LQP03TG1N5B02 D Series: LQP03 Features: 1.5 nH Inductor 600 mA Package: Reel - TR Family Name: LQP03TG Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-14701-1, LQP03TG1N5B02D-ND, 490-14701-2, 490-14701-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 852981-LQP03TG1N5B02D
Series: LQP03
Features: 1.5 nH Inductor 600 mA
Package: Reel - TR
Family Name: LQP03TG
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-14701-1, LQP03TG1N5B02D-ND, 490-14701-2, 490-14701-6

Buy Now Datasheet
600MA 150MOHM Inductor and Choke - 71-LQP03TG1N5B02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600MA 150MOHM Inductor and Choke
71-LQP03TG1N5B02D
600MA 150MOHM Inductor and Choke 71-LQP03TG1N5B02D
FIXED IND 1.5NH 600MA 150MOHM SM Product overview: LQP03TG1N5B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600MA, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TG1N5B02D can be used for catalog matching and distributor lookup.

FIXED IND 1.5NH 600MA 150MOHM SM Product overview: LQP03TG1N5B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600MA, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TG1N5B02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FIXED IND 1.5NH 600MA 150 MOHM - 535-LQP03TG1N5B02D - Utmel Electronic Limited
Hong Kong, China
FIXED IND 1.5NH 600MA 150 MOHM
535-LQP03TG1N5B02D
FIXED IND 1.5NH 600MA 150 MOHM 535-LQP03TG1N5B02D
FIXED IND 1.5NH 600MA 150 MOHM

FIXED IND 1.5NH 600MA 150 MOHM

Supplier's Site
Fixed Inductors - LQP03TG1N5B02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP03TG1N5B02D
Fixed Inductors LQP03TG1N5B02D
FIXED IND 1.5NH 600MA 150MOHM SM

FIXED IND 1.5NH 600MA 150MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-14701-6-ND 852981-LQP03TG1N5B02D 71-LQP03TG1N5B02D 535-LQP03TG1N5B02D LQP03TG1N5B02D
Product Name Fixed Inductors Fixed Inductors - LQP03TG1N5B02D 600MA 150MOHM Inductor and Choke FIXED IND 1.5NH 600MA 150 MOHM Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Core Material Non-Magnetic Ferrite Non-Magnetic
Configuration Fixed Fixed
DCR 0.1500 ohms 0.1500 ohms 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J222SAL4TDKR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Filters - Ferrite Beads and Chips - 1340170-BMB2A1000LN2 - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.3000 ohms
Rated DC Current 350 milliamps
View Details
4 suppliers
026011C (0703) Ceramic Chip Inductors - 026011C-68N 026011C-68NXJRW , 026011C-68NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details