Murata Power Solutions Fixed Inductors LQW15AN2N2D10D

Description
2.2nH Unshielded Wirewound Inductor 1A 27mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.2nH Unshielded Wirewound Inductor 1A 27mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-6795-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6795-2-ND
Fixed Inductors 490-6795-2-ND
2.2nH Unshielded Wirewound Inductor 1A 27mOhm Max 0402 (1005 Metric)

2.2nH Unshielded Wirewound Inductor 1A 27mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6795-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6795-1-ND
Fixed Inductors 490-6795-1-ND
2.2nH Unshielded Wirewound Inductor 1A 27mOhm Max 0402 (1005 Metric)

2.2nH Unshielded Wirewound Inductor 1A 27mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6795-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6795-6-ND
Fixed Inductors 490-6795-6-ND
2.2nH Unshielded Wirewound Inductor 1A 27mOhm Max 0402 (1005 Metric)

2.2nH Unshielded Wirewound Inductor 1A 27mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
SMD 1A 0.027OHM Inductor and Choke - 71-LQW15AN2N2D10D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1A 0.027OHM Inductor and Choke
71-LQW15AN2N2D10D
SMD 1A 0.027OHM Inductor and Choke 71-LQW15AN2N2D10D
FIXED IND 2.2NH 1A 0.027OHM SMD Product overview: LQW15AN2N2D10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 0.027OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 0.027OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN2N2D10D can be used for catalog matching and distributor lookup.

FIXED IND 2.2NH 1A 0.027OHM SMD Product overview: LQW15AN2N2D10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 0.027OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 0.027OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN2N2D10D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
966109-LQW15AN2N2D10D
Inductors, Coils, Chokes - Fixed Inductors 966109-LQW15AN2N2D10D
Win Source Part Number: 966109-LQW15AN2N2D10 D Category: Inductors, Coils, Chokes>Fixed Inductors Series: LQW15 Type: Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 2.2 nH Height - Seated (Max): 0.024" (0.60mm) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±0.5nH Material - Core: Non-Magnetic Q @ Freq: 25 @ 250MHz Frequency - Self Resonant: 14GHz Package / Case: 0402 (1005 Metric) DC Resistance (DCR): 27mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm) Alternative Parts (Cross-Reference): MHQ1005P2N2CT000; LQW18AN2N2D00D; MLG1005S2N2BT000; MLG1005S2N2BTD25; AQ1052N2S-T; HK10052N0S-TLQW15AN2 N2D10D.; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1 A Inductance Frequency - Test: 100 MHz HTSUS: 8504.50.4000 Mfr: Murata Electronics Other Names: LQW15AN2N2D10D-ND,49 0-6795-6,490-6795-2, 490-6795-1 Base Product Number: LQW15AN

Win Source Part Number: 966109-LQW15AN2N2D10D
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LQW15
Type: Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 2.2 nH
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±0.5nH
Material - Core: Non-Magnetic
Q @ Freq: 25 @ 250MHz
Frequency - Self Resonant: 14GHz
Package / Case: 0402 (1005 Metric)
DC Resistance (DCR): 27mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm)
Alternative Parts (Cross-Reference): MHQ1005P2N2CT000; LQW18AN2N2D00D; MLG1005S2N2BT000; MLG1005S2N2BTD25; AQ1052N2S-T; HK10052N0S-TLQW15AN2N2D10D.;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1 A
Inductance Frequency - Test: 100 MHz
HTSUS: 8504.50.4000
Mfr: Murata Electronics
Other Names: LQW15AN2N2D10D-ND,490-6795-6,490-6795-2,490-6795-1
Base Product Number: LQW15AN

Buy Now Datasheet
Surface Mount Inductors - 7855059 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7855059
Surface Mount Inductors 7855059
Murata LQW15AN2N2D10D

Murata LQW15AN2N2D10D

Supplier's Site
Surface Mount Inductors - 1675646 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1675646
Surface Mount Inductors 1675646
Murata LQW15AN2N2D10D

Murata LQW15AN2N2D10D

Supplier's Site
Inductor RF Chip Wirewound 2.2nH 0.5nH 100MHz 25Q-Factor 1A 27mOhm DCR 0402 Paper T/R - 535-LQW15AN2N2D10D - Utmel Electronic Limited
Hong Kong, China
Inductor RF Chip Wirewound 2.2nH 0.5nH 100MHz 25Q-Factor 1A 27mOhm DCR 0402 Paper T/R
535-LQW15AN2N2D10D
Inductor RF Chip Wirewound 2.2nH 0.5nH 100MHz 25Q-Factor 1A 27mOhm DCR 0402 Paper T/R 535-LQW15AN2N2D10D
Inductor RF Chip Wirewound 2.2nH 0.5nH 100MHz 25Q-Factor 1A 27mOhm DCR 0402 Paper T/R

Inductor RF Chip Wirewound 2.2nH 0.5nH 100MHz 25Q-Factor 1A 27mOhm DCR 0402 Paper T/R

Supplier's Site
Inductor, 2.2Nh, 1A, 0402, Unshielded; Inductance Murata - 49AC3920 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Nh, 1A, 0402, Unshielded; Inductance Murata
49AC3920
Inductor, 2.2Nh, 1A, 0402, Unshielded; Inductance Murata 49AC3920
INDUCTOR, 2.2NH, 1A, 0402, UNSHIELDED; Inductance:2.2nH; Product Range:LQW15AN_10 Series; DC Current Rating:1A; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Unshiel ded; DC Resistance Max:0.027ohm; InductanceRoHS Compliant: Yes

INDUCTOR, 2.2NH, 1A, 0402, UNSHIELDED; Inductance:2.2nH; Product Range:LQW15AN_10 Series; DC Current Rating:1A; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Unshielded; DC Resistance Max:0.027ohm; InductanceRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Utmel Electronic Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-6795-2-ND 71-LQW15AN2N2D10D 966109-LQW15AN2N2D10D 7855059 535-LQW15AN2N2D10D 49AC3920
Product Name Fixed Inductors SMD 1A 0.027OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Surface Mount Inductors Inductor RF Chip Wirewound 2.2nH 0.5nH 100MHz 25Q-Factor 1A 27mOhm DCR 0402 Paper T/R Inductor, 2.2Nh, 1A, 0402, Unshielded; Inductance Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Drum Core, Wirewound Standard; Wirewound Wirewound
Core Material Non-Magnetic Non Magnetic Ferrite; Ferrite
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2825-028 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 36000 to 1000 microH
View Details
2 suppliers