Murata Power Solutions Fixed Inductors - LQH3NPN330MG0L LQH3NPN330MG0L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 780047-LQH3NPN330MG0 L Series: LQH3 Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 85°C Package: 1212 (3030 Metric) Current Rating: 345mA Shielding: Shielded Inductance: 33μH Mounting: SMD Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 250mA Frequency - Self Resonant: 24MHz Test Frequency: 1MHz Family Name: LQH3NPN_G0 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 2.52 Ohm Max Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Manufacturer Package: 1212 (3030 Metric) Height - Seated (Maximum): 0.039" (1.00mm) Alternative Parts (Cross-Reference): LPS3008-333MLC; ELC3FN330M; LPO3310-333MTB; ASPI-0309-330M-T; Introduction Date: August 27, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 780047-LQH3NPN330MG0 L Series: LQH3 Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 85°C Package: 1212 (3030 Metric) Current Rating: 345mA Shielding: Shielded Inductance: 33μH Mounting: SMD Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 250mA Frequency - Self Resonant: 24MHz Test Frequency: 1MHz Family Name: LQH3NPN_G0 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 2.52 Ohm Max Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Manufacturer Package: 1212 (3030 Metric) Height - Seated (Maximum): 0.039" (1.00mm) Alternative Parts (Cross-Reference): LPS3008-333MLC; ELC3FN330M; LPO3310-333MTB; ASPI-0309-330M-T; Introduction Date: August 27, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQH3NPN330MG0L
780047-LQH3NPN330MG0L
Fixed Inductors - LQH3NPN330MG0L 780047-LQH3NPN330MG0L
Manufacturer: Murata Electronics North America Win Source Part Number: 780047-LQH3NPN330MG0 L Series: LQH3 Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 85°C Package: 1212 (3030 Metric) Current Rating: 345mA Shielding: Shielded Inductance: 33μH Mounting: SMD Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 250mA Frequency - Self Resonant: 24MHz Test Frequency: 1MHz Family Name: LQH3NPN_G0 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 2.52 Ohm Max Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Manufacturer Package: 1212 (3030 Metric) Height - Seated (Maximum): 0.039" (1.00mm) Alternative Parts (Cross-Reference): LPS3008-333MLC; ELC3FN330M; LPO3310-333MTB; ASPI-0309-330M-T; Introduction Date: August 27, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 780047-LQH3NPN330MG0L
Series: LQH3
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 85°C
Package: 1212 (3030 Metric)
Current Rating: 345mA
Shielding: Shielded
Inductance: 33μH
Mounting: SMD
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 250mA
Frequency - Self Resonant: 24MHz
Test Frequency: 1MHz
Family Name: LQH3NPN_G0
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 2.52 Ohm Max
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
Manufacturer Package: 1212 (3030 Metric)
Height - Seated (Maximum): 0.039" (1.00mm)
Alternative Parts (Cross-Reference): LPS3008-333MLC; ELC3FN330M; LPO3310-333MTB; ASPI-0309-330M-T;
Introduction Date: August 27, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SMD 33UH 345MA 2.52OHM Inductor and Choke - 71-LQH3NPN330MG0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33UH 345MA 2.52OHM Inductor and Choke
71-LQH3NPN330MG0L
SMD 33UH 345MA 2.52OHM Inductor and Choke 71-LQH3NPN330MG0L
FIXED IND 33UH 345MA 2.52OHM SMD Product overview: LQH3NPN330MG0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 345MA, 2.52OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 345MA, 2.52OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH3NPN330MG0L can be used for catalog matching and distributor lookup.

FIXED IND 33UH 345MA 2.52OHM SMD Product overview: LQH3NPN330MG0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 345MA, 2.52OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 345MA, 2.52OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH3NPN330MG0L can be used for catalog matching and distributor lookup.

Supplier's Site
Fixed Inductors 1212 33uH 20% - 535-LQH3NPN330MG0L - Utmel Electronic Limited
Hong Kong, China
Fixed Inductors 1212 33uH 20%
535-LQH3NPN330MG0L
Fixed Inductors 1212 33uH 20% 535-LQH3NPN330MG0L
Fixed Inductors 1212 33uH 20%

Fixed Inductors 1212 33uH 20%

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 780047-LQH3NPN330MG0L 71-LQH3NPN330MG0L 535-LQH3NPN330MG0L
Product Name Fixed Inductors - LQH3NPN330MG0L SMD 33UH 345MA 2.52OHM Inductor and Choke Fixed Inductors 1212 33uH 20%
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

0201HT (0603) Low Profile Chip Inductor - 0201HT-13N 0201HT-13NXKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 2567669P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0018 microH
DCR 0.0800 ohms
View Details