Vishay Precision Group Fixed Inductors IHLP3232DZER4R7M01

Description
4.7µH Shielded Molded Inductor 7.25A 32mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Molded Inductor 7.25A 32mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1374-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1374-1-ND
Fixed Inductors 541-1374-1-ND
4.7µH Shielded Molded Inductor 7.25A 32mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 7.25A 32mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1374-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1374-6-ND
Fixed Inductors 541-1374-6-ND
4.7µH Shielded Molded Inductor 7.25A 32mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 7.25A 32mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1374-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1374-2-ND
Fixed Inductors 541-1374-2-ND
4.7µH Shielded Molded Inductor 7.25A 32mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 7.25A 32mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 4.7UH 7.5A SMD 4.7¦H 7.5A 18.7A 7.5A - ¦20% Shielded 32 mOhm Max - IHLP3232DZER4R7M01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 4.7UH 7.5A SMD 4.7¦H 7.5A 18.7A 7.5A - ¦20% Shielded 32 mOhm Max
IHLP3232DZER4R7M01
INDUCTOR POWER 4.7UH 7.5A SMD 4.7¦H 7.5A 18.7A 7.5A - ¦20% Shielded 32 mOhm Max IHLP3232DZER4R7M01
INDUCTOR POWER 4.7UH 7.5A SMD 4.7¦H 7.5A 18.7A 7.5A - ¦20% Shielded 32 mOhm Max - - Power Supplies - 0.340"" L x 0.322"" W x 0.158"" H (8.64mm x 8.18mm x 4.00mm) Surface Mount Digi-Reel«

INDUCTOR POWER 4.7UH 7.5A SMD 4.7¦H 7.5A 18.7A 7.5A - ¦20% Shielded 32 mOhm Max - - Power Supplies - 0.340"" L x 0.322"" W x 0.158"" H (8.64mm x 8.18mm x 4.00mm) Surface Mount Digi-Reel«

Supplier's Site
SMD 4.7uH 15A Inductor and Choke - 71-IHLP3232DZER4R7M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7uH 15A Inductor and Choke
71-IHLP3232DZER4R7M01
SMD 4.7uH 15A Inductor and Choke 71-IHLP3232DZER4R7M01
4.7uH Shielded SMD Inductor, 15A, 3232, Composite Core Product overview: IHLP3232DZER4R7M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH, 15A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, 15A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232DZER4R7M0 1 can be used for catalog matching and distributor lookup.

4.7uH Shielded SMD Inductor, 15A, 3232, Composite Core Product overview: IHLP3232DZER4R7M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH, 15A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, 15A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP3232DZER4R7M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - IHLP3232DZER4R7M01
921078-IHLP3232DZER4R7M01
Fixed Inductors - IHLP3232DZER4R7M01 921078-IHLP3232DZER4R7M01
Manufacturer: Vishay Win Source Part Number: 921078-IHLP3232DZER4 R7M01 Series: IHLP-3232DZ-01 Operating Temperature Range: -55°C ~ 125°C Features: Shielded Molded Inductor 32mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 541-1374-6, 541-1374-1, 541-1374-2

Manufacturer: Vishay
Win Source Part Number: 921078-IHLP3232DZER4R7M01
Series: IHLP-3232DZ-01
Operating Temperature Range: -55°C ~ 125°C
Features: Shielded Molded Inductor 32mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 541-1374-6, 541-1374-1, 541-1374-2

Buy Now Datasheet
Fixed Inductors - IHLP3232DZER4R7M01 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IHLP3232DZER4R7M01
Fixed Inductors IHLP3232DZER4R7M01
FIXED IND 4.7UH 7.25A 32MOHM SMD

FIXED IND 4.7UH 7.25A 32MOHM SMD

Supplier's Site Datasheet
Inductor, Shielded, 4.7Uh, 15A, Smd; Inductance Vishay - 58T0601 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 4.7Uh, 15A, Smd; Inductance Vishay
58T0601
Inductor, Shielded, 4.7Uh, 15A, Smd; Inductance Vishay 58T0601
INDUCTOR, SHIELDED, 4.7UH, 15A, SMD; Inductance:4.7µH; RMS Current (Irms):7.25A; Inductor Construction:Shielde d; Saturation Current (Isat):15A; Product Range:IHLP-3232DZ-01 Series; Power Inductor Case:8.64mm x 8.18mm x 4mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 4.7UH, 15A, SMD; Inductance:4.7µH; RMS Current (Irms):7.25A; Inductor Construction:Shielded; Saturation Current (Isat):15A; Product Range:IHLP-3232DZ-01 Series; Power Inductor Case:8.64mm x 8.18mm x 4mm RoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, Ihlp-3232Dz-01 Series, 4.7 H, 20%, Shielded, 0.032 Ohm, 7.25 A Rohs Compliant Vishay - 64T3141 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Ihlp-3232Dz-01 Series, 4.7 H, 20%, Shielded, 0.032 Ohm, 7.25 A Rohs Compliant Vishay
64T3141
Surface Mount Power Inductor, Ihlp-3232Dz-01 Series, 4.7 H, 20%, Shielded, 0.032 Ohm, 7.25 A Rohs Compliant Vishay 64T3141
Surface Mount Power Inductor, IHLP-3232DZ-01 Series, 4.7 H, 20%, Shielded, 0.032 ohm, 7.25 A RoHS Compliant: Yes

Surface Mount Power Inductor, IHLP-3232DZ-01 Series, 4.7 H, 20%, Shielded, 0.032 ohm, 7.25 A RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 4.7Uh, 15A, Smd, Full Reel; Inductance Vishay - 47T5143 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 4.7Uh, 15A, Smd, Full Reel; Inductance Vishay
47T5143
Inductor, Shielded, 4.7Uh, 15A, Smd, Full Reel; Inductance Vishay 47T5143
INDUCTOR, SHIELDED, 4.7UH, 15A, SMD, FULL REEL; Inductance:4.7µH; RMS Current (Irms):7.25A; Inductor Construction:Shielde d; Saturation Current (Isat):15A; Product Range:IHLP-3232DZ-01 Series; Inductor Case / Package:- RoHS Compliant: Yes

INDUCTOR, SHIELDED, 4.7UH, 15A, SMD, FULL REEL; Inductance:4.7µH; RMS Current (Irms):7.25A; Inductor Construction:Shielded; Saturation Current (Isat):15A; Product Range:IHLP-3232DZ-01 Series; Inductor Case / Package:- RoHS Compliant: Yes

Supplier's Site
Inductor Power Shielded Wirewound 4.7uH 20% 100KHz Powdered Iron 7.25A 32mOhm DCR 3232 T/R - 873-IHLP3232DZER4R7M01 - Utmel Electronic Limited
Hong Kong, China
Inductor Power Shielded Wirewound 4.7uH 20% 100KHz Powdered Iron 7.25A 32mOhm DCR 3232 T/R
873-IHLP3232DZER4R7M01
Inductor Power Shielded Wirewound 4.7uH 20% 100KHz Powdered Iron 7.25A 32mOhm DCR 3232 T/R 873-IHLP3232DZER4R7M01
Inductor Power Shielded Wirewound 4.7uH 20% 100KHz Powdered Iron 7.25A 32mOhm DCR 3232 T/R

Inductor Power Shielded Wirewound 4.7uH 20% 100KHz Powdered Iron 7.25A 32mOhm DCR 3232 T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-1374-1-ND IHLP3232DZER4R7M01 71-IHLP3232DZER4R7M01 921078-IHLP3232DZER4R7M01 IHLP3232DZER4R7M01 58T0601 64T3141 873-IHLP3232DZER4R7M01
Product Name Fixed Inductors INDUCTOR POWER 4.7UH 7.5A SMD 4.7¦H 7.5A 18.7A 7.5A - ¦20% Shielded 32 mOhm Max SMD 4.7uH 15A Inductor and Choke Fixed Inductors - IHLP3232DZER4R7M01 Fixed Inductors Inductor, Shielded, 4.7Uh, 15A, Smd; Inductance Vishay Surface Mount Power Inductor, Ihlp-3232Dz-01 Series, 4.7 H, 20%, Shielded, 0.032 Ohm, 7.25 A Rohs Compliant Vishay Inductor Power Shielded Wirewound 4.7uH 20% 100KHz Powdered Iron 7.25A 32mOhm DCR 3232 T/R
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0320 ohms 0.0320 ohms 0.0320 ohms 0.0320 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-150-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-301R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0100 ohms
View Details
2 suppliers