Murata Power Solutions Fixed Inductors - LQW15AN3N9C00D LQW15AN3N9C00D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1057398-LQW15AN3N9C0 0D Packaging: Reel - TR Type: Wirewound Current Rating: 750mA Inductance: 3.9nH Height - Seated (Max): 0.024" (0.60mm) Mounting: SMD (SMT) Tolerance: ±0.2nH Material - Core: Non-Magnetic Q @ Freq: 25 @ 250MHz Frequency - Self Resonant: 10GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 70 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1057398-LQW15AN3N9C0 0D Packaging: Reel - TR Type: Wirewound Current Rating: 750mA Inductance: 3.9nH Height - Seated (Max): 0.024" (0.60mm) Mounting: SMD (SMT) Tolerance: ±0.2nH Material - Core: Non-Magnetic Q @ Freq: 25 @ 250MHz Frequency - Self Resonant: 10GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 70 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQW15AN3N9C00D
1057398-LQW15AN3N9C00D
Fixed Inductors - LQW15AN3N9C00D 1057398-LQW15AN3N9C00D
Manufacturer: Murata Electronics North America Win Source Part Number: 1057398-LQW15AN3N9C0 0D Packaging: Reel - TR Type: Wirewound Current Rating: 750mA Inductance: 3.9nH Height - Seated (Max): 0.024" (0.60mm) Mounting: SMD (SMT) Tolerance: ±0.2nH Material - Core: Non-Magnetic Q @ Freq: 25 @ 250MHz Frequency - Self Resonant: 10GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 70 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057398-LQW15AN3N9C00D
Packaging: Reel - TR
Type: Wirewound
Current Rating: 750mA
Inductance: 3.9nH
Height - Seated (Max): 0.024" (0.60mm)
Mounting: SMD (SMT)
Tolerance: ±0.2nH
Material - Core: Non-Magnetic
Q @ Freq: 25 @ 250MHz
Frequency - Self Resonant: 10GHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 70 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0402 (1005 Metric)
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - 490-6813-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6813-2-ND
Fixed Inductors 490-6813-2-ND
3.9nH Unshielded Wirewound Inductor 750mA 70mOhm Max 0402 (1005 Metric)

3.9nH Unshielded Wirewound Inductor 750mA 70mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6813-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6813-6-ND
Fixed Inductors 490-6813-6-ND
3.9nH Unshielded Wirewound Inductor 750mA 70mOhm Max 0402 (1005 Metric)

3.9nH Unshielded Wirewound Inductor 750mA 70mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6813-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6813-1-ND
Fixed Inductors 490-6813-1-ND
3.9nH Unshielded Wirewound Inductor 750mA 70mOhm Max 0402 (1005 Metric)

3.9nH Unshielded Wirewound Inductor 750mA 70mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
750MA 0.07OHM Inductor and Choke - 71-LQW15AN3N9C00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
750MA 0.07OHM Inductor and Choke
71-LQW15AN3N9C00D
750MA 0.07OHM Inductor and Choke 71-LQW15AN3N9C00D
FIXED IND 3.9NH 750MA 0.07OHM SM Product overview: LQW15AN3N9C00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA, 0.07OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 750MA, 0.07OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN3N9C00D can be used for catalog matching and distributor lookup.

FIXED IND 3.9NH 750MA 0.07OHM SM Product overview: LQW15AN3N9C00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA, 0.07OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 750MA, 0.07OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN3N9C00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW15AN3N9C00D
Inductors/Coils/Transformers >> Power Inductors LQW15AN3N9C00D
750mA 3.9nH 0402 Power Inductors ROHS

750mA 3.9nH 0402 Power Inductors ROHS

Supplier's Site Datasheet
Fixed Inductors - LQW15AN3N9C00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN3N9C00D
Fixed Inductors LQW15AN3N9C00D
FIXED IND 3.9NH 750MA 0.07OHM SM

FIXED IND 3.9NH 750MA 0.07OHM SM

Supplier's Site Datasheet
Inductor, 3.9Nh, 0.75A, 0402, Unshielded; Inductance Murata - 49AC3928 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.9Nh, 0.75A, 0402, Unshielded; Inductance Murata
49AC3928
Inductor, 3.9Nh, 0.75A, 0402, Unshielded; Inductance Murata 49AC3928
INDUCTOR, 3.9NH, 0.75A, 0402, UNSHIELDED; Inductance:3.9nH; Product Range:LQW15AN_00 Series; DC Current Rating:750mA; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Unshiel ded; DC Resistance Max:0.07ohm; RoHS Compliant: Yes

INDUCTOR, 3.9NH, 0.75A, 0402, UNSHIELDED; Inductance:3.9nH; Product Range:LQW15AN_00 Series; DC Current Rating:750mA; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Unshielded; DC Resistance Max:0.07ohm; RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors 3.9 NH 2% - 535-LQW15AN3N9C00D - Utmel Electronic Limited
Hong Kong, China
Fixed Inductors 3.9 NH 2%
535-LQW15AN3N9C00D
Fixed Inductors 3.9 NH 2% 535-LQW15AN3N9C00D
Fixed Inductors 3.9 NH 2%

Fixed Inductors 3.9 NH 2%

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1057398-LQW15AN3N9C00D 490-6813-2-ND 71-LQW15AN3N9C00D LQW15AN3N9C00D LQW15AN3N9C00D 49AC3928 535-LQW15AN3N9C00D
Product Name Fixed Inductors - LQW15AN3N9C00D Fixed Inductors 750MA 0.07OHM Inductor and Choke Inductors/Coils/Transformers >> Power Inductors Fixed Inductors Inductor, 3.9Nh, 0.75A, 0402, Unshielded; Inductance Murata Fixed Inductors 3.9 NH 2%
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Standard; Wirewound Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Application RF Choke Power Choke
Inductance Range 0.0039 microH 0.0039 microH 0.0039 microH 0.0039 microH 0.0039 microH 0.0039 microH
Unlock Full Specs
to access all available technical data

Similar Products

Linear Choke, high design - DLH - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 20 to 5500 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
High Frequency & RF Inductors - 2176075-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 4.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details