Murata Power Solutions 200MA 570MOHM Inductor and Choke LQM21NNR47K10D

Description
FIXED IND 470NH 200MA 570MOHM SM Product overview: LQM21NNR47K10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA, 570MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200MA, 570MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM21NNR47K10D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 470NH 200MA 570MOHM SM Product overview: LQM21NNR47K10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA, 570MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200MA, 570MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM21NNR47K10D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200MA 570MOHM Inductor and Choke - 71-LQM21NNR47K10D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200MA 570MOHM Inductor and Choke
71-LQM21NNR47K10D
200MA 570MOHM Inductor and Choke 71-LQM21NNR47K10D
FIXED IND 470NH 200MA 570MOHM SM Product overview: LQM21NNR47K10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA, 570MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200MA, 570MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM21NNR47K10D can be used for catalog matching and distributor lookup.

FIXED IND 470NH 200MA 570MOHM SM Product overview: LQM21NNR47K10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA, 570MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200MA, 570MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM21NNR47K10D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQM21NNR47K10D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQM21NNR47K10D
Fixed Inductors LQM21NNR47K10D
FIXED IND 470NH 200MA 570MOHM SM

FIXED IND 470NH 200MA 570MOHM SM

Supplier's Site Datasheet
FIXED IND 470NH 200MA 570 MOHM - 535-LQM21NNR47K10D - Utmel Electronic Limited
Hong Kong, China
FIXED IND 470NH 200MA 570 MOHM
535-LQM21NNR47K10D
FIXED IND 470NH 200MA 570 MOHM 535-LQM21NNR47K10D
FIXED IND 470NH 200MA 570 MOHM

FIXED IND 470NH 200MA 570 MOHM

Supplier's Site
Coil Inductor, 470Nh, 200Ma, 10%, 150Mhz; Inductance Murata - 97K3786 - Newark, An Avnet Company
Chicago, IL, United States
Coil Inductor, 470Nh, 200Ma, 10%, 150Mhz; Inductance Murata
97K3786
Coil Inductor, 470Nh, 200Ma, 10%, 150Mhz; Inductance Murata 97K3786
COIL INDUCTOR, 470NH, 200MA, 10%, 150MHZ; Inductance:470nH; DC Resistance Max:0.57ohm; Self Resonant Frequency:150MHz; DC Current Rating:200mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:LQM21N Series RoHS Compliant: Yes

COIL INDUCTOR, 470NH, 200MA, 10%, 150MHZ; Inductance:470nH; DC Resistance Max:0.57ohm; Self Resonant Frequency:150MHz; DC Current Rating:200mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:LQM21N Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQM21NNR47K10D LQM21NNR47K10D 535-LQM21NNR47K10D 97K3786
Product Name 200MA 570MOHM Inductor and Choke Fixed Inductors FIXED IND 470NH 200MA 570 MOHM Coil Inductor, 470Nh, 200Ma, 10%, 150Mhz; Inductance Murata
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Mounting Option Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite; Ferrite
Inductance Range 0.4700 microH 0.4700 microH 0.4700 microH 0.4700 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2182SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1909778 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 27
View Details
Common Mode Chokes - 486-3108-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details