Vishay Precision Group Fixed Inductors IHLP1616BZERR47M11

Description
470nH Shielded Molded Inductor 7A 16mOhm Max Nonstandard
Request a Quote Datasheet
Description
470nH Shielded Molded Inductor 7A 16mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-2570-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2570-2-ND
Fixed Inductors 541-2570-2-ND
470nH Shielded Molded Inductor 7A 16mOhm Max Nonstandard

470nH Shielded Molded Inductor 7A 16mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-2570-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2570-6-ND
Fixed Inductors 541-2570-6-ND
470nH Shielded Molded Inductor 7A 16mOhm Max Nonstandard

470nH Shielded Molded Inductor 7A 16mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-2570-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2570-1-ND
Fixed Inductors 541-2570-1-ND
470nH Shielded Molded Inductor 7A 16mOhm Max Nonstandard

470nH Shielded Molded Inductor 7A 16mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER .47UH 7.0A SMD 470nH 7A 7A 7A - ¦20% Shielded 16 mOhm Max - - General Purpose - 0.175
Anaheim, CA, United States
INDUCTOR POWER .47UH 7.0A SMD 470nH 7A 7A 7A - ¦20% Shielded 16 mOhm Max - - General Purpose - 0.175"" L x 0.160"" W x 0.079"" H (4.45mm x 4.06mm x 2.00mm) Surface Mount Tape & Reel (TR)
IHLP1616BZERR47M11
INDUCTOR POWER .47UH 7.0A SMD 470nH 7A 7A 7A - ¦20% Shielded 16 mOhm Max - - General Purpose - 0.175"" L x 0.160"" W x 0.079"" H (4.45mm x 4.06mm x 2.00mm) Surface Mount Tape & Reel (TR) IHLP1616BZERR47M11
INDUCTOR POWER .47UH 7.0A SMD 470nH 7A 7A 7A - ¦20% Shielded 16 mOhm Max - - General Purpose - 0.175"" L x 0.160"" W x 0.079"" H (4.45mm x 4.06mm x 2.00mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER .47UH 7.0A SMD 470nH 7A 7A 7A - ¦20% Shielded 16 mOhm Max - - General Purpose - 0.175"" L x 0.160"" W x 0.079"" H (4.45mm x 4.06mm x 2.00mm) Surface Mount Tape & Reel (TR)

Supplier's Site
SMD 0.47uH 7A Inductor and Choke - 71-IHLP1616BZERR47M11 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.47uH 7A Inductor and Choke
71-IHLP1616BZERR47M11
SMD 0.47uH 7A Inductor and Choke 71-IHLP1616BZERR47M11
SMD Shielded Inductor 0.47uH 7A 16mR 1616 Product overview: IHLP1616BZERR47M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uH, 7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.47uH, 7A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP1616BZERR47M1 1 can be used for catalog matching and distributor lookup.

SMD Shielded Inductor 0.47uH 7A 16mR 1616 Product overview: IHLP1616BZERR47M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uH, 7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.47uH, 7A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP1616BZERR47M11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 470Nh, Shielded, 7A; Inductance Vishay - 32AK4073 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Nh, Shielded, 7A; Inductance Vishay
32AK4073
Inductor, 470Nh, Shielded, 7A; Inductance Vishay 32AK4073
INDUCTOR, 470NH, SHIELDED, 7A; Inductance:470nH; RMS Current (Irms):7A; Inductor Construction:Shielde d; Saturation Current (Isat):7A; Product Range:IHLP-1616BZ-11 Series; Inductor Case / Package:-; DC Resistance Max:0.016ohm RoHS Compliant: Yes

INDUCTOR, 470NH, SHIELDED, 7A; Inductance:470nH; RMS Current (Irms):7A; Inductor Construction:Shielded; Saturation Current (Isat):7A; Product Range:IHLP-1616BZ-11 Series; Inductor Case / Package:-; DC Resistance Max:0.016ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 470Nh, 7A, Smd, Full Reel; Inductance Vishay - 45M5860 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 470Nh, 7A, Smd, Full Reel; Inductance Vishay
45M5860
Inductor, Shielded, 470Nh, 7A, Smd, Full Reel; Inductance Vishay 45M5860
INDUCTOR, SHIELDED, 470NH, 7A, SMD, FULL REEL; Inductance:470nH; RMS Current (Irms):7A; Inductor Construction:Shielde d; Saturation Current (Isat):7A; Product Range:IHLP-1616BZ-11 Series; Inductor Case / Package:-; Product Height:2mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 470NH, 7A, SMD, FULL REEL; Inductance:470nH; RMS Current (Irms):7A; Inductor Construction:Shielded; Saturation Current (Isat):7A; Product Range:IHLP-1616BZ-11 Series; Inductor Case / Package:-; Product Height:2mm RoHS Compliant: Yes

Supplier's Site
Fixed Inductors .47uH 20% - 873-IHLP1616BZERR47M11 - Utmel Electronic Limited
Hong Kong, China
Fixed Inductors .47uH 20%
873-IHLP1616BZERR47M11
Fixed Inductors .47uH 20% 873-IHLP1616BZERR47M11
Fixed Inductors .47uH 20%

Fixed Inductors .47uH 20%

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-2570-2-ND IHLP1616BZERR47M11 71-IHLP1616BZERR47M11 32AK4073 45M5860 873-IHLP1616BZERR47M11
Product Name Fixed Inductors INDUCTOR POWER .47UH 7.0A SMD 470nH 7A 7A 7A - ¦20% Shielded 16 mOhm Max - - General Purpose - 0.175"" L x 0.160"" W x 0.079"" H (4.45mm x 4.06mm x 2.00mm) Surface Mount Tape & Reel (TR) SMD 0.47uH 7A Inductor and Choke Inductor, 470Nh, Shielded, 7A; Inductance Vishay Inductor, Shielded, 470Nh, 7A, Smd, Full Reel; Inductance Vishay Fixed Inductors .47uH 20%
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0160 ohms 0.0160 ohms 0.0160 ohms 0.0160 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J154JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0.0072uH 250MHz 0.69A Inductor and Choke - 71-0302CS-7N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0072 microH
Inductance Tolerance 5 (+/- %)
View Details
Surface Mount Inductors - 1910188 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 68 microH
View Details