Murata Electronics Fixed Inductors LQM2HPNR68MGHL

Description
680nH Shielded Multilayer Inductor 2.3A 63mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
680nH Shielded Multilayer Inductor 2.3A 63mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-9294-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-9294-2-ND
Fixed Inductors 490-9294-2-ND
680nH Shielded Multilayer Inductor 2.3A 63mOhm Max 1008 (2520 Metric)

680nH Shielded Multilayer Inductor 2.3A 63mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-9294-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-9294-1-ND
Fixed Inductors 490-9294-1-ND
680nH Shielded Multilayer Inductor 2.3A 63mOhm Max 1008 (2520 Metric)

680nH Shielded Multilayer Inductor 2.3A 63mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-9294-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-9294-6-ND
Fixed Inductors 490-9294-6-ND
680nH Shielded Multilayer Inductor 2.3A 63mOhm Max 1008 (2520 Metric)

680nH Shielded Multilayer Inductor 2.3A 63mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQM2HPNR68MGHL
780058-LQM2HPNR68MGHL
Fixed Inductors - LQM2HPNR68MGHL 780058-LQM2HPNR68MGHL
Manufacturer: Murata Electronics North America Win Source Part Number: 780058-LQM2HPNR68MGH L Series: LQM2 Packaging: Reel package Type: Multilayer Operating Temperature Range: -40°C ~ 85°C Package: 1008 (2520 Metric) Current Rating: 2.3A Shielding: Shielded Inductance: 680nH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 3.8A Frequency - Self Resonant: 60MHz Test Frequency: 1MHz Family Name: LQM2HPN_GH Categories: Inductors, Coils, Chokes DC Resistance (DCR): 63 mOhm Max Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Manufacturer Package: 1008 (2520 Metric) Height - Seated (Maximum): 0.039" (1.00mm) Alternative Parts (Cross-Reference): LQM2HPNR68MGHB; Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 780058-LQM2HPNR68MGHL
Series: LQM2
Packaging: Reel package
Type: Multilayer
Operating Temperature Range: -40°C ~ 85°C
Package: 1008 (2520 Metric)
Current Rating: 2.3A
Shielding: Shielded
Inductance: 680nH
Mounting: SMD
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 3.8A
Frequency - Self Resonant: 60MHz
Test Frequency: 1MHz
Family Name: LQM2HPN_GH
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 63 mOhm Max
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Manufacturer Package: 1008 (2520 Metric)
Height - Seated (Maximum): 0.039" (1.00mm)
Alternative Parts (Cross-Reference): LQM2HPNR68MGHB;
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SMD 2.3A 63 MOHM Inductor and Choke - 71-LQM2HPNR68MGHL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.3A 63 MOHM Inductor and Choke
71-LQM2HPNR68MGHL
SMD 2.3A 63 MOHM Inductor and Choke 71-LQM2HPNR68MGHL
FIXED IND 680NH 2.3A 63 MOHM SMD Product overview: LQM2HPNR68MGHL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.3A, 63 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.3A, 63 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM2HPNR68MGHL can be used for catalog matching and distributor lookup.

FIXED IND 680NH 2.3A 63 MOHM SMD Product overview: LQM2HPNR68MGHL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.3A, 63 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.3A, 63 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM2HPNR68MGHL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FIXED IND 680NH 2.3A 63 MOHM SMD - 535-LQM2HPNR68MGHL - Utmel Electronic Limited
Hong Kong, China
FIXED IND 680NH 2.3A 63 MOHM SMD
535-LQM2HPNR68MGHL
FIXED IND 680NH 2.3A 63 MOHM SMD 535-LQM2HPNR68MGHL
FIXED IND 680NH 2.3A 63 MOHM SMD

FIXED IND 680NH 2.3A 63 MOHM SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-9294-2-ND 780058-LQM2HPNR68MGHL 71-LQM2HPNR68MGHL 535-LQM2HPNR68MGHL
Product Name Fixed Inductors Fixed Inductors - LQM2HPNR68MGHL SMD 2.3A 63 MOHM Inductor and Choke FIXED IND 680NH 2.3A 63 MOHM SMD
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Standard; Multilayer Multilayer
Core Material Ferrite Ferrite Ferrite
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data