Vishay Precision Group SMD 0.68uH 10A Inductor and Choke IHLP2020BZERR68M01

Description
SMD Inductor 0.68uH 10A Shielded Wirewound 2020 Product overview: IHLP2020BZERR68M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.68uH, 10A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.68uH, 10A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020BZERR68M0 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Inductor 0.68uH 10A Shielded Wirewound 2020 Product overview: IHLP2020BZERR68M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.68uH, 10A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.68uH, 10A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020BZERR68M0 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.68uH 10A Inductor and Choke - 71-IHLP2020BZERR68M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.68uH 10A Inductor and Choke
71-IHLP2020BZERR68M01
SMD 0.68uH 10A Inductor and Choke 71-IHLP2020BZERR68M01
SMD Inductor 0.68uH 10A Shielded Wirewound 2020 Product overview: IHLP2020BZERR68M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.68uH, 10A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.68uH, 10A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020BZERR68M0 1 can be used for catalog matching and distributor lookup.

SMD Inductor 0.68uH 10A Shielded Wirewound 2020 Product overview: IHLP2020BZERR68M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.68uH, 10A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.68uH, 10A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020BZERR68M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - IHLP2020BZERR68M01
874436-IHLP2020BZERR68M01
Fixed Inductors - IHLP2020BZERR68M01 874436-IHLP2020BZERR68M01
Manufacturer: Vishay Win Source Part Number: 874436-IHLP2020BZERR 68M01 Series: IHLP-2020BZ-01 Operating Temperature Range: -55°C ~ 125°C Features: Shielded Molded Inductor 12.4mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.50.4000 Other Part Number: 541-1086-2, 541-1086-1, 541-1086-6

Manufacturer: Vishay
Win Source Part Number: 874436-IHLP2020BZERR68M01
Series: IHLP-2020BZ-01
Operating Temperature Range: -55°C ~ 125°C
Features: Shielded Molded Inductor 12.4mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8504.50.4000
Other Part Number: 541-1086-2, 541-1086-1, 541-1086-6

Buy Now Datasheet
Fixed Inductors - 541-1086-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1086-1-ND
Fixed Inductors 541-1086-1-ND
680nH Shielded Molded Inductor 10A 12.4mOhm Max Nonstandard

680nH Shielded Molded Inductor 10A 12.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1086-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1086-6-ND
Fixed Inductors 541-1086-6-ND
680nH Shielded Molded Inductor 10A 12.4mOhm Max Nonstandard

680nH Shielded Molded Inductor 10A 12.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1086-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1086-2-ND
Fixed Inductors 541-1086-2-ND
680nH Shielded Molded Inductor 10A 12.4mOhm Max Nonstandard

680nH Shielded Molded Inductor 10A 12.4mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER .68UH 10A SMD 680nH 10A 15A 10A - ¦20% Shielded 12.4 mOhm Max - - General Purpose - 0.216
Anaheim, CA, United States
INDUCTOR POWER .68UH 10A SMD 680nH 10A 15A 10A - ¦20% Shielded 12.4 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.078"" H (5.49mm x 5.18mm x 2.00mm) Surface Mount Digi-Reel«
IHLP2020BZERR68M01
INDUCTOR POWER .68UH 10A SMD 680nH 10A 15A 10A - ¦20% Shielded 12.4 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.078"" H (5.49mm x 5.18mm x 2.00mm) Surface Mount Digi-Reel« IHLP2020BZERR68M01
INDUCTOR POWER .68UH 10A SMD 680nH 10A 15A 10A - ¦20% Shielded 12.4 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.078"" H (5.49mm x 5.18mm x 2.00mm) Surface Mount Digi-Reel«

INDUCTOR POWER .68UH 10A SMD 680nH 10A 15A 10A - ¦20% Shielded 12.4 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.078"" H (5.49mm x 5.18mm x 2.00mm) Surface Mount Digi-Reel«

Supplier's Site
Fixed Inductors - IHLP2020BZERR68M01 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IHLP2020BZERR68M01
Fixed Inductors IHLP2020BZERR68M01
FIXED IND 680NH 10A 12.4MOHM SMD

FIXED IND 680NH 10A 12.4MOHM SMD

Supplier's Site Datasheet
FIXED IND 680NH 10A 12.4 MOHM - 873-IHLP2020BZERR68M01 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 680NH 10A 12.4 MOHM
873-IHLP2020BZERR68M01
FIXED IND 680NH 10A 12.4 MOHM 873-IHLP2020BZERR68M01
FIXED IND 680NH 10A 12.4 MOHM

FIXED IND 680NH 10A 12.4 MOHM

Supplier's Site
Inductor, 0.68Uh, Shielded, 10A; Inductance Vishay - 39P9565 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.68Uh, Shielded, 10A; Inductance Vishay
39P9565
Inductor, 0.68Uh, Shielded, 10A; Inductance Vishay 39P9565
INDUCTOR, 0.68UH, SHIELDED, 10A; Inductance:0.68µH; RMS Current (Irms):10A; Inductor Construction:Shielde d; Saturation Current (Isat):15A; Product Range:IHLP-2020BZ-01 Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

INDUCTOR, 0.68UH, SHIELDED, 10A; Inductance:0.68µH; RMS Current (Irms):10A; Inductor Construction:Shielded; Saturation Current (Isat):15A; Product Range:IHLP-2020BZ-01 Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-IHLP2020BZERR68M01 874436-IHLP2020BZERR68M01 541-1086-1-ND IHLP2020BZERR68M01 IHLP2020BZERR68M01 873-IHLP2020BZERR68M01 39P9565
Product Name SMD 0.68uH 10A Inductor and Choke Fixed Inductors - IHLP2020BZERR68M01 Fixed Inductors INDUCTOR POWER .68UH 10A SMD 680nH 10A 15A 10A - ¦20% Shielded 12.4 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.078"" H (5.49mm x 5.18mm x 2.00mm) Surface Mount Digi-Reel« Fixed Inductors FIXED IND 680NH 10A 12.4 MOHM Inductor, 0.68Uh, Shielded, 10A; Inductance Vishay
Core Material Metal, Composite, Ferrite
Inductance Range 0.6800 microH 0.6800 microH 0.6800 microH 0.6800 microH 0.6800 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS RoHS
Molded / Shielded Shielded Molded; Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX02 Series SMD Power Shielded Inductors - AX02-302R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0051 ohms
View Details
2 suppliers