Murata Power Solutions Surface Mount Inductors LQW15AN36NG00D

Description
Murata LQW15AN36NG00D
Request a Quote Datasheet
Description
Murata LQW15AN36NG00D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 1065357P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1065357P
Surface Mount Inductors 1065357P
Murata LQW15AN36NG00D

Murata LQW15AN36NG00D

Supplier's Site
Surface Mount Inductors - 1065357 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1065357
Surface Mount Inductors 1065357
Murata LQW15AN36NG00D

Murata LQW15AN36NG00D

Supplier's Site
Fixed Inductors - 490-6806-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6806-1-ND
Fixed Inductors 490-6806-1-ND
36nH Unshielded Wirewound Inductor 260mA 630mOhm Max 0402 (1005 Metric)

36nH Unshielded Wirewound Inductor 260mA 630mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6806-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6806-6-ND
Fixed Inductors 490-6806-6-ND
36nH Unshielded Wirewound Inductor 260mA 630mOhm Max 0402 (1005 Metric)

36nH Unshielded Wirewound Inductor 260mA 630mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6806-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6806-2-ND
Fixed Inductors 490-6806-2-ND
36nH Unshielded Wirewound Inductor 260mA 630mOhm Max 0402 (1005 Metric)

36nH Unshielded Wirewound Inductor 260mA 630mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQW15AN36NG00D
1057394-LQW15AN36NG00D
Fixed Inductors - LQW15AN36NG00D 1057394-LQW15AN36NG00D
Manufacturer: Murata Electronics North America Win Source Part Number: 1057394-LQW15AN36NG0 0D Packaging: Reel - TR Type: Wirewound Current Rating: 260mA Inductance: 36nH Height - Seated (Max): 0.024" (0.60mm) Mounting: SMD (SMT) Tolerance: ±2% Material - Core: Non-Magnetic Q @ Freq: 25 @ 250MHz Frequency - Self Resonant: 3.1GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 630 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057394-LQW15AN36NG00D
Packaging: Reel - TR
Type: Wirewound
Current Rating: 260mA
Inductance: 36nH
Height - Seated (Max): 0.024" (0.60mm)
Mounting: SMD (SMT)
Tolerance: ±2%
Material - Core: Non-Magnetic
Q @ Freq: 25 @ 250MHz
Frequency - Self Resonant: 3.1GHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 630 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0402 (1005 Metric)
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
SMD 260MA 0.63OHM Inductor and Choke - 71-LQW15AN36NG00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 260MA 0.63OHM Inductor and Choke
71-LQW15AN36NG00D
SMD 260MA 0.63OHM Inductor and Choke 71-LQW15AN36NG00D
FIXED IND 36NH 260MA 0.63OHM SMD Product overview: LQW15AN36NG00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 260MA, 0.63OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 260MA, 0.63OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN36NG00D can be used for catalog matching and distributor lookup.

FIXED IND 36NH 260MA 0.63OHM SMD Product overview: LQW15AN36NG00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 260MA, 0.63OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 260MA, 0.63OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN36NG00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQW15AN36NG00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN36NG00D
Fixed Inductors LQW15AN36NG00D
FIXED IND 36NH 260MA 0.63OHM SMD

FIXED IND 36NH 260MA 0.63OHM SMD

Supplier's Site Datasheet
Inductor RF Chip Wirewound 36nH 2% 100MHz 25Q-Factor 260mA 630mOhm DCR 0402 Paper T/R - 535-LQW15AN36NG00D - Utmel Electronic Limited
Hong Kong, China
Inductor RF Chip Wirewound 36nH 2% 100MHz 25Q-Factor 260mA 630mOhm DCR 0402 Paper T/R
535-LQW15AN36NG00D
Inductor RF Chip Wirewound 36nH 2% 100MHz 25Q-Factor 260mA 630mOhm DCR 0402 Paper T/R 535-LQW15AN36NG00D
Inductor RF Chip Wirewound 36nH 2% 100MHz 25Q-Factor 260mA 630mOhm DCR 0402 Paper T/R

Inductor RF Chip Wirewound 36nH 2% 100MHz 25Q-Factor 260mA 630mOhm DCR 0402 Paper T/R

Supplier's Site
Inductor, 36Nh, 3.1Ghz, 0.26A, 0402 Rohs Compliant Murata - 76AH5581 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 36Nh, 3.1Ghz, 0.26A, 0402 Rohs Compliant Murata
76AH5581
Inductor, 36Nh, 3.1Ghz, 0.26A, 0402 Rohs Compliant Murata 76AH5581
INDUCTOR, 36NH, 3.1GHZ, 0.26A, 0402 ROHS COMPLIANT: YES

INDUCTOR, 36NH, 3.1GHZ, 0.26A, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1065357P 1065357 490-6806-1-ND 1057394-LQW15AN36NG00D 71-LQW15AN36NG00D LQW15AN36NG00D 535-LQW15AN36NG00D 76AH5581
Product Name Surface Mount Inductors Surface Mount Inductors Fixed Inductors Fixed Inductors - LQW15AN36NG00D SMD 260MA 0.63OHM Inductor and Choke Fixed Inductors Inductor RF Chip Wirewound 36nH 2% 100MHz 25Q-Factor 260mA 630mOhm DCR 0402 Paper T/R Inductor, 36Nh, 3.1Ghz, 0.26A, 0402 Rohs Compliant Murata
Inductance Range 0.0360 microH 0.0360 microH 0.0360 microH 0.0360 microH 0.0360 microH
DCR 0.6300 ohms 0.6300 ohms 0.6300 ohms 0.6300 ohms 0.6300 ohms
Rated DC Current 260 milliamps 260 milliamps 260 milliamps 260 milliamps
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
EIA Case Size 1005 1005
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER47K - 988735-KQ0805TTER47K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details
High Frequency & RF Inductors - 2-1624112-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0120 microH
View Details
2 suppliers
Common Mode Chokes - 486-3232-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details