Murata Electronics Fixed Inductors LQH2HPNR47MGRL

Description
470nH Shielded Wirewound Inductor 2.52A 54mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
470nH Shielded Wirewound Inductor 2.52A 54mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH2HPNR47MGRLTR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Wirewound Inductor 2.52A 54mOhm Max 1008 (2520 Metric)

470nH Shielded Wirewound Inductor 2.52A 54mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH2HPNR47MGRLDKR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Wirewound Inductor 2.52A 54mOhm Max 1008 (2520 Metric)

470nH Shielded Wirewound Inductor 2.52A 54mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH2HPNR47MGRLCT-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Wirewound Inductor 2.52A 54mOhm Max 1008 (2520 Metric)

470nH Shielded Wirewound Inductor 2.52A 54mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQH2HPNR47MGRL
714921-LQH2HPNR47MGRL
Fixed Inductors - LQH2HPNR47MGRL 714921-LQH2HPNR47MGRL
Manufacturer: Murata Electronics North America Win Source Part Number: 714921-LQH2HPNR47MGR L Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 470nH Tolerance: ±20% Current - Saturation: 2.9A Frequency - Self Resonant: 120MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 54mOhm Max Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 1008 (2520 Metric) Height - Seated (Maximum): 0.039" (1.00mm) Popularity: Low Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Current Rating (Amps): 2.52A Inductance Frequency - Test: 1MHz

Manufacturer: Murata Electronics North America
Win Source Part Number: 714921-LQH2HPNR47MGRL
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 470nH
Tolerance: ±20%
Current - Saturation: 2.9A
Frequency - Self Resonant: 120MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 54mOhm Max
Supplier Device Package: 1008 (2520 Metric)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 1008 (2520 Metric)
Height - Seated (Maximum): 0.039" (1.00mm)
Popularity: Low
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Current Rating (Amps): 2.52A
Inductance Frequency - Test: 1MHz

Buy Now
SMD 2.52A 54MOHM Inductor and Choke - 71-LQH2HPNR47MGRL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.52A 54MOHM Inductor and Choke
71-LQH2HPNR47MGRL
SMD 2.52A 54MOHM Inductor and Choke 71-LQH2HPNR47MGRL
FIXED IND 470NH 2.52A 54MOHM SMD Product overview: LQH2HPNR47MGRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.52A, 54MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.52A, 54MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2HPNR47MGRL can be used for catalog matching and distributor lookup.

FIXED IND 470NH 2.52A 54MOHM SMD Product overview: LQH2HPNR47MGRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.52A, 54MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.52A, 54MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2HPNR47MGRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors 1008 0.47uH 2520mA +/-20% - 535-LQH2HPNR47MGRL - Utmel Electronic Limited
Hong Kong, China
Fixed Inductors 1008 0.47uH 2520mA +/-20%
535-LQH2HPNR47MGRL
Fixed Inductors 1008 0.47uH 2520mA +/-20% 535-LQH2HPNR47MGRL
Fixed Inductors 1008 0.47uH 2520mA +/-20%

Fixed Inductors 1008 0.47uH 2520mA +/-20%

Supplier's Site
Fixed Inductors - LQH2HPNR47MGRL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH2HPNR47MGRL
Fixed Inductors LQH2HPNR47MGRL
FIXED IND 470NH 2.52A 54MOHM SMD

FIXED IND 470NH 2.52A 54MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQH2HPNR47MGRLTR-ND 714921-LQH2HPNR47MGRL 71-LQH2HPNR47MGRL 535-LQH2HPNR47MGRL LQH2HPNR47MGRL
Product Name Fixed Inductors Fixed Inductors - LQH2HPNR47MGRL SMD 2.52A 54MOHM Inductor and Choke Fixed Inductors 1008 0.47uH 2520mA +/-20% Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound Wirewound Wirewound; Wirewound
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Dual SMD 2mH 900mA Inductor and Choke - 839-DKFS-6248-0102 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2000 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details