Murata Electronics Fixed Inductors LQP02TN0N7B02D

Description
0.7nH Unshielded Thick Film Inductor 320mA 500mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
0.7nH Unshielded Thick Film Inductor 320mA 500mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQP02TN0N7B02DTR-ND - DigiKey
Thief River Falls, MN, United States
0.7nH Unshielded Thick Film Inductor 320mA 500mOhm Max 01005 (0402 Metric)

0.7nH Unshielded Thick Film Inductor 320mA 500mOhm Max 01005 (0402 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQP02TN0N7B02DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 0.7NH 320MA 500 MOHM

FIXED IND 0.7NH 320MA 500 MOHM

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQP02TN0N7B02D
923853-LQP02TN0N7B02D
Fixed Inductors - LQP02TN0N7B02D 923853-LQP02TN0N7B02D
Manufacturer: Murata Electronics North America Win Source Part Number: 923853-LQP02TN0N7B02 D Series: LQP02 Operating Temperature Range: -55°C ~ 125°C Features: 0.7 nH Unshielded Thick Film Inductor 320 mA 500mOhm Max 01005 (0402 Metric) Package: 01005 (0402 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQP02TN Categories: Inductors Case / Package: 01005 (0402 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 20000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8504.50.8000

Manufacturer: Murata Electronics North America
Win Source Part Number: 923853-LQP02TN0N7B02D
Series: LQP02
Operating Temperature Range: -55°C ~ 125°C
Features: 0.7 nH Unshielded Thick Film Inductor 320 mA 500mOhm Max 01005 (0402 Metric)
Package: 01005 (0402 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQP02TN
Categories: Inductors
Case / Package: 01005 (0402 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 20000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8504.50.8000

Buy Now Datasheet
320MA 500MOHM Inductor and Choke - 71-LQP02TN0N7B02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
320MA 500MOHM Inductor and Choke
71-LQP02TN0N7B02D
320MA 500MOHM Inductor and Choke 71-LQP02TN0N7B02D
FIXED IND 0.7NH 320MA 500MOHM SM Product overview: LQP02TN0N7B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 320MA, 500MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 320MA, 500MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02TN0N7B02D can be used for catalog matching and distributor lookup.

FIXED IND 0.7NH 320MA 500MOHM SM Product overview: LQP02TN0N7B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 320MA, 500MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 320MA, 500MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02TN0N7B02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FIXED IND 0.7NH 320MA 500 MOHM - 535-LQP02TN0N7B02D - Utmel Electronic Limited
Hong Kong, China
FIXED IND 0.7NH 320MA 500 MOHM
535-LQP02TN0N7B02D
FIXED IND 0.7NH 320MA 500 MOHM 535-LQP02TN0N7B02D
FIXED IND 0.7NH 320MA 500 MOHM

FIXED IND 0.7NH 320MA 500 MOHM

Supplier's Site
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
LQP02TN0N7B02D
Inductors/Coils/Transformers >> Inductors (SMD) LQP02TN0N7B02D
320mA 0.7nH 500mΩ 01005 Inductors (SMD) ROHS

320mA 0.7nH 500mΩ 01005 Inductors (SMD) ROHS

Supplier's Site Datasheet
Fixed Inductors - LQP02TN0N7B02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP02TN0N7B02D
Fixed Inductors LQP02TN0N7B02D
FIXED IND 0.7NH 320MA 500MOHM SM

FIXED IND 0.7NH 320MA 500MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 490-LQP02TN0N7B02DTR-ND 923853-LQP02TN0N7B02D 71-LQP02TN0N7B02D 535-LQP02TN0N7B02D LQP02TN0N7B02D LQP02TN0N7B02D
Product Name Fixed Inductors Fixed Inductors - LQP02TN0N7B02D 320MA 500MOHM Inductor and Choke FIXED IND 0.7NH 320MA 500 MOHM Inductors/Coils/Transformers >> Inductors (SMD) Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Core Material Non-Magnetic Ferrite Non-Magnetic
Configuration Fixed Fixed
DCR 0.5000 ohms 0.5000 ohms 0.5000 ohms 0.5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Power Inductor; Product Range Triad Magnetics - 98B6684 - Newark, An Avnet Company
Specs
Inductance Range 1.00E7 microH
Inductance Tolerance -20 to 50 (+/- %)
DCR 270 ohms
View Details