Murata Electronics Fixed Inductors LQP03TG1N8B02D

Description
FIXED IND 1.8NH 500MA 200 MOHM
Request a Quote Datasheet
Description
FIXED IND 1.8NH 500MA 200 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQP03TG1N8B02DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.8NH 500MA 200 MOHM

FIXED IND 1.8NH 500MA 200 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQP03TG1N8B02DTR-ND - DigiKey
Thief River Falls, MN, United States
1.8nH Unshielded Thick Film Inductor 500mA 200mOhm Max 0201 (0603 Metric)

1.8nH Unshielded Thick Film Inductor 500mA 200mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQP03TG1N8B02DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.8NH 500MA 200 MOHM

FIXED IND 1.8NH 500MA 200 MOHM

Buy Now Datasheet
Fixed Inductors - LQP03TG1N8B02D - 801433-LQP03TG1N8B02D - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - LQP03TG1N8B02D
801433-LQP03TG1N8B02D
Fixed Inductors - LQP03TG1N8B02D 801433-LQP03TG1N8B02D
Manufacturer: Murata Electronics Win Source Part Number: 801433-LQP03TG1N8B02 D Packaging: Reel Type: Thin Film Mounting Style: SMD Shielding: Unshielded Inductance: 1.8nH Tolerance: ±0.1nH Material - Core: Non-Magnetic Frequency - Self Resonant: 6GHz DC Resistance (DCR): 200mOhm Max Supplier Device Package: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W Manufacturer Package: 0201 (0603 Metric) Height - Seated (Maximum): 0.013" (0.33mm) Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 15,000 MSL Level: 1 (Unlimited) Q at Freq: 13 at 500MHz Current Rating (Amps): 500mA Inductance Frequency - Test: 500MHz

Manufacturer: Murata Electronics
Win Source Part Number: 801433-LQP03TG1N8B02D
Packaging: Reel
Type: Thin Film
Mounting Style: SMD
Shielding: Unshielded
Inductance: 1.8nH
Tolerance: ±0.1nH
Material - Core: Non-Magnetic
Frequency - Self Resonant: 6GHz
DC Resistance (DCR): 200mOhm Max
Supplier Device Package: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.024" L x 0.012" W
Manufacturer Package: 0201 (0603 Metric)
Height - Seated (Maximum): 0.013" (0.33mm)
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 15,000
MSL Level: 1 (Unlimited)
Q at Freq: 13 at 500MHz
Current Rating (Amps): 500mA
Inductance Frequency - Test: 500MHz

Buy Now
500MA 200MOHM Inductor and Choke - 71-LQP03TG1N8B02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MA 200MOHM Inductor and Choke
71-LQP03TG1N8B02D
500MA 200MOHM Inductor and Choke 71-LQP03TG1N8B02D
FIXED IND 1.8NH 500MA 200MOHM SM Product overview: LQP03TG1N8B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TG1N8B02D can be used for catalog matching and distributor lookup.

FIXED IND 1.8NH 500MA 200MOHM SM Product overview: LQP03TG1N8B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TG1N8B02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FIXED IND 1.8NH 500MA 200 MOHM - 535-LQP03TG1N8B02D - Utmel Electronic Limited
Hong Kong, China
FIXED IND 1.8NH 500MA 200 MOHM
535-LQP03TG1N8B02D
FIXED IND 1.8NH 500MA 200 MOHM 535-LQP03TG1N8B02D
FIXED IND 1.8NH 500MA 200 MOHM

FIXED IND 1.8NH 500MA 200 MOHM

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQP03TG1N8B02DCT-ND 801433-LQP03TG1N8B02D 71-LQP03TG1N8B02D 535-LQP03TG1N8B02D
Product Name Fixed Inductors Fixed Inductors - LQP03TG1N8B02D 500MA 200MOHM Inductor and Choke FIXED IND 1.8NH 500MA 200 MOHM
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Non-Magnetic Ferrite
Configuration Fixed Fixed
DCR 0.2000 ohms 0.2000 ohms 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R33M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 2 ohms
View Details
2 suppliers