FIXED IND 1.5UH 3.7A 30.8MOHM SM Product overview: LQH55DN1R5M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 3.7A, 30.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 3.7A, 30.8MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH55DN1R5M03L can be used for catalog matching and distributor lookup.
1.5µH Unshielded Wirewound Inductor 3.7A 30.8mOhm Max 2220 (5750 Metric)
1.5µH Unshielded Wirewound Inductor 3.7A 30.8mOhm Max 2220 (5750 Metric)
1.5µH Unshielded Wirewound Inductor 3.7A 30.8mOhm Max 2220 (5750 Metric)
FIXED IND 1.5UH 3.7A 30.8MOHM SM
Fixed Inductors 1.5uH 20%
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQH55DN1R5M03L | 490-11691-6-ND | LQH55DN1R5M03L | 535-LQH55DN1R5M03L |
| Product Name | 1.5UH 3.7A 30.8MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors | Fixed Inductors 1.5uH 20% |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology; Surface Mount |
| Technology | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | |
| Inductance Range | 1.5 microH | 1.5 microH | 1.5 microH |