Vishay Precision Group SMD 0.56uH 37A Inductor and Choke IHLP5050FDERR56M01

Description
SMD Power Inductor 0.56uH 37A Shielded 5050 Product overview: IHLP5050FDERR56M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.56uH, 37A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.56uH, 37A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050FDERR56M0 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Power Inductor 0.56uH 37A Shielded 5050 Product overview: IHLP5050FDERR56M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.56uH, 37A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.56uH, 37A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050FDERR56M0 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.56uH 37A Inductor and Choke - 71-IHLP5050FDERR56M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.56uH 37A Inductor and Choke
71-IHLP5050FDERR56M01
SMD 0.56uH 37A Inductor and Choke 71-IHLP5050FDERR56M01
SMD Power Inductor 0.56uH 37A Shielded 5050 Product overview: IHLP5050FDERR56M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.56uH, 37A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.56uH, 37A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050FDERR56M0 1 can be used for catalog matching and distributor lookup.

SMD Power Inductor 0.56uH 37A Shielded 5050 Product overview: IHLP5050FDERR56M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.56uH, 37A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.56uH, 37A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050FDERR56M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
INDUCTOR POWER .56UH 37A SMD 560nH 37A 62A 37A - ¦20% Shielded 1.4 mOhm Max - IHLP5050FDERR56M01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER .56UH 37A SMD 560nH 37A 62A 37A - ¦20% Shielded 1.4 mOhm Max
IHLP5050FDERR56M01
INDUCTOR POWER .56UH 37A SMD 560nH 37A 62A 37A - ¦20% Shielded 1.4 mOhm Max IHLP5050FDERR56M01
INDUCTOR POWER .56UH 37A SMD 560nH 37A 62A 37A - ¦20% Shielded 1.4 mOhm Max - - General Purpose - 0.520"" L x 0.508"" W x 0.256"" H (13.20mm x 12.90mm x 6.50mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER .56UH 37A SMD 560nH 37A 62A 37A - ¦20% Shielded 1.4 mOhm Max - - General Purpose - 0.520"" L x 0.508"" W x 0.256"" H (13.20mm x 12.90mm x 6.50mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - 541-IHLP5050FDERR56M01TR-ND - DigiKey
Thief River Falls, MN, United States
560nH Shielded Molded Inductor 37A 1.4mOhm Max Nonstandard

560nH Shielded Molded Inductor 37A 1.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP5050FDERR56M01DKR-ND - DigiKey
Thief River Falls, MN, United States
560nH Shielded Molded Inductor 37A 1.4mOhm Max Nonstandard

560nH Shielded Molded Inductor 37A 1.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP5050FDERR56M01CT-ND - DigiKey
Thief River Falls, MN, United States
560nH Shielded Molded Inductor 37A 1.4mOhm Max Nonstandard

560nH Shielded Molded Inductor 37A 1.4mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - IHLP5050FDERR56M01
874468-IHLP5050FDERR56M01
Fixed Inductors - IHLP5050FDERR56M01 874468-IHLP5050FDERR56M01
Manufacturer: Vishay Win Source Part Number: 874468-IHLP5050FDERR 56M01 Series: IHLP-5050FD-01 Operating Temperature Range: -55°C ~ 125°C Features: Shielded Molded Inductor 1.4mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8504.50.4000 Other Part Number: 541-IHLP5050FDERR56M 01TR, 541-IHLP5050FDERR56M 01CT, IHLP5050FDERR56M01-N D, 541-IHLP5050FDERR56M 01DKR

Manufacturer: Vishay
Win Source Part Number: 874468-IHLP5050FDERR56M01
Series: IHLP-5050FD-01
Operating Temperature Range: -55°C ~ 125°C
Features: Shielded Molded Inductor 1.4mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8504.50.4000
Other Part Number: 541-IHLP5050FDERR56M01TR, 541-IHLP5050FDERR56M01CT, IHLP5050FDERR56M01-ND, 541-IHLP5050FDERR56M01DKR

Buy Now Datasheet
Inductor, 560Uh, Shielded, 37A Rohs Compliant Vishay - 62AJ4067 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 560Uh, Shielded, 37A Rohs Compliant Vishay
62AJ4067
Inductor, 560Uh, Shielded, 37A Rohs Compliant Vishay 62AJ4067
INDUCTOR, 560UH, SHIELDED, 37A ROHS COMPLIANT: YES

INDUCTOR, 560UH, SHIELDED, 37A ROHS COMPLIANT: YES

Supplier's Site
FIXED IND 560NH 37A 1.4 MOHM SMD - 873-IHLP5050FDERR56M01 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 560NH 37A 1.4 MOHM SMD
873-IHLP5050FDERR56M01
FIXED IND 560NH 37A 1.4 MOHM SMD 873-IHLP5050FDERR56M01
FIXED IND 560NH 37A 1.4 MOHM SMD

FIXED IND 560NH 37A 1.4 MOHM SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-IHLP5050FDERR56M01 IHLP5050FDERR56M01 541-IHLP5050FDERR56M01TR-ND 874468-IHLP5050FDERR56M01 62AJ4067 873-IHLP5050FDERR56M01
Product Name SMD 0.56uH 37A Inductor and Choke INDUCTOR POWER .56UH 37A SMD 560nH 37A 62A 37A - ¦20% Shielded 1.4 mOhm Max Fixed Inductors Fixed Inductors - IHLP5050FDERR56M01 Inductor, 560Uh, Shielded, 37A Rohs Compliant Vishay FIXED IND 560NH 37A 1.4 MOHM SMD
Core Material Metal, Composite
Inductance Range 0.5600 microH 0.5600 microH 0.5600 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS RoHS
Molded / Shielded Shielded Molded; Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C21C-D347-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1712-3627322520C4R7MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details