Murata Power Solutions Fixed Inductors LQH32PN680MN0L

Description
FIXED IND 68UH 275MA 2.74 OHM
Request a Quote Datasheet
Description
FIXED IND 68UH 275MA 2.74 OHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH32PN680MN0LDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 68UH 275MA 2.74 OHM

FIXED IND 68UH 275MA 2.74 OHM

Buy Now Datasheet
Fixed Inductors - 490-LQH32PN680MN0LTR-ND - DigiKey
Thief River Falls, MN, United States
68µH Shielded Wirewound Inductor 275mA 2.74Ohm Max Nonstandard

68µH Shielded Wirewound Inductor 275mA 2.74Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH32PN680MN0LCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 68UH 275MA 2.74 OHM

FIXED IND 68UH 275MA 2.74 OHM

Buy Now Datasheet
SMD 68UH 275MA 2.74OHM Inductor and Choke - 71-LQH32PN680MN0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 68UH 275MA 2.74OHM Inductor and Choke
71-LQH32PN680MN0L
SMD 68UH 275MA 2.74OHM Inductor and Choke 71-LQH32PN680MN0L
FIXED IND 68UH 275MA 2.74OHM SMD Product overview: LQH32PN680MN0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 275MA, 2.74OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 275MA, 2.74OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32PN680MN0L can be used for catalog matching and distributor lookup.

FIXED IND 68UH 275MA 2.74OHM SMD Product overview: LQH32PN680MN0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 275MA, 2.74OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 275MA, 2.74OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32PN680MN0L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors 1210 68uH +/-20% 11MHz DCR 2.74ohm - 535-LQH32PN680MN0L - Utmel Electronic Limited
Hong Kong, China
Fixed Inductors 1210 68uH +/-20% 11MHz DCR 2.74ohm
535-LQH32PN680MN0L
Fixed Inductors 1210 68uH +/-20% 11MHz DCR 2.74ohm 535-LQH32PN680MN0L
Fixed Inductors 1210 68uH +/-20% 11MHz DCR 2.74ohm

Fixed Inductors 1210 68uH +/-20% 11MHz DCR 2.74ohm

Supplier's Site
Fixed Inductors - LQH32PN680MN0L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH32PN680MN0L
Fixed Inductors LQH32PN680MN0L
FIXED IND 68UH 275MA 2.74OHM SMD

FIXED IND 68UH 275MA 2.74OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQH32PN680MN0LDKR-ND 71-LQH32PN680MN0L 535-LQH32PN680MN0L LQH32PN680MN0L
Product Name Fixed Inductors SMD 68UH 275MA 2.74OHM Inductor and Choke Fixed Inductors 1210 68uH +/-20% 11MHz DCR 2.74ohm Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201HT (0603) Low Profile Chip Inductor - 0201HT-3N3 0201HT-3N3XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Smoothing Filter Chokes - C-59U - Triad Magnetics
Specs
Inductance Range 10000 microH
Rated DC Current 12500 milliamps
DCR 0.1000 ohms
View Details
3 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - 486-3111-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details