Taiyo Yuden Co., Ltd. Fixed Inductors LB1608T1R0M

Description
1µH Unshielded Wirewound Inductor 160mA 170mOhm 0603 (1608 Metric)
Request a Quote Datasheet
Description
1µH Unshielded Wirewound Inductor 160mA 170mOhm 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-2160-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2160-2-ND
Fixed Inductors 587-2160-2-ND
1µH Unshielded Wirewound Inductor 160mA 170mOhm 0603 (1608 Metric)

1µH Unshielded Wirewound Inductor 160mA 170mOhm 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 1uH 160mA Inductor and Choke
71-LB1608T1R0M
SMD 1uH 160mA Inductor and Choke 71-LB1608T1R0M
1uH 20% Ferrite SMD Inductor, 0603, 160mA, 170mR DCR Product overview: LB1608T1R0M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uH, 160mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1uH, 160mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LB1608T1R0M can be used for catalog matching and distributor lookup.

1uH 20% Ferrite SMD Inductor, 0603, 160mA, 170mR DCR Product overview: LB1608T1R0M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uH, 160mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1uH, 160mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LB1608T1R0M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LB1608T1R0M
1051590-LB1608T1R0M
Fixed Inductors - LB1608T1R0M 1051590-LB1608T1R0M
Manufacturer: Taiyo Yuden Win Source Part Number: 1051590-LB1608T1R0M Packaging: Reel - TR Type: Wirewound Current Rating: 160mA Inductance: 1μH Height - Seated (Max): 0.035" (0.90mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 100MHz Frequency - Test: 7.96MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 170 mOhm Status: Active Temperature Range - Operating: -25°C to 105°C Case / Package: 0603 (1608 Metric) Alternative Parts (Cross-Reference): LQM18FN1R0M00D; ASMCI-0603-1R0N-T; ASMCI-0603-1R0M-T; LB1608T1R0M; Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Taiyo Yuden
Win Source Part Number: 1051590-LB1608T1R0M
Packaging: Reel - TR
Type: Wirewound
Current Rating: 160mA
Inductance: 1μH
Height - Seated (Max): 0.035" (0.90mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Frequency - Self Resonant: 100MHz
Frequency - Test: 7.96MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 170 mOhm
Status: Active
Temperature Range - Operating: -25°C to 105°C
Case / Package: 0603 (1608 Metric)
Alternative Parts (Cross-Reference): LQM18FN1R0M00D; ASMCI-0603-1R0N-T; ASMCI-0603-1R0M-T; LB1608T1R0M;
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet
Fixed Inductors - LB1608T1R0M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LB1608T1R0M
Fixed Inductors LB1608T1R0M
FIXED IND 1UH 160MA 170 MOHM SMD

FIXED IND 1UH 160MA 170 MOHM SMD

Supplier's Site Datasheet
FIXED IND 1UH 160MA 170 MOHM SMD - 782-LB1608T1R0M - Utmel Electronic Limited
Hong Kong, China
FIXED IND 1UH 160MA 170 MOHM SMD
782-LB1608T1R0M
FIXED IND 1UH 160MA 170 MOHM SMD 782-LB1608T1R0M
FIXED IND 1UH 160MA 170 MOHM SMD

FIXED IND 1UH 160MA 170 MOHM SMD

Supplier's Site
Inductor, 1Uh, 160Ma, 20%, 100Mhz, Smd; Inductance Taiyo Yuden - 83T0160 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, 160Ma, 20%, 100Mhz, Smd; Inductance Taiyo Yuden
83T0160
Inductor, 1Uh, 160Ma, 20%, 100Mhz, Smd; Inductance Taiyo Yuden 83T0160
INDUCTOR, 1UH, 160mA, 20%, 100MHZ, SMD; Inductance:1µH; DC Resistance Max:0.17ohm; Self Resonant Frequency:100MHz; DC Current Rating:160mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:LB Series; Core Material:Ferrite RoHS Compliant: Yes

INDUCTOR, 1UH, 160mA, 20%, 100MHZ, SMD; Inductance:1µH; DC Resistance Max:0.17ohm; Self Resonant Frequency:100MHz; DC Current Rating:160mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:LB Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 587-2160-2-ND 71-LB1608T1R0M 1051590-LB1608T1R0M LB1608T1R0M 782-LB1608T1R0M 83T0160
Product Name Fixed Inductors SMD 1uH 160mA Inductor and Choke Fixed Inductors - LB1608T1R0M Fixed Inductors FIXED IND 1UH 160MA 170 MOHM SMD Inductor, 1Uh, 160Ma, 20%, 100Mhz, Smd; Inductance Taiyo Yuden
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 C (-13 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Wirewound Standard; Wirewound Wirewound; Wirewound
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2624JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Molded SMD Inductors - 2176737-6 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0016 microH
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-2N3 0402DC-2N3XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details