3.3µH Shielded Wirewound Inductor 1.77A 65mOhm Nonstandard
FIXED IND 3.3UH 1.77A 65MOHM SMD Product overview: LQH44PN3R3MP0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 1.77A, 65MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 1.77A, 65MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH44PN3R3MP0L can be used for catalog matching and distributor lookup.
CHOKE COIL 3.3 uH 2.1A 0.065 OHM 20% 50MHz; Inductance:3.3µH; DC Resistance Max:0.065ohm; Self Resonant Frequency:50MHz; DC Current Rating:2.1A; Inductor Case / Package:1515; Product Range:LQH44P_P0 Series; Inductance Tolerance:± 20%RoHS Compliant: Yes
FIXED IND 3.3UH 1.77A 65MOHM SMD
Inductor Power Chip Shielded Wirewound 3.3uH 20% 1MHz Ferrite 1.77A 78mOhm DCR 1515 Embossed T/R
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-5327-2-ND | 71-LQH44PN3R3MP0L | 60R2910 | LQH44PN3R3MP0L | 535-LQH44PN3R3MP0L |
| Product Name | Fixed Inductors | SMD 3.3UH 1.77A 65MOHM Inductor and Choke | Choke Coil 3.3 Uh 2.1A 0.065 Ohm 20% 50Mhz; Inductance Murata | Fixed Inductors | Inductor Power Chip Shielded Wirewound 3.3uH 20% 1MHz Ferrite 1.77A 78mOhm DCR 1515 Embossed T/R |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | Surface Mount Technology; Surface Mount | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | |||
| Configuration | Fixed | ||||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |