1µH Shielded Multilayer Inductor 1.3A 82.5mOhm Max 0805 (2012 Metric)
1µH Shielded Multilayer Inductor 1.3A 82.5mOhm Max 0805 (2012 Metric)
1µH Shielded Multilayer Inductor 1.3A 82.5mOhm Max 0805 (2012 Metric)
FIXED IND 1UH 1.3A 82.5 MOHM SMD Product overview: LQM21PN1R0NGRD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 1.3A, 82.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 1.3A, 82.5 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM21PN1R0NGRD can be used for catalog matching and distributor lookup.
FIXED IND 1UH 1.3A 82.5 MOHM SMD
Fixed Inductors 0805 1.0uH +/-30% 50MHz 1.3A 0.066ohms
Surface Mount High Frequency Inductor, LQM21PN Series, 1 H, 30%, 0805 [2012 Metric], 50 MHz RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 7867096 | 7867096P | 490-7780-6-ND | 71-LQM21PN1R0NGRD | LQM21PN1R0NGRD | 535-LQM21PN1R0NGRD | 45Y5446 |
| Product Name | Surface Mount Inductors | Surface Mount Inductors | Fixed Inductors | SMD 1UH 1.3A 82.5 MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors 0805 1.0uH +/-30% 50MHz 1.3A 0.066ohms | Surface Mount High Frequency Inductor, Lqm21Pn Series, 1 H, 30%, 0805 [2012 Metric], 50 Mhz Rohs Compliant Murata |
| Core Material | Ferrite; Ferrite | Ferrite | Ferrite | Ferrite; Ferrite | |||
| Inductance Range | 1 microH | 1 microH | 1 microH | 1 microH | 1 microH | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| EIA Case Size | 0805 (2012m) | 0805 | |||||
| Rated DC Current | 1300 milliamps | 1300 milliamps | 1300 milliamps |