Murata Electronics SMD 250MA 700MOHM Inductor and Choke LQP03TN12NJ02D

Description
FIXED IND 12NH 250MA 700MOHM SMD Product overview: LQP03TN12NJ02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250MA, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 250MA, 700MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN12NJ02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 12NH 250MA 700MOHM SMD Product overview: LQP03TN12NJ02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250MA, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 250MA, 700MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN12NJ02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 250MA 700MOHM Inductor and Choke - 71-LQP03TN12NJ02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 250MA 700MOHM Inductor and Choke
71-LQP03TN12NJ02D
SMD 250MA 700MOHM Inductor and Choke 71-LQP03TN12NJ02D
FIXED IND 12NH 250MA 700MOHM SMD Product overview: LQP03TN12NJ02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250MA, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 250MA, 700MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN12NJ02D can be used for catalog matching and distributor lookup.

FIXED IND 12NH 250MA 700MOHM SMD Product overview: LQP03TN12NJ02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250MA, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 250MA, 700MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TN12NJ02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-5569-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5569-1-ND
Fixed Inductors 490-5569-1-ND
12nH Unshielded Thick Film Inductor 250mA 700mOhm Max 0201 (0603 Metric)

12nH Unshielded Thick Film Inductor 250mA 700mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-5569-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5569-2-ND
Fixed Inductors 490-5569-2-ND
12nH Unshielded Thick Film Inductor 250mA 700mOhm Max 0201 (0603 Metric)

12nH Unshielded Thick Film Inductor 250mA 700mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-5569-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5569-6-ND
Fixed Inductors 490-5569-6-ND
12nH Unshielded Thick Film Inductor 250mA 700mOhm Max 0201 (0603 Metric)

12nH Unshielded Thick Film Inductor 250mA 700mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
FIXED IND 12NH 250MA 700 MOHM - 535-LQP03TN12NJ02D - Utmel Electronic Limited
Hong Kong, China
FIXED IND 12NH 250MA 700 MOHM
535-LQP03TN12NJ02D
FIXED IND 12NH 250MA 700 MOHM 535-LQP03TN12NJ02D
FIXED IND 12NH 250MA 700 MOHM

FIXED IND 12NH 250MA 700 MOHM

Supplier's Site
Fixed Inductors - LQP03TN12NJ02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP03TN12NJ02D
Fixed Inductors LQP03TN12NJ02D
FIXED IND 12NH 250MA 700MOHM SMD

FIXED IND 12NH 250MA 700MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQP03TN12NJ02D 490-5569-1-ND 535-LQP03TN12NJ02D LQP03TN12NJ02D
Product Name SMD 250MA 700MOHM Inductor and Choke Fixed Inductors FIXED IND 12NH 250MA 700 MOHM Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Thick Film Thick Film
Core Material Ferrite Non-Magnetic Non-Magnetic
Inductance Range 0.0120 microH 0.0120 microH 0.0120 microH
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-23N 0402CS-23NXJRW , 0402CS-23NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 3615A101K-ND - DigiKey
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Mounting Option Surface Mount Technology
Core Material Iron; Drum Core, Wirewound
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - 486-3105-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details