10uH 10% Ferrite SMD Inductor 0805 120mA 650mR DCR Product overview: LB2012T100KR from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 120mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 120mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LB2012T100KR can be used for catalog matching and distributor lookup.
10µH Unshielded Wirewound Inductor 120mA 500mOhm 0805 (2012 Metric)
10µH Unshielded Wirewound Inductor 120mA 500mOhm 0805 (2012 Metric)
10µH Unshielded Wirewound Inductor 120mA 500mOhm 0805 (2012 Metric)
FIXED IND 10UH 120MA 500 MOHM
WIREWOUND INDUCTOR, 10UH 100MA 10% 32MHZ; Inductance:10µH; DC Resistance Max:0.5ohm; Self Resonant Frequency:32MHz; DC Current Rating:120mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:LB Series; Core Material:Ferrite RoHS Compliant: Yes
WIREWOUND INDUCTOR, 10UH 100MA 10% 32MHZ; Inductance:10µH; DC Resistance Max:0.5ohm; Self Resonant Frequency:32MHz; DC Current Rating:120mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:LB Series; Core Material:Ferrite RoHS Compliant: Yes
INDUCTOR, WOUND LOW RDC, 0805, 10UH?10%, T&R ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LB2012T100KR | 587-2487-1-ND | 782-LB2012T100KR | 18J0844 | 35AH1461 |
| Product Name | SMD 10uH 120mA Inductor and Choke | Fixed Inductors | FIXED IND 10UH 120MA 500 MOHM | Wirewound Inductor, 10Uh 100Ma 10% 32Mhz; Inductance Taiyo Yuden | Inductor, Wound Low Rdc, 0805, 10Uh?10%, T&r Rohs Compliant Taiyo Yuden |
| Core Material | Ferrite | ||||
| Inductance Range | 10 microH | 10 microH | 10 microH | ||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) |