Vishay Precision Group INDUCTOR POWER .22UH 21A SMD 220nH 21A 14.5A 21A - ¦20% Shielded 3.9 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.118"" H (5.49mm x 5.18mm x 3.00mm) Surface Mount Digi-Reel« IHLP2020CZERR22M11

Description
INDUCTOR POWER .22UH 21A SMD 220nH 21A 14.5A 21A - ¦20% Shielded 3.9 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.118"" H (5.49mm x 5.18mm x 3.00mm) Surface Mount Digi-Reel«
Request a Quote Datasheet
Description
INDUCTOR POWER .22UH 21A SMD 220nH 21A 14.5A 21A - ¦20% Shielded 3.9 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.118"" H (5.49mm x 5.18mm x 3.00mm) Surface Mount Digi-Reel«
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER .22UH 21A SMD 220nH 21A 14.5A 21A - ¦20% Shielded 3.9 mOhm Max - - General Purpose - 0.216
Anaheim, CA, United States
INDUCTOR POWER .22UH 21A SMD 220nH 21A 14.5A 21A - ¦20% Shielded 3.9 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.118"" H (5.49mm x 5.18mm x 3.00mm) Surface Mount Digi-Reel«
IHLP2020CZERR22M11
INDUCTOR POWER .22UH 21A SMD 220nH 21A 14.5A 21A - ¦20% Shielded 3.9 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.118"" H (5.49mm x 5.18mm x 3.00mm) Surface Mount Digi-Reel« IHLP2020CZERR22M11
INDUCTOR POWER .22UH 21A SMD 220nH 21A 14.5A 21A - ¦20% Shielded 3.9 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.118"" H (5.49mm x 5.18mm x 3.00mm) Surface Mount Digi-Reel«

INDUCTOR POWER .22UH 21A SMD 220nH 21A 14.5A 21A - ¦20% Shielded 3.9 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.118"" H (5.49mm x 5.18mm x 3.00mm) Surface Mount Digi-Reel«

Supplier's Site
SMD 21A Inductor and Choke - 71-IHLP2020CZERR22M11 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 21A Inductor and Choke
71-IHLP2020CZERR22M11
SMD 21A Inductor and Choke 71-IHLP2020CZERR22M11
SMD Power Inductor 220nH 21A 3.9mR Shielded 2020 Product overview: IHLP2020CZERR22M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 21A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 21A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020CZERR22M1 1 can be used for catalog matching and distributor lookup.

SMD Power Inductor 220nH 21A 3.9mR Shielded 2020 Product overview: IHLP2020CZERR22M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 21A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 21A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020CZERR22M11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-1229-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1229-6-ND
Fixed Inductors 541-1229-6-ND
220nH Shielded Molded Inductor 21A 3.9mOhm Max Nonstandard

220nH Shielded Molded Inductor 21A 3.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1229-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1229-2-ND
Fixed Inductors 541-1229-2-ND
220nH Shielded Molded Inductor 21A 3.9mOhm Max Nonstandard

220nH Shielded Molded Inductor 21A 3.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1229-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1229-1-ND
Fixed Inductors 541-1229-1-ND
220nH Shielded Molded Inductor 21A 3.9mOhm Max Nonstandard

220nH Shielded Molded Inductor 21A 3.9mOhm Max Nonstandard

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327446-IHLP2020CZERR22M11 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327446-IHLP2020CZERR22M11
Inductors, Coils, Chokes - Fixed Inductors 1327446-IHLP2020CZERR22M11
Manufacturer: Vishay Dale Win Source Part Number: 1327446-IHLP2020CZER R22M11 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Molded Shielding: Shielded Size / Dimension: 0.216" L x 0.204" W (5.49mm x 5.18mm) Inductance: 220 nH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±20% Frequency - Self Resonant: 146MHz DC Resistance (DCR): 3.9mOhm Max Temperature Range - Operating: -55°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) Current Rating (Amps): 21 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Other Part Number: 541-1229-1,541-1229- 2,541-1229-6 Current - Saturation (Isat): 14.5A RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327446-IHLP2020CZERR22M11
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Molded
Shielding: Shielded
Size / Dimension: 0.216" L x 0.204" W (5.49mm x 5.18mm)
Inductance: 220 nH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 2,000
Mounting: Surface Mount
Tolerance: ±20%
Frequency - Self Resonant: 146MHz
DC Resistance (DCR): 3.9mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
Current Rating (Amps): 21 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Other Part Number: 541-1229-1,541-1229-2,541-1229-6
Current - Saturation (Isat): 14.5A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Inductor, Shielded, 220Nh, 21A; Inductance Vishay - 56AC1015 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 220Nh, 21A; Inductance Vishay
56AC1015
Inductor, Shielded, 220Nh, 21A; Inductance Vishay 56AC1015
INDUCTOR, SHIELDED, 220NH, 21A; Inductance:220nH; RMS Current (Irms):21A; Inductor Construction:Shielde d; Saturation Current (Isat):14.5A; Product Range:IHLP-2020CZ-11 Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

INDUCTOR, SHIELDED, 220NH, 21A; Inductance:220nH; RMS Current (Irms):21A; Inductor Construction:Shielded; Saturation Current (Isat):14.5A; Product Range:IHLP-2020CZ-11 Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 220Nh, 21A; Inductance Vishay - 77R1962 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 220Nh, 21A; Inductance Vishay
77R1962
Inductor, Shielded, 220Nh, 21A; Inductance Vishay 77R1962
INDUCTOR, SHIELDED, 220NH, 21A; Inductance:220nH; RMS Current (Irms):21A; Inductor Construction:Shielde d; Saturation Current (Isat):14.5A; Product Range:IHLP-2020CZ-11 Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

INDUCTOR, SHIELDED, 220NH, 21A; Inductance:220nH; RMS Current (Irms):21A; Inductor Construction:Shielded; Saturation Current (Isat):14.5A; Product Range:IHLP-2020CZ-11 Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

Supplier's Site
FIXED IND 220NH 21A 3.9 MOHM SMD - 873-IHLP2020CZERR22M11 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 220NH 21A 3.9 MOHM SMD
873-IHLP2020CZERR22M11
FIXED IND 220NH 21A 3.9 MOHM SMD 873-IHLP2020CZERR22M11
FIXED IND 220NH 21A 3.9 MOHM SMD

FIXED IND 220NH 21A 3.9 MOHM SMD

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHLP2020CZERR22M11 71-IHLP2020CZERR22M11 541-1229-6-ND 1327446-IHLP2020CZERR22M11 56AC1015 873-IHLP2020CZERR22M11
Product Name INDUCTOR POWER .22UH 21A SMD 220nH 21A 14.5A 21A - ¦20% Shielded 3.9 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.118"" H (5.49mm x 5.18mm x 3.00mm) Surface Mount Digi-Reel« SMD 21A Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Inductor, Shielded, 220Nh, 21A; Inductance Vishay FIXED IND 220NH 21A 3.9 MOHM SMD
Application General Purpose RF Choke
Inductance Range 0.2200 microH 0.2200 microH 0.2200 microH 0.2200 microH 0.2200 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0039 ohms 0.0039 ohms 0.0039 ohms 0.0039 ohms
Core Material Metal, Composite
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
UT/ET Series Common Mode Inductors - ET2835-039 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 15500 to 350 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J124JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details