INDUCTOR POWER 4.7UH 9.5A SMD 4.7¦H 9.5A 17A 9.5A - ¦20% Shielded 16.5 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Digi-Reel«
4.7µH Shielded Molded Inductor 9.5A 16.5mOhm Max Nonstandard
4.7µH Shielded Molded Inductor 9.5A 16.5mOhm Max Nonstandard
4.7µH Shielded Molded Inductor 9.5A 16.5mOhm Max Nonstandard
Vishay IHLP4040DZER4R7M01
4.7uH Shielded SMD Inductor, 9.5A, 20% Tol, 4040 Product overview: IHLP4040DZER4R7M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH, 9.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, 9.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZER4R7M0
FIXED IND 4.7UH 9.5A 16.5 MOHM
4.7uH ±20% 17A 15mΩ SMD,10.795x10.16x4mm
FIXED IND 4.7UH 9.5A 16.5MOHM SM
INDUCTOR, SHIELDED, 4.7UH, 17A, SMD, FULL REEL; Inductance:4.7µH; RMS Current (Irms):9.5A; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 4.7UH, 9.5A; Inductance:4.7µH; RMS Current (Irms):9.5A; Inductor Construction:Shielde
| ASAP Semiconductor LLC | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Utmel Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | IHLP4040DZER4R7M01 | 541-1297-1-ND | 7487202 | 7487202P | 71-IHLP4040DZER4R7M01 | 873-IHLP4040DZER4R7M01 | 17930-IHLP4040DZER4R7M01 | IHLP4040DZER4R7M01 | 18M2340 | 56AC1051 |
| Product Name | INDUCTOR POWER 4.7UH 9.5A SMD 4.7¦H 9.5A 17A 9.5A - ¦20% Shielded 16.5 mOhm Max | Fixed Inductors | Surface Mount Inductors | Surface Mount Inductors | SMD 4.7uH 9.5A Inductor and Choke | FIXED IND 4.7UH 9.5A 16.5 MOHM | 4.7uH ±20% 17A 15mΩ SMD,10.795x10.16x4mm Inductors (SMD) ROHS | Fixed Inductors | Inductor, Shielded, 4.7Uh, 17A, Smd, Full Reel; Inductance Vishay | Inductor, Shielded, 4.7Uh, 9.5A; Inductance Vishay |
| Application | General Purpose | |||||||||
| Inductance Range | 4.7 microH | 4.7 microH | 4.7 microH | 4.7 microH | 4.7 microH | 4.7 microH | 4.7 microH | 4.7 microH | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||||
| DCR | 0.0165 ohms | 0.0165 ohms | 0.0165 ohms | 0.0165 ohms | 0.0165 ohms | 0.0165 ohms | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |