Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUCTORS, COILS, AND CHOKES
TA-I TECHNOLOGY CO., LTD.
HPC3010TF-2R2M -- 1.3A 2.2UH ±20% 108MΩ SMD POWER INDUCTORS ROHS
TA-I Technology Co., Ltd.
1.3A 2.2uH ±20% 108mΩ SMD Power Inductors ROHS
HPC3010TF-2R2M
Description
1.3A 2.2uH ±20% 108mΩ SMD Power Inductors ROHS
Utmel Electronic Limited
Done
Description
1.3A 2.2uH ±20% 108mΩ SMD Power Inductors ROHS
Suppliers
Company
Product
Description
Supplier Links
Utmel Electronic Limited
Hong Kong, China
1.3A 2.2uH ±20% 108mΩ SMD Power Inductors ROHS
16417-HPC3010TF-2R2M
1.3A 2.2uH ±20% 108mΩ SMD Power Inductors ROHS
16417-HPC3010TF-2R2M
1.3A 2.2uH ±20% 108mΩ SMD Power Inductors ROHS
1.3A 2.2uH ±20% 108mΩ SMD Power Inductors ROHS
Supplier's Site
Technical Specifications
Utmel Electronic Limited
Product Category
Inductors, Coils, and Chokes
Product Number
16417-HPC3010TF-2R2M
Product Name
1.3A 2.2uH ±20% 108mΩ SMD Power Inductors ROHS
Unlock Full Specs
to access all available technical data
Similar Products
Knowles
Fixed Inductors
CL0603-2684JUL4T
Specs
Configuration
Fixed
Packing Method
Tape Reel
View Details
RS Components, Ltd.
Leaded Inductors
1620142
Specs
Core Material
Ferrite; Ferrite
Inductance Range
2800 microH
Lead Style
Radial; Radial
View Details
SCHURTER Inc
Common Mode Chokes
DKFP-B22B-D615
Specs
Operating Temperature
-40 to 125 C (-40 to 257 F)
Mounting Option
Through Hole
Application
Common Mode Choke; RF Choke
View Details
Majestic Transformer Co.
High Frequency Transformers & Chokes
View Details