Utmel Electronic Limited Datasheets for Inductors, Coils, and Chokes

Inductors coils and chokes are passive components that are designed to resist changes in current and store energy in the form of a magnetic field. 
Inductors, Coils, and Chokes: Learn more

Page: 1 2 3 4 5
Product Name Notes
0.6nH ±0.3nH 0201 Inductors (SMD) ROHS
1.1A 68uH ±20% 299mΩ SMD Power Inductors ROHS
1.2A 2.2uH ±20% 120mΩ 1.2A SMD,4x4x1.15mm Power Inductors ROHS
1.48A 2.2uH ±20% 80mΩ 1.6A SMD,3x3x1.5mm Power Inductors ROHS
1.5µH Shielded Wirewound Inductor 1.62A 59 mOhm Max Nonstandard
1.5uH ±20% SMD,4x4x1.8mm Power Inductors ROHS
1.65A 4.7uH ±20% 105mΩ SMD Power Inductors ROHS
1.8A 12uH ±10% 65mΩ Radial Leaded Power Inductors ROHS
1.8A 22uH ±20% 149.5mΩ SMD Power Inductors ROHS
10µH Shielded Molded Inductor 3.5A 85 mOhm Max Nonstandard
100mA 150nH ±5% 3.2Ω 0402 Inductors (SMD) ROHS
100uH ±10% Radial Leaded Power Inductors ROHS
10A 10uH ±20% 13.2mΩ SMD Power Inductors ROHS
10mH ±10% Radial Leaded Power Inductors ROHS
120mA 27nH ±5% 1.35Ω 0201 Inductors (SMD) ROHS
13.5A 4.7uH ±20% 7mΩ SMD Power Inductors ROHS
140mA 18nH ±10% 1Ω 0201 Inductors (SMD) ROHS
150mA 1.5mH ±10% Radial Leaded Power Inductors ROHS
150mA 150nH ±5% 1.8Ω 0603 Inductors (SMD) ROHS
150mA 1mH ±10% Radial Leaded Power Inductors ROHS
150uH ±10% 650mΩ 530mA Radial Leaded Power Inductors ROHS
160mA 15nH ±5% 850mΩ 0201 Inductors (SMD) ROHS
180mA 15nH ±5% 710mΩ 0201 Inductors (SMD) ROHS
180nH ±5% 0603 Inductors (SMD) ROHS
18A 1uH ±20% 3.3mΩ SMD Power Inductors ROHS
1A 10uH ±20% 410mΩ SMD Power Inductors ROHS
1A 47uH ±10% 180mΩ Radial Leaded Power Inductors ROHS
1uH ±20% SMD Power Inductors ROHS
1uH ±20% SMD,4.5x4x3.2mm Power Inductors ROHS
2.1A 10uH ±20% 66mΩ SMD Power Inductors ROHS
2.25A 3.3uH ±20% 85mΩ SMD Power Inductors ROHS
2.2A 4.7uH ±20% 75.4mΩ SMD Power Inductors ROHS
2.2A 4.7uH I-shaped inductor ±20% 0.03Ω Radial Leaded Power Inductors ROHS
2.2nH ±0.1nH 0402 Inductors (SMD) ROHS
2.3A 10uH ±20% 180mΩ SMD Power Inductors ROHS
2.3A 1uH ±20% 58.8mΩ SMD Power Inductors ROHS
2.4A 1.5uH ±20% 55mΩ SMD Power Inductors ROHS
2.4A 10uH ±20% 110mΩ SMD Power Inductors ROHS
2.4nH ±0.2nH 0201 Inductors (SMD) ROHS
2.5A 2.2uH ±20% 45mΩ 4.9A SMD,4x4x3mm Power Inductors ROHS
2.5A 3.3uH ±30% 43mΩ SMD Power Inductors ROHS
2.7A 4.7uH ±20% 31mΩ SMD Power Inductors ROHS
2.7A 4.7uH ±30% 40.3mΩ SMD Power Inductors ROHS
2.8A 4.7uH ±20% 103mΩ SMD Power Inductors ROHS
2.95A 22uH ±20% 61mΩ SMD Power Inductors ROHS
200mA 18nH ±5% 700mΩ 0402 Inductors (SMD) ROHS
200mA 27nH ±5% 100mΩ 0402 Inductors (SMD) ROHS
200mA 56nH ±5% 1Ω 0603 Inductors (SMD) ROHS
200mA 6.8nH ±3% 500mΩ 0201 Inductors (SMD) ROHS
200mA 6.8nH ±5% 500mΩ 0201 Inductors (SMD) ROHS
200mA 7.5nH ±5% 500mΩ 0201 Inductors (SMD) ROHS
210mA 6.2nH ±0.3nH 480mΩ 0201 Inductors (SMD) ROHS
220mA 4.3nH ±0.2nH 440mΩ 0201 Inductors (SMD) ROHS
220nH ±20% SMD Power Inductors ROHS
220uH ±10% Straight,P=2mm Color Ring Inductors/Through Hole Inductors ROHS
22uH ±20% SMD Power Inductors ROHS
250mA 10nH ±5% 470mΩ 0402 Inductors (SMD) ROHS
250mA 6.8nH ±5% 390mΩ 0201 Inductors (SMD) ROHS
260mA 5.6nH ±0.3nH 360mΩ 0201 Inductors (SMD) ROHS
26A 1.5uH ±20% 2.7mΩ SMD Power Inductors ROHS
27A 1.5uH ±20% 2.8mΩ SMD Power Inductors ROHS
27A 150nH ±30% 1.5mΩ 45A SMD,7.3x6.6x2.8mm Power Inductors ROHS
280mA 4.7nH ±0.3nH 300mΩ 0201 Inductors (SMD) ROHS
2A 22uH ±20% 165mΩ SMD Power Inductors ROHS
3.35A 400nH ±20% 28mΩ SMD Power Inductors ROHS
3.3uH ±20% SMD Power Inductors ROHS
3.4A 3.3uH ±30% 31.2mΩ SMD Power Inductors ROHS
3.5A 10uH ±20% 75mΩ SMD Power Inductors ROHS
3.5A 47uH ±20% 106mΩ 3.5A SMD,11x10x4.8mm Power Inductors ROHS
3.5A 47uH ±20% 125mΩ 4A SMD,11x10x3.8mm Power Inductors ROHS
3.69A 330nH ±20% 24mΩ 4.5A SMD Power Inductors ROHS
3.6A 1.4uH ±30% 30mΩ SMD,4.5x4.x3.2mm Power Inductors ROHS
3.6A 22uH ±20% 122mΩ 3.6A SMD,7.3x6.6x4.8mm Power Inductors ROHS
3.8A 100uH ±20% 140mΩ SMD Power Inductors ROHS
300mA 1.3nH ±0.3nH 400mΩ 0402 Inductors (SMD) ROHS
300mA 12nH ±5% 500mΩ 0402 Inductors (SMD) ROHS
300mA 180nH ±10% 1.8Ω 0805 Inductors (SMD) ROHS
300mA 3.9nH ±0.3nH 250mΩ 0402 Inductors (SMD) ROHS
300mA 3.9nH ±0.3nH 270mΩ 0201 Inductors (SMD) ROHS
300mA 330nH ±5% 2Ω 0805 Inductors (SMD) ROHS
300mA 3nH ±0.3nH 200mΩ 0402 Inductors (SMD) ROHS
300mA 4.7nH ±0.3nH 300mΩ 0402 Inductors (SMD) ROHS
330uH ±20% SMD,6x6x4.5mm Power Inductors ROHS
350mA 2.4nH ±0.3nH 200mΩ 0201 Inductors (SMD) ROHS
36A 190nH ±30% 0.6mΩ SMD Power Inductors ROHS
36nH ±5% 0805 Inductors (SMD) ROHS
3A 6.8uH ±20% 49.4mΩ SMD Power Inductors ROHS
4.4A 470nH ±20% 23mΩ 6A 1008 Power Inductors ROHS
4.5A 2.2uH ±20% 42mΩ SMD Power Inductors ROHS
4.5A 47uH ±20% 86mΩ SMD,19x15.5x7.2mm Power Inductors ROHS
4.7mH ±10% Radial Leaded Power Inductors ROHS
4.7uH ±20% Radial Leaded Power Inductors ROHS
4.7uH ±20% SMD Power Inductors ROHS
4.7uH I-shaped inductor ±20% Radial Leaded Power Inductors ROHS
400mA 1.1nH ±0.3nH 100mΩ 0402 Inductors (SMD) ROHS
400mA 2.7nH ±0.3nH 200mΩ 0603 Inductors (SMD) ROHS
400mA 220nH ±2% 700mΩ SMD Power Inductors ROHS
410mA 220uH ±10% 780mΩ Radial Leaded Power Inductors ROHS
420mA 47uH ±20% 845mΩ SMD Power Inductors ROHS
430mA 1.5nH ±0.3nH 130mΩ 0201 Inductors (SMD) ROHS
43nH ±5% 0805 Inductors (SMD) ROHS
450mA 1.2nH ±0.3nH 120mΩ 0201 Inductors (SMD) ROHS
470mA 1nH ±0.3nH 110mΩ 0201 Inductors (SMD) ROHS
4A 6.8uH ±20% 65mΩ SMD Power Inductors ROHS
5.1nH ±0.3nH 0805 Inductors (SMD) ROHS
5.5A 4.7uH ±20% 28mΩ SMD Power Inductors ROHS
5.5A 4.7uH ±20% 48mΩ SMD Power Inductors ROHS
5.8A 0.24uH ±20% 19mΩ SMD,2x1.6x1mm Power Inductors ROHS
500mA 0.6nH ±0.3nH 100mΩ 0201 Inductors (SMD) ROHS
500mA 22uH ±20% 650mΩ SMD Power Inductors ROHS
500mA 4.3nH ±0.3nH 180mΩ 0603 Inductors (SMD) ROHS
500mA 7.5nH ±5% 350mΩ 0603 Inductors (SMD) ROHS
5A 0.68uH ±20% 27mΩ SMD,2.5x2x1mm Power Inductors ROHS
5A 0.68uH ±20% 32mΩ SMD,2x1.6x1mm Power Inductors ROHS
5A 15uH ±20% 41mΩ SMD Power Inductors ROHS
5A 3.3uH ±20% 43mΩ SMD Power Inductors ROHS
6.5A 560nH ±20% 13.5mΩ SMD Power Inductors ROHS
6.8uH ±20% Radial Leaded Power Inductors ROHS
600mA 0.6nH ±0.1nH 60mΩ 0201 Inductors (SMD) ROHS
60mA 100nH ±10% 3.74Ω 0201 Inductors (SMD) ROHS
60mA 100nH ±5% 4Ω 0201 Inductors (SMD) ROHS
620mA 100uH ±20% 741mΩ SMD Power Inductors ROHS
650mA 15uH ±20% 325mΩ SMD Power Inductors ROHS
680nH SMD,2.5x2x1mm Power Inductors ROHS
680uH ±10% Radial Leaded Power Inductors ROHS
68nH ±5% 0402 Inductors (SMD) ROHS
68uH ±20% 350mA 699mΩ SMD,4.7x4.7x3.0mm Power Inductors RoHS
6A 1.5uH ±20% 21mΩ SMD Power Inductors ROHS
6A 1uH ±20% 13mΩ SMD Power Inductors ROHS
6A 3.3uH ±20% 15mΩ Radial Leaded Power Inductors ROHS
7.5A 4.7uH ±20% 20.8mΩ SMD Power Inductors ROHS
700mA 220uH ±10% 450mΩ Radial Leaded Power Inductors ROHS
700mA 6.8nH ±5% 80mΩ SMD,1.8x1.2x1.2mm Power Inductors ROHS
750mA 47uH ±20% 350mΩ SMD Power Inductors ROHS
7A 2.2uH ±20% 23mΩ SMD Power Inductors ROHS
800mA 220uH ±20% 858mΩ SMD Power Inductors ROHS
82uH ±20% SMD Power Inductors ROHS
8A 22uH ±20% 31mΩ SMD Power Inductors ROHS
8A 22uH ±20% 34mΩ SMD Power Inductors ROHS
8A 3.3uH ±20% 19mΩ SMD Power Inductors ROHS
900mA 33uH ±20% 455mΩ SMD Power Inductors ROHS
920mA 4.7uH ±20% 250mΩ SMD Power Inductors ROHS
950mA 330uH ±20% 640mΩ SMD Power Inductors ROHS
9A 1.5uH ±20% 13mΩ SMD Power Inductors ROHS
9A 10uH ±20% 21.4mΩ SMD Power Inductors ROHS
9A 33uH ±20% 46mΩ 9A SMD,13.5x12.6x6.2mm Power Inductors ROHS
BOURNS - SRF4532-101Y - INDUCTOR, COMMON MODE, 100UH,0.2A
BOURNS - SRN2010TA-1R0Y - INDUCTOR, 1UH, 1.6A, 30%, AEC-Q200
BOURNS - SRP5015TA-4R7M - INDUCTOR, SHIELDED, 4.7UH, 2.7A, 20%
BOURNS SRN2012-1R5MSurface Mount Power Inductor, SRN2012 Series, 1.5 H,20%, Semishielded, 0.108 ohm, 1.8 A
BOURNS SRP7050TA-220M Surface Mount Power Inductor, SRP7050TA Series, 22 H, 2.5 A, 5.5 A, Shielded, 0.17 ohm
FIX IND 10UH 4.2A 86.35MOHM SMD
FIX IND 22UH 2.6A 171.6MOHM SMD
FIX IND 4.7UH 8.2A 24.53MOHM SMD
FIX IND 6.8UH 4.8A 59.95MOHM SMD
FIXED IND 1.2UH 28A 3 MOHM SMD
FIXED IND 1.2UH 9.15A 6.96 MOHM
FIXED IND 1.3UH 2.56A 22 MOHM
FIXED IND 1.3UH 4.2A 20.8 MOHM
FIXED IND 1.5UH 1.45A 100 MOHM
FIXED IND 1.5UH 1.9A 108 MOHM
FIXED IND 1.5UH 11A 10.67 MOHM
FIXED IND 1.5UH 2.02A 94 MOHM
FIXED IND 1.5UH 2.1A 66 MOHM SMD
FIXED IND 1.5UH 2A 132 MOHM SMD
FIXED IND 1.5UH 3.4A 55 MOHM SMD
FIXED IND 1.5UH 4.2A 20.8 MOHM
FIXED IND 1.5UH 5.3A 15.6 MOHM
FIXED IND 1.5UH 5.9A 24.8 MOHM
FIXED IND 1.5UH 6.4A 12 MOHM SMD
FIXED IND 1.5UH 6.5A 9 MOHM SMD
FIXED IND 1.5UH 7A 9.1 MOHM SMD
FIXED IND 1.8UH 1.97A 51 MOHM
FIXED IND 1.8UH 7A 28MOHM SMD
FIXED IND 10.4UH 3.8A 31 MOHM
FIXED IND 100UH 1.6A 123 MOHM
FIXED IND 100UH 1.8A 190 MOHM
FIXED IND 100UH 1A 287 MOHM SMD
FIXED IND 100UH 1A 364 MOHM SMD
FIXED IND 100UH 330MA 1 OHM SMD
FIXED IND 100UH 520MA 700 MOHM
FIXED IND 100UH 720MA 450 MOHM
FIXED IND 10UH 1.06A 140 MOHM
FIXED IND 10UH 1.2A 124 MOHM SMD
FIXED IND 10UH 1.2A 150 MOHM
FIXED IND 10UH 1.2A 240 MOHM SMD
FIXED IND 10UH 2.3A 70 MOHM SMD
FIXED IND 10UH 2.5A 79.3MOHM SMD
FIXED IND 10UH 5.55A 18.72 MOHM
FIXED IND 10UH 5.8A 29.4 MOHM
FIXED IND 10UH 710MA 732 MOHM
FIXED IND 10UH 870MA 182 MOHM
FIXED IND 120UH 1.95A 200 MOHM
FIXED IND 12UH 1.12A 125 MOHM
FIXED IND 13UH 9A 24 MOHM SMD
FIXED IND 14.8UH 5A 23 MOHM TH
FIXED IND 150UH 540MA 770 MOHM
FIXED IND 150UH 700MA 988 MOHM
FIXED IND 150UH 750MA 626 MOHM
FIXED IND 15UH 1.05A 190 MOHM
FIXED IND 15UH 1.8A 104 MOHM SMD
FIXED IND 15UH 2.5A 98 MOHM SMD
FIXED IND 15UH 3.1A 50 MOHM SMD
FIXED IND 15UH 540MA 1.258 OHM
FIXED IND 15UH 680MA 303 MOHM
FIXED IND 15UH 8.6A 33.93MOHM
FIXED IND 15UH 800MA 354 MOHM
FIXED IND 15UH 900MA 350 MOHM
FIXED IND 168UH 1.02A 400 MOHM
FIXED IND 17.8NH 1A 110 MOHM SMD
FIXED IND 1MH 120MA 6.8 OHM SMD
FIXED IND 1MH 1A 1.8 OHM SMD
FIXED IND 1MH 460MA 2.35 OHM SMD
FIXED IND 1UH 1.75A 84 MOHM SMD
FIXED IND 1UH 1.8A 155 MOHM SMD
FIXED IND 1UH 1.8A 88 MOHM SMD
FIXED IND 1UH 2.4A 85MOHM SMD
FIXED IND 1UH 22.7A 2 MOHM SMD
FIXED IND 1UH 2A 38 MOHM SMD
FIXED IND 1UH 2A 42 MOHM SMD
FIXED IND 1UH 3.4A 59.4 MOHM SMD
FIXED IND 1UH 7.8A 10 MOHM SMD
FIXED IND 1UH 7A 4.9 MOHM SMD
FIXED IND 1UH 8.6A 17.2 MOHM SMD
FIXED IND 2.2UH 1.2A 154.8 MOHM
FIXED IND 2.2UH 1.3A 154 MOHM
FIXED IND 2.2UH 1.72A 59 MOHM
FIXED IND 2.2UH 1.9A 146 MOHM
FIXED IND 2.2UH 2.3A 102 MOHM
FIXED IND 2.2UH 2.9A 40.8 MOHM
FIXED IND 2.2UH 3.5A 75MOHM SMD
FIXED IND 2.2UH 3.72A 94MOHM SMD
FIXED IND 2.2UH 3.7A 26 MOHM SMD
FIXED IND 2.2UH 7.61A 8.64 MOHM
FIXED IND 2.3UH 3.6A 28.6 MOHM
FIXED IND 2.5UH 1.8A 108 MOHM
FIXED IND 2.7UH 7A 9.4 MOHM SMD
FIXED IND 220NH 35A 1 MOHM SMD
FIXED IND 220UH 1.18A 327.6 MOHM
FIXED IND 220UH 1.2A 380 MOHM
FIXED IND 220UH 450MA 1.365 OHM
FIXED IND 220UH 700MA 460 MOHM
FIXED IND 220UH 700MA 780 MOHM
FIXED IND 22UH 1.12A 761 MOHM
FIXED IND 22UH 1.1A 190 MOHM SMD
FIXED IND 22UH 1A 312 MOHM SMD
FIXED IND 22UH 1A 360 MOHM SMD
FIXED IND 22UH 2.55A 62.4 MOHM
FIXED IND 22UH 2.9A 73 MOHM SMD
FIXED IND 22UH 3.91A 37.2 MOHM
FIXED IND 22UH 330MA 760 MOHM
FIXED IND 22UH 8.1A 20 MOHM SMD
FIXED IND 27UH 1.3A 120 MOHM SMD
FIXED IND 27UH 3A 48 MOHM SMD
FIXED IND 3.3UH 1.4A 110 MOHM
FIXED IND 3.3UH 1.7A 185.4 MOHM
FIXED IND 3.3UH 2.5A 27 MOHM SMD
FIXED IND 3.3UH 4.2A 35.1 MOHM
FIXED IND 3.3UH 4.95A 30 MOHM
FIXED IND 3.3UH 7.1A 13.5 MOHM
FIXED IND 3.6UH 3.1A 20 MOHM SMD
FIXED IND 3.8UH 4.8A 17.3 MOHM
FIXED IND 3.9UH 6.7A 10.4 MOHM
FIXED IND 320NH 41A 0.32 MOHM
FIXED IND 330UH 600MA 1.02 OHM
FIXED IND 33UH 1.1A 286 MOHM SMD
FIXED IND 33UH 4.4A 52 MOHM SMD
FIXED IND 33UH 550MA 438 MOHM
FIXED IND 33UH 715MA 505.7 MOHM
FIXED IND 33UH 8A 58 MOHM SMD
FIXED IND 374UH 200MA 2.7 OHM
FIXED IND 37UH 2.24A 100 MOHM
FIXED IND 38UH 1.2A 100 MOHM SMD
FIXED IND 38UH 3A 50 MOHM SMD
FIXED IND 38UH 3A 50 MOHM TH
FIXED IND 39UH 1.8A 322 MOHM SMD
FIXED IND 39UH 2.8A 70 MOHM SMD
FIXED IND 39UH 650MA 420 MOHM
FIXED IND 4.5UH 3.1A 39 MOHM SMD
FIXED IND 4.7UH 1.1A 130 MOHM
FIXED IND 4.7UH 1.2A 118 MOHM
FIXED IND 4.7UH 1.55A 70 MOHM
FIXED IND 4.7UH 1.5A 90 MOHM SMD
FIXED IND 4.7UH 12A 15 MOHM SMD
FIXED IND 4.7UH 25A 5.5 MOHM SMD
FIXED IND 4.7UH 2A 203.6 MOHM
FIXED IND 4.7UH 2A 42 MOHM SMD
FIXED IND 4.7UH 3.1A 37.7 MOHM
FIXED IND 4.7UH 3.7A 20 MOHM SMD
FIXED IND 4.7UH 3A 37.6 MOHM SMD
FIXED IND 4.7UH 4.1A 24 MOHM SMD
FIXED IND 4.7UH 5.5A 40 MOHM SMD
FIXED IND 4.7UH 7.8A 16.6 MOHM
FIXED IND 4.7UH 7.9A 18 MOHM SMD
FIXED IND 4.7UH 750MA 390 MOHM
FIXED IND 4.7UH 8.4A 14 MOHM SMD
FIXED IND 4.7UH 820MA 320 MOHM
FIXED IND 4.9UH 7.8A 12.4 MOHM
FIXED IND 400NH 29A 1.15 MOHM
FIXED IND 400NH 44A 1 MOHM SMD
FIXED IND 470UH 500MA 1.46 OHM
FIXED IND 470UH 820MA 850 MOHM
FIXED IND 47UH 1A 390 MOHM SMD
FIXED IND 47UH 2.7A 66.12 MOHM
FIXED IND 47UH 390MA 934 MOHM
FIXED IND 47UH 450MA 400 MOHM TH
FIXED IND 47UH 490MA 330 MOHM
FIXED IND 47UH 920MA 390 MOHM
FIXED IND 5.6UH 3.5A 40 MOHM SMD
FIXED IND 50UH 5A 50 MOHM TH
FIXED IND 54UH 1A 200 MOHM SMD
FIXED IND 56UH 135MA 5.5 OHM SMD
FIXED IND 6.3UH 2.4A 35 MOHM SMD
FIXED IND 6.8UH 1.36A 100 MOHM
FIXED IND 6.8UH 1.3A 53.04 MOHM
FIXED IND 6.8UH 1.6A 253 MOHM
FIXED IND 6.8UH 1.6A 54 MOHM SMD
FIXED IND 6.8UH 1.7A 46.8 MOHM
FIXED IND 6.8UH 1.8A 234.6 MOHM
FIXED IND 6.8UH 2.4A 63.7 MOHM
FIXED IND 6.8UH 2.8A 37.3 MOHM
FIXED IND 6.8UH 2.8A 47.3 MOHM
FIXED IND 6.8UH 4.8A 18 MOHM SMD
FIXED IND 6.8UH 4A 76.2 MOHM SMD
FIXED IND 6.8UH 5.84A 15.72 MOHM
FIXED IND 6.8UH 5.8A 20 MOHM SMD
FIXED IND 6.8UH 6.3A 18 MOHM SMD
FIXED IND 6.8UH 790MA 582 MOHM
FIXED IND 6.8UH 810MA 228 MOHM
FIXED IND 645UH 740MA 1.25 OHM
FIXED IND 65NH 30A 0.33 MOHM SMD
FIXED IND 67.8NH 500MA 380 MOHM
FIXED IND 67UH 3.6A 45 MOHM TH
FIXED IND 680NH 3.7A 46 MOHM SMD
FIXED IND 680UH 1.2A 1.2 OHM SMD
FIXED IND 680UH 600MA 1.4 OHM
FIXED IND 68UH 1.2A 192 MOHM SMD
FIXED IND 68UH 1.3A 168 MOHM SMD
FIXED IND 68UH 1A 403 MOHM SMD
FIXED IND 68UH 410MA 1.392 OHM
FIXED IND 68UH 440MA 720 MOHM
FIXED IND 7.2MH 50 OHM SMD
FIXED IND 8.2UH 4.1A 48 MOHM SMD
FIXED IND 8.2UH 4.6A 15 MOHM SMD
FIXED IND 9.4UH 2.8A 43.4 MOHM
FIXED IND 9UH 5.5A 28 MOHM SMD
Fixed Inductors 1.5uH
Fixed Inductors 1000uH 0.26A
Fixed Inductors 1000uH 10% SMD 1005
Fixed Inductors 12555 15uH 28mOhms +/-20% 3890mA HiCur
Fixed Inductors 12565 150uH 208mOhms +/-20% 1540mA HiCur
Fixed Inductors 1uH
Fixed Inductors 2.2uH 30%
Fixed Inductors 2.2uH
Fixed Inductors 22uH 20%
Fixed Inductors 22uH
Fixed Inductors 33uH 1.6A AEC-Q200
Fixed Inductors 47uH 0.51A 5x5x2.0mm
Fixed Inductors 5030 .47uH 13mOhms +/-30%Tol 500mA
Fixed Inductors 5030 33uH 292.5mOhms +/-20%Tol 800mA
Fixed Inductors 6012 5.3uH 150mOhms +/-20%Tol 1550mA
Fixed Inductors 6028 6uH 40mOhms +/-20%Tol 2500mA
Fixed Inductors 8030 2.2uH 19.5mOhms +/-30%Tol 4800mA
Fixed Inductors 8030 33uH 156mOhms +/-20%Tol 1300mA
Fixed Inductors IND BEAD
Fixed Inductors INDUCTOR , BEAD, 11.2 X 11
Fixed Inductors PLANAR INDUCTOR NL
Fixed Inductors SHD DRUM CORE IND
Fixed Inductors SMT FLAT COIL HI CUR
Fixed Inductors SMT POWER BEAD
Fixed Inductors UNSHIELDED DRUM CORE
Fixed Inductors XAL4020 AEC-Q200 2.2 uH 20 % 5.5 A
General Purpose Inductor, 1.2uH, 20%, 1616,
IC TXRX IND ETHERNET PHY 32QFN
Ind Common Mode Chip Wirewound 1KOhm 25% 100MHz 230mA 1206 T&R
Ind Common Mode Chip Wirewound 51uH 10MHz 200mA 1206 T&R
Ind Common Mode Choke 900uH 2A Pin Bulk
Ind Power Bead Shielded 150nH 15% 100KHz 68A T/R
Ind Power Bead Wirewound 270nH 20% 35A T/R
Ind Power Semi-Shielded Wirewound; SMD; 3.3uH 20% 1MHz 1.6A 1212 T&R
Ind Power Semi-Shielded Wirewound; SMD; 3.3uH 30% 100KHz 3.2A T&R
Ind Power Shielded Ferrite DR&RI SMD 10uH 20% 100KHz 24Q-Factor 6A T&R
Ind Power Shielded Ferrite DR&RI SMD 10uH 20% 100KHz 32Q-Factor 5.5A T&R
Ind Power Shielded Ferrite DR&RI SMD 33uH 15% 1KHz 23Q-Factor 2.8A T&R
Ind Power Shielded Ferrite DR&RI SMD 4.7uH 30% 100KHz 19Q-Factor 6.8A T/
Ind Power Shielded Ferrite DR&RI SMD 68uH 15% 1KHz 20Q-Factor 1.8A T&R
Ind Power Shielded Ferrite SMD 2.2uH 30% 100KHz 9.24Q-Factor 2.5A T&R
Ind Power Shielded Wirewound 450nH 20% 100KHz 38A T/R
Ind Power Shielded Wirewound; SMD; 10uH 20% 1KHz 16Q-Factor 1.1A T&R
Ind Power Wirewound 4.7uH 25% 100KHz 4.5A T/R
Ind Power Wirewound 8.7uH 20% 100KHz 11A T/R
Ind Power Wirewound; SMD; 2.2uH 20% 1KHz 28Q-Factor 2.6A T&R
Ind Power Wirewound; SMD; 22uH 20% 1KHz 25Q-Factor 760mA T&R
Ind Power Wirewound; SMD; 330uH 10% 1KHz 56Q-Factor 550mA T&R
Ind RF Shielded Wirewound 22uH 10% 2.5MHz 55Q-Factor 280mA AXL Ammo Pack
INDUCTOR 1 UH SMT 14.0 X 12.8
INDUCTOR 1 UH SMT 7.6 X 6.9
INDUCTOR 10 UH SMT 11.5 X 10.3
INDUCTOR COMMN MODE 4700UH 0.25A
INDUCTOR COMMON MODE 4700UH 0.4A
Inductor High Current Toroid 262uH/144uH 20% 10A 32mOhm DCR Pin
Inductor Power Bead Wirewound 155nH/150nH 20% 31A 390uOhm DCR T/R
Inductor Power Bead Wirewound 325nH/282nH 15% 31A 480uOhm DCR T/R
Inductor Power Shielded Thin Film 2.2uH 20% 1MHz Metal 2.6A 0.084Ohm DCR 1008 Automotive T/R
Inductor Power Shielded Wirewound 1.5uH 20% 100KHz Metal 9.2A 16.5mOhm DCR Automotive T/R
Inductor Power Shielded Wirewound 100uH 20% 100KHz Ferrite 450mA 540mOhm DCR T/R
Inductor Power Shielded Wirewound 10uH 20% 100KHz 4.4A 24mOhm DCR T/R
Inductor Power Shielded Wirewound 10uH 20% 100KHz Ferrite 1.5A 237mOhm DCR 2020 Blister T/R
Inductor Power Shielded Wirewound 10uH 20% 100KHz Ferrite 1.8A 63.8mOhm DCR 2424 Blister T/R
Inductor Power Shielded Wirewound 10uH 20% 1KHz 30Q-Factor Ferrite 2A 42mOhm DCR T/R
Inductor Power Shielded Wirewound 150uH 20% 100KHz Ferrite 370mA 650mOhm DCR T/R
Inductor Power Shielded Wirewound 1uH 20% 100KHz Ferrite 13A 8mOhm DCR T/R
Inductor Power Shielded Wirewound 2.2uH 20% 100KHz Metal 8.4A 0.0191Ohm DCR Automotive T/R
Inductor Power Shielded Wirewound 2.2uH 20% 1MHz Ferrite 1.75A 84mOhm DCR 1212 Blister T/R
Inductor Power Shielded Wirewound 2.2uH 30% 100KHz Ferrite 2.23A 60mOhm DCR 1515 Blister T/R
Inductor Power Shielded Wirewound 22uH 20% 100KHz 1.2A 113mOhm DCR T/R
Inductor Power Shielded Wirewound 22uH 20% 1KHz Ferrite 4A 0.03156Ohm DCR Automotive T/R
Inductor Power Shielded Wirewound 33uH 20% 100KHz Ferrite 1.4A 183.3mOhm DCR 2424 T/R
Inductor Power Shielded Wirewound 4.7uH 20% 100KHz Ferrite 4.1A 38mOhm DCR T/R
Inductor Power Shielded Wirewound 4.7uH 20% 100KHz Metal 4.7A 0.0495Ohm DCR Automotive T/R
Inductor Power Shielded Wirewound 4.7uH 20% 100KHz Metal 5.6A 39.4mOhm DCR Blister T/R
Inductor Power Shielded Wirewound 4.7uH 20% 100KHz Metal 7A 23.7mOhm DCR T/R
Inductor Power Shielded Wirewound 6.8uH 20% 100KHz 6.4A 29.45mOhm DCR Automotive Embossed Plastic T/R
Inductor Power Shielded Wirewound 6.8uH 30% 100KHz Ferrite 3.7A 32.5mOhm DCR 3131 T/R
Inductor Power Shielded Wirewound 68uH 20% 100KHz Ferrite 950mA 395.2mOhm DCR 2424 T/R
Inductor Power Unshielded Wirewound 15uH/14uH 20% 9.7A 0.013Ohm DCR T/R
Inductor Power Wirewound 10uH 10% 1KHz 60Q-Factor Ferrite 2.5A 43mOhm DCR RDL Bag
Inductor Power Wirewound 2.4uH/2.42uH 15% 30A 1.8mOhm DCR
Inductor Power Wirewound 560uH 10% 796KHz 20Q-Factor Ferrite 45A 1.4Ohm DCR RDL Bag
Inductor Power Wirewound 56uH/50uH 20% 1.65A 139mOhm DCR T/R
Inductor Power Wirewound 77uH 20% 3A 80mOhm DCR T/R
Inductor RF Chip Wirewound 1.8nH 5% 250MHz 16Q-Factor Ceramic 700mA 45mOhm DCR 0603 T/R
INDUCTOR SHIELD PWR 15UH 12575
INDUCTOR SHIELD PWR 22UH 12565
INDUCTOR SHIELD PWR 5.6UH 12575
INDUCTOR SMD POWER, 10 UH20 %, T
INDUCTOR SMD POWER, 6.8 UH20 %,
INDUCTOR, UN-SHIELDED, 10UH, 5.1A, SMD; Product Range:SDR1006 Series; Inductance:10 H; Inductance Tolerance: 20%; Inductor Construction:Unshiel ded; DC Resistance Max:0.06ohm; RMS Current (Irms):2.6A; Saturation Current (Isat):5.1A ;RoHS Compliant: Yes
INDUCTOR, WIREWOUND, PQ20, SMT
Inductor: wire; SMD; 10uH; 1.45A; ±20%; Q: 30; ?: 5.8mm; H: 4.8mm; 100mΩ
Inductor: wire; SMD; 150uH; 400mA; ±10%; Q: 20; ?: 5.8mm; H: 4.8mm; 1.1Ω
Inductor: wire; SMD; 47uH; 2.8A; ±10%; Q: 27; ?: 22mm; H: 7mm; 91.2mΩ
Inductor: wire; THT; 100uH; 1A; 0.28Ω; ±10%; ?8.7x12mm; vertical
Inductor: wire; THT; 150uH; 3A; 100mΩ; ±20%; vertical
INDUCTOR
INDUCTORS FOR POWER CIRCUITS, AU
INDUCTORS FOR POWER CIRCUITS, FO
LED IND 3MM BI-LVL RA YLW DIFF
LED IND 3MM RA 565NM GREEN DIFF
LED IND 3MM TRI-LVL RA GRN DIFF
LED IND 5MM RA RED/GRN WHT DIFF
Power inductor, shielded, 20% tol, SMT, RoHS, halogen f
SD7030 Series 22 uH ±30% Tolerance 1.4 A Shielded SMT Low Profile Power Inductor
SIMPLE SWITCHER INDUCTOR
TDK VLS201610HBX-R47M-1S urface Mount Power Inductor, VLS-HBX-1 Series, 470 nH,20%, Shielded, 0.041 ohm, 3.3 A
TDK VLS252010HBX-100M-1S urface Mount Power Inductor, VLS-HBX-1 Series, 10 H,20%, Shielded, 0.552 ohm, 800 mA

<< Prev